Hubbell Wiring Device-Kellems Mains Receptacle, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices HBL8300SGWA

Description
MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices - 79C4399 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
79C4399
Mains Receptacle, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices 79C4399
MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11647316 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11647316
Plug/Receptacle 11647316
DUPLEX RECEPTACLE, TAMP-RES, 20A 125V, 5-20R, WH. FREE 2 YEAR RADWELL WARRANTY

DUPLEX RECEPTACLE, TAMP-RES, 20A 125V, 5-20R, WH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 79C4399 11647316
Product Name Mains Receptacle, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices Plug/Receptacle
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details