Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (100006223), NETWORK RECEPTACLE, CC-LINK RECEPTACLE, FEMALE CONNECTOR, 4-PIN, 4-WIRE, REAR MOUNT, NICEL PLATED BRASS HOUSING, 0.5 METER CABLE LENGTH, RED JACKET. FREE 2 YEAR RADWELL WARRANTY | |
| (100009879), RECEPTACLE CONNECTOR, EUROFAST, 4 PIN, M12, STRAIGHT, FEMALE, 1/2IN-14 NPT THREAD, NICKEL-PLATED BRASS HOUSING, IP68/NEMA 1/3/4/6P, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| (1040620) PLUG-IN BRIDGE, PITCH: 10.2 MM, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| (1700492),PCB CONNECTOR,2.5MM,ORAN GE. FREE 2 YEAR RADWELL WARRANTY | |
| (1732975) CONNECTOR, 12 AMP, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| (1745917) TERMINAL CONNECTOR, PLUGGABLE, GREEN, 4 POSITION, 300 V / 8 AMP MAX, 24 - 16 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| (1748419) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1754568) PCB CONNECTOR - FKCN. FREE 2 YEAR RADWELL WARRANTY | |
| (1754843) FKCN 2 5/ 7-STF-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1777866) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1777950) FRONT-MSTB 2 5/18-STF-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1779440) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1805990) FRONT-GMSTB 2 5/ 3-STF-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1806119) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1808705) FKCS 2 5/16-ST-5 08-RF. FREE 2 YEAR RADWELL WARRANTY | |
| (1808763) FKICS 2 5/ 6-STD-5 08-RN. FREE 2 YEAR RADWELL WARRANTY | |
| (1808860) FKICS 2 5/16-STD-5 08-RN. FREE 2 YEAR RADWELL WARRANTY | |
| (1850699) TERMINAL BLOCK PLUG, 5POSITION, 3.81MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1850709), TERMINAL PLUG COMPONENT, 6POSITION, 3.81MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1850712) PLUG COMPONENT, NOMINAL CURRENT 8AMP, 7POSITION,3.81MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1850767) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1851038) FRONT-MC 1 5/20-STF-3 81. FREE 2 YEAR RADWELL WARRANTY | |
| (1851122) PCB CONNECTOR, 8 A, 150 V, 10 POSITIONS, PUSH IN SPRING CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (1851135) TERMIANL BLOCK ,PLUGGABLE, GREEN, 11 POSITION, 300 V / 8 AMP MAX, 28 - 16 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| (1873090) FKC 2 5/ 6-ST-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1873139) CONNECTOR, 12 AMP, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| (1873155) TERMINAL BLOCK, PLUGGABLE, GREEN, 12 POSITIONS, 300 V / 10 AMP MAX, 26 - 12 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| (1881338) PLUG COMPONENT, PLUGGABLE TERMINAL BLOCK,2.5MM, 3 POSITION, 26AWG TO 20AWG, 0.5 MM, PUSH IN, 4AMP . FREE 2 YEAR RADWELL WARRANTY | |
| (1881354) PCB CONNECTOR, NOMINAL CROSS SECTION: 0.5 MM 2, COLOR: GREEN, NOM CURRENT: 4 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1881419) PCB CONNECTOR, NOMINAL CROSS SECTION: 0.5 MM 2, COLOR: GREEN, NOM CURRENT: 4 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1910351) PLUG COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| (1910458) PLUG COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| (1910681) PLUG COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| (1910746) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1910759) PLUG COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| (1913989) PCB TERMINAL BLOCK, FK-MPT 0 5/ 8-ST-3 5. FREE 2 YEAR RADWELL WARRANTY | |
| (1925702) FKC 2 5/ 3-ST-5 08-RF. FREE 2 YEAR RADWELL WARRANTY | |
| (1940046) FK-MCP 1 5/16-ST-3 5. FREE 2 YEAR RADWELL WARRANTY | |
| (1942400) PCB CONNECTOR, NORNINAL CROOS SECTION, 2.5 MM, 320 V, 16 A, 5 CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| (1952034) FMC 1 5/ 3-ST-3 5-RF. FREE 2 YEAR RADWELL WARRANTY | |
| (1952296) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1952351) FMC 1 5/11-ST-3 5. FREE 2 YEAR RADWELL WARRANTY | |
| (2281021) VARIOFACE FRONT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| (2293446) FRONT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| (2293462) FRONT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| (2294490) FLKM 50/32M/SI/PLC. FREE 2 YEAR RADWELL WARRANTY | |
| (2302463) FLKM14-PA-AB/1769-OU T. FREE 2 YEAR RADWELL WARRANTY | |
| (2302722), FRONT ADAPTER, FKLM SERIES, 16 CHANNEL, 14 POSITION, 2 ROW. FREE 2 YEAR RADWELL WARRANTY | |
| (2302861) VARIOFACE FRONT ADAPTERS, FOR CONTROLLOGIX AND HONEYWELL PLANTSCAPE, MAX. 2 X 8 CHANNELS CAN BE CONNECTED. THE FRONT ADAPTERS ARE PUSHED INTO THE HIGH 1756-TBE HOODS (NOT SUPPLIED AS... | |
| (2305949) FLKM50-PA-AB/1769/IQ 32-SINK. FREE 2 YEAR RADWELL WARRANTY | |
| (2307248) STARTUP ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| (3030146), PLUG-IN BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| (3036893) PLUG-IN BRIDGE, 4 POLE, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| (5605071) FRONT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 100), QUICK DISCONNECT TERMINAL, FEMALE QUICK DISCONNECT, FDNYD SERIES, 0.25 X 0.032, 6.35MM X 0.81MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR), CIRCULAR CONNECTOR, PLUG, SIZE 0, 4 POSITION, CABLE; PRODUCT RANGE:0B SERIES; CIRCULAR CONNECTOR SHELL STYLE:-; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONNECTOR BODY MATERIAL:BRASS BODY; GENDER:PLUG ROHS... | |
| (PRICE/TR), CONNECTOR, RECEPTACLE, 14 POSITION, 2 ROW, 1.27MM. FREE 2 YEAR RADWELL WARRANTY | |
| (U-00604), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 4-WIRE, 5 METER LENGTH, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U-00845), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, STAINLESS STEEL HOUSING, 8 WIRE, 0.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (U-01483), EUROFAST RECEPTACLE,TYPE 1, 4 INDOOR, AND 12 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-01636), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 1 METER LENGTH, 1/2-14 NPSM THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U-01658), EUROFAST, RECEPTACLES, 4A, 250V, PVC, 0.5M. FREE 2 YEAR RADWELL WARRANTY | |
| (U-01860), EUROFAST RECEPTACLE, 5 POSITION FEMALE CONNECTOR, 0.5M, 4 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| (U-03011), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-03039), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5-WIRE, 3 METER LENGTH, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U-03687), ACTUATOR AND SENSOR RECEPTACLE, (U-03687), 4 AMP 250V, FEMALE M12 EUROFAST SERIES RECEPTACLES, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| (U-03984), EUROFAST RECEPTACLE, RECEPTACLE CONNECTOR, 6-PIN M12 FEMALE CONNECTOR, 1/2-14 NPSM THREAD, 6 X BARE END FLYING LEADS, 24 AWG WIRES, PVC JACKET, NICKEL PLATED BRASS HOUSING, 60 VAC, 75... | |
| (U-07481), RECEPTACLE, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, GN, RD/BK, RD/WH, 2 METER, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U-07739), RECEPTACLE, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, RD/WH, RD, GN, RD/YE, RD/BK, 1 METER, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U-07963), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-10495), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-11429), RECEPTACLE, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, RD/BK, RD/WH, RD, GN, 1 METER, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U-14329), CORD SET, RECEPTACLE, EUROFAST,4 AMP, 250 V, FEMALE M12 4 CONDUCTOR, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| (U-16257), RECEPTACLE/CONNECTOR , FEMALE, 3M LENGTH, SHIELDED, THREADED COUPLING NUT, MOUNTING W/ FRONT LOCKNUT, 4A RATED CURRENT, 250V RATED OPERATING VOLTAGE, 8.5MM DIAMETER, PROFIBUS-DP. FREE 2 YEAR RADWELL WARRANTY | |
| (U-18147), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-21991), EUROFAST RECEPTACLE,5-PIN FEMALE,1.5FT CABLE,4 WIRE,4AMP,250V. FREE 2 YEAR RADWELL WARRANTY | |
| (U-29385), ETHERNET CABLE, RJ45 EUROFAST CONNECTORS, FEMALE TO FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-29730), EUROFAST RECEPTACLE,FEMALE,5 CONTACT,4.0AMP,250V, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-29821), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 3 METER LENGTH, 1/4-18 NPT THREADS, 18 AWG, STANDARD COLOR CODE. FREE 2 YEAR... | |
| (U-31252), RECEPTACLE, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, RD/WH, RD, GN, RD/YE, RD/BK, 2 METER, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U-33114), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-33330), RECEPTACLE, EUROFAST, 250 VAC, 4 AMP, M12 EUROFAST TO BARE LEADS, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-45329), EUROFAST RECEPTACLE,2.0AMP,60 VAC/75VDC,5 POSITION FEMALE CONNECTOR,1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-45331), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 1 METER LENGTH, 1/2-14 NPT THREADS, CUSTOM PINOUT. FREE 2 YEAR RADWELL WARRANTY | |
| (U-47119), M SERIES CONNECTOR, 5-PIN FEMALE CONNECTOR, EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-49345), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-49780), M12 RECEPTACLE, EUROFAST, 4-WIRE, GRAY LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U-52066), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-55946), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-68413), PANEL MOUNT CONN SOCKET, 5 POLE, MALE CONTACTS, THREADED MATING, IP68, FS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| (U-75267), RECEPTACLE, M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U-77670), RECEPTACLE, M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U-81585), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U-89407), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U0871-37), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U0890-18), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 0.5 METER LENGTH, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U0911-02), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 12 WIRE, 1 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (U0911-09), FEMALE RECEPTACLE/CONNECTOR , THREADED COUPLING NUT, 12X24 AWG CONDUCTORS, 12-WIRE CONNECTOR, 1 METER LENGTH, 12-PIN M12 CONNECTOR, BARE END FLYING LEADS, 2A, 60VAC/75VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (U0911-13), RECEPTACLE, FEMALE, SINGLE-ENDED, M12), EUROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U0912-74), EUROFAST RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY | |
| (U0913-23), EUROFAST RECEPTACLE, 4 CONTACTS, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| (U0920-01), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U0940-47) U0940-47 - MICROFAST RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY | |
| (U0943-22), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 4 WIRE, 2 METER LENGTH, 1/2-14 NPSM THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U0957-59), RECEPTACLE, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, GN, RD/BK, RD/WH, 0.5 METER, 1/2-14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U0959-66), EUROFAST RECEPTACLES, 6-WIRE, 2A, (AC) 60 V, (DC) 75 V, 6 X 24AWG, PRE-EQUIPPED, 6-PIN M12 CONNECTOR, BARE END FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U0985-44), SINGLE ENDED CORDSET, M12 FEMALE TO PIGTAIL, 0.5 M, PVC, FKFD SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| (U0988-44), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, 12 WIRE, 75 V, 2 AMP, 0.5 METER LENGTH, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U0988-66), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, M20X1.5 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U1109), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 0.5 METER, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U1110), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U1115), CONNECTOR, M12 EUROFAST, 5 POSITION, PLUG, MALE PINS, 5 WIRE, 4A, 250V, 22AWG. FREE 2 YEAR RADWELL WARRANTY | |
| (U1115-3), EUROFAST RECEPTACLE, 5 PIN, 1/4-18 NPT, 4 AMP, 250V, BRASS CUZN NICKEL PLATED, SINGLE ENDED. FREE 2 YEAR RADWELL WARRANTY | |
| (U1116), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS HOUSING, 3 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U1117), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5-WIRE, 0.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (U1117-1), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 0.5 METER LENGTH, 1/4-18 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U1117-4), RECEPTACLE, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 5-WIRE BN, WH, BU, BK, GY. FREE 2 YEAR RADWELL WARRANTY | |
| (U1130-2), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U1132-02), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U1132-022), CORD SET, EUROFAST RECEPTACLE, FEMALE, M12 8 POSITON, 24AWG, 2M LONG, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U1135), RECEPTACLE, FEED THROUGH, M12 EUROFAST, FEMALE TO MALE CONNECTOR, 5 WIRE, 150 V, 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (U1136), RECEPTACLE, DEVICENET, M12 EUROFAST, STRAIGHT MALE, STRAIGHT FEMALE, PANEL FEED THROUGH, 5 PIN, NICKEL PLATED BRASS, 150 V, 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (U1148), NETWORK RECEPTACLE, CONNECTOR, M-SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-02943), RECEPTACLE,FOR ACTUATOR/SENSOR, FRONT MOUNT, FEMALE M12 EUROFAST RECEPTACLE, SINGLE ENDED, 1/2?-14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-03118), RECEPTACLE, EUROFAST, SINGLE ENDED, FEMALE, M12, 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-03893), EUROFAST RECEPTACLE, RECEPTACLE CONNECTOR, 6-PIN M12 FEMALE CONNECTOR, 1/2-14 NPSM THREAD, 6 X BARE END FLYING LEADS, 24 AWG WIRES, PVC JACKET, NICKEL PLATED BRASS HOUSING, 60 VAC, 75... | |
| (U2-04898), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-05377), M SERIES CONNECTOR, 150V, 4.0 A. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-05613), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 2 METER LENGTH, 1/2-14 NPT THREADS, 18 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-07955), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-08347), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-09947), EUROFAST RECEPTACLE,4-PIN MALE,4AMP,250V,1/2?- 14 NPT,0.5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U2-20958), CONNECTOR, M12 EUROFAST, WALL FEEDTHROUGH, STRAIGHT, 4-PIN, MALE ON FEMALE, 150 V, 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (U2350), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 0.5 METER LENGTH, 1/2-14 NPSM. FREE 2 YEAR RADWELL WARRANTY | |
| (U2350-01), CONNECTOR, 250 VAC, 4 AMP, 4 WIRE, PANEL MOUNT, 4 PIN, PVC JACKET, 19 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (U2350-11), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U2350-13), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4-WIRE, 0.3 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (U2368), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U2650), EUROFAST RECEPTACLE,4-CONTACT ,FEMALE,4AMP,250V,5- WIRE,0.5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U3-00274), RECEPTACLE, M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U3-00839), NETWORK RECEPTACLE, SINGLE-ENDED, FEMALE, M12 EUROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U4490), RECEPTACLE, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS, 4-WIRE BN, WH, BU, BK. FREE 2 YEAR RADWELL WARRANTY | |
| (U4490-0), RECEPTACLE, EUROFAST MICRO, FEMALE STRAIGHT SINGLE, 4 PIN, 4 WIRE, 4 AMP, 250VAC), 300VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (U4490-02), RECEPTACLE, 4 A MAX, 250 V, NOT FOR INTERRUPTING CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| (U4499-00), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 2 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U4499-01), CONNECTOR, M12 EUROFAST RECEPTACLE, 18 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| (U4500), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, NO LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U4500-1), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, DEVICENET, PCB PINS, 250 V, 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (U4501), RECEPTACLE, EUROFAST, SINGLE ENDED, FEMALE, M12, 5-PIN, 250 V, 4 A. FREE 2 YEAR RADWELL WARRANTY | |
| (U4501-2), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U4501-3), RECEPTACLE, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| (U4501-6), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 6 WIRE, NO LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U4509-1), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, SOLDER CUP, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| (U5098), RECEPTACLE, CONNECTOR, EUROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U5107), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, ROTATING COUPLING NUT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 1 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY... | |
| (U5111), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, ROTATING COUPLING NUT, STANDARD KEYWAY, NICKEL PLATED BRASS COUPLING, 4 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY... | |
| (U5112), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U5119-2), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U5198), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U5201-0), RECEPTACLE, EUROFAST, SINGLE ENDED, FEMALE, 4-PIN, 4A, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| (U8090), CONNECTOR, FEMALE, EUROFAST RECEPTACLE, TYPE 1, 4 INDOOR, 12 ENCLOSURE, 11/16IN SIZE, 5WIRE, 0.5M. FREE 2 YEAR RADWELL WARRANTY | |
| (U8090-00), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U8686), NETWORK RECEPTACLE, DEVICENET, CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (U8894-01), RECEPTACLE, M12EUROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U9504-01), RECEPTACLE, 1/2IN.MICROFAST. FREE 2 YEAR RADWELL WARRANTY | |
| (U9504-12), MICROFAST RECEPTACLE,SINGLE-EN DED,3 CONTACTS,4AMP,250V,2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U9504-2), RECEPTACLE, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, GN, RD/BK, RD/WH, 0.5 METER, 1/2-14 NPSM. FREE 2 YEAR RADWELL WARRANTY | |
| (U9506), RECEPTACLE, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, 0.5 METER LENGTH, 1/4-18 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| (U9510), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U9512), RECEPTACLE, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS, RD/WH, RD, GN, RD/YE, RD/BK, 0.5 METER, 1/2-14 NPSM. FREE 2 YEAR RADWELL WARRANTY | |
| (U9516), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 0.5 METER LENGTH, 1/4-18 NPT THREADS, 18 AWG CONDUCTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| (U9517), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| (U9517-1), CONNECTOR, M12 MALE RECEPTACLE, FRONT MOUNT, 4 WIRE, 0.5M, PVC, U9507. FREE 2 YEAR RADWELL WARRANTY | |
| (U9517-11), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 2 METER LENGTH, 1/4-18 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U9517-14), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 3 METER LENGTH, 1-4/18 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| (U9518-0), RECEPTACLE, M12, EUROFAST, FEMALE, 250V, 4 AMP, 4 PINS, 4 CONDUCTORS. FREE 2 YEAR RADWELL WARRANTY | |
| (U9520) U9520 - EUROFAST RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY | |
| (U9522), RECEPTACLE, EUROFAST, CONNECTOR A, M12, NUMBER OF CONDUCTORS, 4, NUMBER OF PINS A, 4, CONNECTOR A, FEMALE RECEPTACLE, MATERIAL COUPLING/HOUSING A, STAINLESS STEEL, MOUNTING THREAD A, 1/4-18 NPT, 250V,... | |
| (U99-10321), CORDSET, FEMALE RECEPTACLE / CONNECTOR, THREADED COUPLING NUT, 8-WIRE TYPE, MOUNTING WITH ROTATING COUPLING NUT, 8X24AWG CONDUCTORS. FREE 2 YEAR RADWELL WARRANTY | |
| (U99-10413), EUROFAST RECEPTACLE, RECEPTACLE CONNECTOR, 6-PIN M12 MALE CONNECTOR, 1/2-14 NPSM THREAD, 6 X BARE END FLYING LEADS, 24 AWG WIRES, PVC JACKET, NICKEL PLATED BRASS HOUSING, 60 VAC, 75... | |
| (U99-17437), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, FRONT LOCKNUT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 1 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (UX06295), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| .050 X .050 C.L. FEMALE IDC ASSEMBLY, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 0.75" CARBON STEEL FTG. FREE 2 YEAR RADWELL WARRANTY | |
| 14 POSITION INTERFACE MODULEM TERMINAL BLOCKS, SCREW CONNECTION TO RECTANGULAR, MALE, 12-24 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| 1851096, PLUG COMPONENT, 7 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| 1881325, PRINTED-CIRCUIT BOARD CONNECTOR, FEMALE PLUG, GREEN, 4AMP, 160V, 2POSITION, PUSH-IN SPRING CONNECTION, TIN CONTACT SURFACE. FREE 2 YEAR RADWELL WARRANTY | |
| 30A, INTERLOCKED RECEPTACLE, 3P4W, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| 5521856, OPTOCOUPLER MODULE, VARIOFACE 4-CHANNEL MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| 58902 - FIELD WIREABLE MALE M8; 3-PIN, NON-SHIELDED, IP67; PLASTIC, STRAIGHT CONNECTOR; FIELD ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| 58909 - FIELD WIREABLE FEMALE M8; 4-PIN,NON-SHIELDED, IP67; PLASTIC, STRAIGHT CONNECTOR; 90 DEGREE ANGLED FIELD ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| 600A AL HI AIC 3 POLE LUG KIT. FREE 2 YEAR RADWELL WARRANTY | |
| 9 PIN F/F GENDER CHANGEOW AV MOD GIGASTATION+. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR AND SENSOR RECEPTACLE, (U-87611), 4 AMP, 250V, FEMALE M12 EUROFAST SERIES RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER 1/4IN NPT TO 1/4IN PVDF HOSE BARB 10/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER 1/4IN NPT TO 5/16IN PVDF HOSE BARB EACH. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER KEYBOARD FEMALE 6PIN PS/2 MALE 5PIN DIN. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER KEYBOARD MINI 5PIN FEMALE 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER PIN, FLEX2CODE, 250 KCMIL PIN SIZE, COPPER MATERIAL, 600 V, 180 DEGREE CONNECTING ANGLE, TIN CONNECTOR FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER ST-ST MM SIMLX FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY | |
| AMPHENOL Components F10A | |
| ANDREW Components F1PSM | |
| BLACK BOX CORP Components FA151A | |
| BNC TEE. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD-TO-BOARD CONNECTOR, ELEVATED, ESQ SERIES, SOLDER, RECEPTACLE, 40, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BUS CONNECTION, 4 AMP, 24 VDC, STRAIGHT SOCKET/STRAIGHT PLUG, TYPE OF MOUNTING: WITH THROUGH-HOLE, IP40, ROHS-COMPLIANT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| BUS CONNECTION, FOR CPV VALVE MFLD, DEVICENET, 2 X M12 PLUG, 5 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 4, GREY, CONNECTOR TYPE A:IDC RECEPTACLE, CONNECTOR TYPE B:IDC RECEPTACLE, NO. OF POSITIONS:40POSITION S, CABLE LENGTH - IMPERIAL:4, CABLE LENGTH - METRIC:102MM, CONNECTOR PITCH:1.27MM,ROHS COMPLIANT:... | |
| CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 5, GREY, CONNECTOR TYPE A:IDC RECEPTACLE, CONNECTOR TYPE B:IDC RECEPTACLE, NO. OF POSITIONS:40POSITION S, CABLE LENGTH - IMPERIAL:5, CABLE LENGTH - METRIC:127MM, CONNECTOR PITCH:1.27MM ROHS... | |
| CABLE CONNECTOR, ONE 12 CONDUCTOR, #16 AWG OR #14 AWG, KNOCKOUT SIZE 2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, TWO 12 CONDUCTOR #16 OR #14 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CAM-LOK, FEMALE PLUG, 600V, 400A, GREEN, NON-VULCANIZED, 2-SET SCREWS, 2/0-4/0, NEMA3R, TPE SLEEVE, BRASS CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CAST DEVICE COVER, FZ/FCL-GF/FST SERIES, 1.750 INCH ROUND RECEPTABLE DIA, SINGLE GAGE, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CAST DEVICE COVER, SNAP-LID, FZ/FCL-GF/FST SERIES, 1.406IN ROUND RECEPTABLE DIAMETER, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CATEGORY 6A UTP FIELD TERMRJ45 PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 12,... | |
| CIRCULAR CONNECTOR, PLUG STRAIGHT, 4PIN, FEMALE, SOLDER CONTACT, PEEK INSULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| CMMX, CONTROLLER ACCESSORIES, PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| COAX CONNECTOR, MALE, CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| COMMSCOPE Components F1TSMC | |
| COMPACT AIRLINE MANUAL FILTER, 1/2", TRANSPARENT BOWL AND GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 15PIN SOLDER SHELL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 7/16INCH FEMALE DIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ACCESSORY, BACKSHELL, ZINC, SIZE 3, SHIELDED, 25WAY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CAN SYSTEM, SERIAL PORT, OUTPUT / INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL N MALE STRAIGHT 1/2INCH HELIAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FOR 1/4INCH FSJ1-50A TYPE N BULKHEAD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING SUB D METAL HOOD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MALE 50PIN GOLD PLATED 1AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MALE STRAIGHT HEAD SIZE-4 M5X0.8 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG 4POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SOCKET, 1.5 A, 9 CONTACTS, FEMALE, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4 JOINT, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 45 POSITION, .5MM PITCH, RIGHT ANGLE, 500MA, SMD/SMT, LOCKING, FOR LFAT FLEX. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 820PF, PRODUCT RANGE FCE17 FILTERED D SUB CONNECTORS, D SUB SHELL SIZE DB, GENDER RECEPTACLE, TOTAL 25 CONTACTS, CAPACITANCE 820PF, CONNECTOR BODY MATERIAL... | |
| CONNECTOR, FEMALE, SCREW TERMINAL CONTACT CARRIERS, 16 AMP, 600 VOLTS, 10 PORTS PLUS GROUND, 20-14 AWG (.5-2.5MM SQUARED). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC FPC, 40 POS, .50MM PTICH, R/A SMD, TOP CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC/FPC, 30 POS, 1 ROW, 1MM, VERTICAL SMD, 1 SIDED CONTACTS, SLIDE LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC/FPC, 34 POS, 1 ROW, .5MM, SMD VERTICAL, SLIDE LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC/FPC, R/A SURFACE MOUNT, 60 POS, 1 ROW, .5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC/FPC, RECEPTACLE, 45POS, 1ROW, PITCH SPACING:0.5MM, NO. OF CONTACTS:45CONTACTS, GENDER:RECEPTACLE, PRODUCT RANGE:FH12 SERIES, CONTACT TERMINATION TYPE:SURFACE MOUNT, CONTACT POSITION:BOTTOM, NO. OF ROWS:1 ROW ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CONNECTOR, FH12 SERIES, TOP CONTACT TYPE, 20 POSITION, 0.5 MM PITCH, RIGHT ANGLE ORIENTATION, SURFACE-HORIZONTAL MOUNT, GOLD PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FIELD WIREABLE, MALE M12, 4 PIN, NON-SHIELDED, IP67, PLASTIC, STRAIGHT, 58910. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HELIAX SERIES, 707 V, 10 KW, 0-12000 MHZ, 50 OHM CONNECTOR IMPENDENCE, 0.870 INCH DIA, N FEMALE INTERFACE, STRAIGHT BODY STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HELIAX, WIRELESS, RADIATING, MALE, 7/16INCH DIN MOUNT, FOR 1/2IN FSJ4-50B CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HOUSING, 15POS, 1.25MM PITCH, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MULTIMODE OM2-62.5; ST/ST; FIBER COUNT: 6. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MULTIMODE, 50/125 & 62.5/125, BUFFERED, WHITE BOOT, BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PLUG COMPONENT, 160 VOLT RATING, 4 AMP, 7 POSITION, 2.5 MM PITCH, PUSH-IN SPRING CONNECTION, (1881370). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SINGLE LEVEL, 12 POSITION, 2.5 MM PITCH, PUSH-IN SPRING CONNECTION, 4 AMP NOMINAL CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, TYPE SP MIDGET, CIRCULAR, EVLOK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLS - FB FASTBUS DEVICES, LUG 6-2/0AWG FOR 1 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| COPPER TERMINALS, (PRICE/ PK OF 600), RED ,18AWG, 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| COPPER TERMINALS, (PRICE/ PK OF 600), WHITE, 22AWG, 6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, DOUBLE ENDED, 4 A, 250 V, 5 CONTACT, REAR MOUNT, FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB PLASTIC HOOD ,POLES 9,D-SUB BACKSHELL, 9C SIDE OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| DEMATIC , F003800150AD, SLUG DISCONNECT ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICE BOX COVER, 2.156 INCH ROUND RECEPTACLE, WITH GASKET, FZ/FCL-GF/FST SERIES FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,CONNECTORS, CABLE CLAMP, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (100045818), EUROFAST RECEPTACLE CABLE CORDSET, 250 V, 4 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAP, FOR CONNECTOR, SCREW AND PLATE CLAMPING SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR / CENTRAL OFFICE, MAROSP_CABLE, R399, STUBLESS CONNECTOR, WIRE-WRAP VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, 15 MALE PINS, 12 MALE PINS, 6 IN CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR FLEXIBAR, 630AMP, 1000V, COPPER, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, 24 PIN, FEMALE, BLACK PLASTIC, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, DB15 FEMALE, TRANSCEIVER, SINGLE-PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG, ELECTRICAL, FRICTION AND SNAP LOCK, CABLE CLAMP WITH TELESCOPING BUSHING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 5 PIN, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, BLACK, 1 / 2 NPT, LT CONN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, CARD EDGE, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, CAT 5E, T568A, GRAY, DUST COVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, FEMALE INSERT, 24POLE, SCREW, 18-24AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK , SCREW TERMINAL, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SCREW TERMINAL, 3 POLE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D-SUB MIXED LAYOUT STECKER, ROHS: COMPLIANT, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIN PLUG, INLINE MALE, BLACK PLASTIC, METAL PLUG, 8 PIN, 270 DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEMALE QUICK DISCONNECT TERMINAL, SCOTCHLOK SERIES, 0.145 INCH , STRAIGHT ANGLE, 22-18 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, FITTING, PVC LIQUID TIGHT FITTING, 1/2 IN, NON METALLIC FLEX CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FRONT ADAPTER, 2296427. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FRONT ADAPTER, 32 CHANNEL, OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FRONT ADAPTER, VARIOFACE FRONT ADAPTER, FOR ALLEN-BRADLEY PLC 5, 32 CHANNELS, INPUT, (2289816). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYBRID ICS, ZIP-12P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O TERMINAL BLOCKS (QTY. 4).. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, VARIOFACE, W/SCREW CONNECTION, HIGH DENSITY D-SUBMINIATURE FEMALE CONNECTOR, REPLACED BY (2322427) VIP-3/SC/HD44SUB/F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG, POST CONNECTOR, 2 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MALE STRAIGHT PLUG CRIMP CONNECTOR, FOR LMR-200. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULAR CONNECTOR, RJ-11, 4-WIRE, FOR STRANDED WIRE, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG IN TERMINAL BLOCK, RED, 5 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG INSULATOR, EZ1016 SERIES, 600 VAC/VDC, 190 AMP, FEMALE, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, FIELDBUS, 9-PIN MALE SUB-D, (18529). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER ENTRY MODULE, DUAL CONFIGURATION, 6AMP, DPST, 250VAC, SNAP-IN MOUNT, METRIC FUSE HOLDER, 6EL1SCM PLUS JUMPERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER LINE FILTER 3AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PUSH-PULL GLOVEBOX CONNECTOR, STAINLESS STEEL, INSULATED, MULTIPIN SIGNAL & POWER, IP55-IP68. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 3 POLE, LOCKING, 1/2IN-14 THREAD, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, PANEL FEED-THROUGH, M12 EUROFAST CONNECTOR, FEMALE TO MALE, 5-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, STRAIGHT, 932 SERIES, NICKEL-PLATED, CRIMP, WITH OUTSIDE THREAD M33 X 1 , ANTI-VIBRATION O-RING, 36X36MM, FLANGE MOUNT, AXIAL O-RING SEAL, 18 PIN. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, RF CONNECTOR,FAKRA CONNECTOR JACK, FEMALE SOCKET 50OHM FREE HANGING (IN-LINE), RIGHT ANGLE SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHIELD MOUNTING WIRE CLAMP, 15-28 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL ANCHOR BLOCK, CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFER MODULE, VARIOFACE INTERFACE, FLAT RIBBON CABLE CONNECTOR, 10 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIM RING, SEMI-FLUSH MOUNTING, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIOFACE MODULE, SCREW CONNECTION, D-SUBMINIATURE MALE CONNECTOR, FOR MOUNTING ON NS 35/7.5 OR NS, 50 POS, 2283647. FREE 2 YEAR RADWELL WARRANTY | |
| E-Z1016 M P DSS 2/0 TO 4/0 WH KIT, MATERIAL NUMBER EZ10168367K. FREE 2 YEAR RADWELL WARRANTY | |
| END TERMINAL BLOCK GREY. FREE 2 YEAR RADWELL WARRANTY | |
| EUROFAST RECEPTACLE, 12 CONDUCTORS, THREADED, STANDARD KEYWAY, FRONT MOUNT, 24 AWG, (U-16985). FREE 2 YEAR RADWELL WARRANTY | |
| EUROFAST RECEPTACLE, 5 WIRE, 4 AMP, 250 VAC, PANEL MOUNT, NICKEL-PLATED BRASS HOUSING, 5X 22 AWG, (U-05101). FREE 2 YEAR RADWELL WARRANTY | |
| EUROFAST RECEPTACLE, 8 CONDUCTORS, FEMALE, THREADED CONNECTION, FRONT MOUNT, 24 AWG, NICKEL-PLATED BRASS HOUSING, STANDARD KEYWAY, (U-05102). FREE 2 YEAR RADWELL WARRANTY | |
| EWON Components FAC90201_0000 | |
| EXHAUST FLOW CONTROL VALVE, MINI RIGHT ANGLE W/ KNOB, 1/4 INCH NPT, 1/4 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| FACEPLATE SINGLE GANG 1PORT IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| FACEPLATE SINGLE GANG 1PORT OFFICE WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| FB LUG KIT 14-10 CU/AL (15-20A). FREE 2 YEAR RADWELL WARRANTY | |
| FCT ELECTRONICS , FKC1AE, CONNECTOR, D-SUB HOOD. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE CRIMP TERMINAL INSERT. FOR USE WITH SERIES D, 25 CONTACTS WITH GROUND.. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE DISCONNECT TERMINALS, (PRICE/EACH), STANDARD, CRIMP TERMINATION, BUTTED SEAM, 10-12 AWG, NON-MATING END INSULATED, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE INSERT, B SERIES, SCREW TERMINAL, 6-PIN, WITH GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE SCREW TERMINAL INSERT, 24 CONTACTS, FOR USE WITH B SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE SCREW TERMINAL INSERT, USE WITH C SERIES, 6 CONTACTS WITH GROUND, FS SERIES, RATING 600VAC/35AMP, 20-10 AWG, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE SCREW TERMINAL INSERT. FOR USE WITH A SERIES, 16 CONTACTS WITH GROUND.. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE SCREW TERMINAL INSERT. FOR USE WITH A SERIES, 32 CONTACTS WITH GROUND.. FREE 2 YEAR RADWELL WARRANTY | |
| FFC & FPC CONNECTOR, FFC, 30POS, .5MM. FREE 2 YEAR RADWELL WARRANTY | |
| FFC & FPC CONNECTORS, FIP TYPE, 40 POSITION, SMD, 0.5 MM PITCH, GOLD CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| FFC / FPC BOARD CONNECTOR, .5 MM, 40 CONTACTS, RECEPTACLE, FH12 SERIES, SURFACE MOUNT, BOTTOM CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| FFC / FPC BOARD CONNECTOR, 0.5 MM, 30 CONTACTS, RECEPTACLE, FH12 SERIES, SURFACE MOUNT, BOTTOM. FREE 2 YEAR RADWELL WARRANTY | |
| FFC / FPC BOARD CONNECTOR, 0.5 MM, 30 CONTACTS, RECEPTACLE, FH12 SERIES, SURFACE MOUNT, TOP. FREE 2 YEAR RADWELL WARRANTY | |
| FFC CONNECTOR, 40 PIN, .5MM PITCH, R/A SURFACE MOUNT, BOTTOM CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| FFC CONNECTOR, 40 POS, .5MM PITCH, R/A SURFACE MOUNT, BOTTOM CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| FFC JUMPER, 1MM PITCH, 152.40MM LENGTH, 4MM EXPOSED ENDS, ONE TAB UP-ONE TAB DOWN. FREE 2 YEAR RADWELL WARRANTY | |
| FFC, FPC CONNECTOR, 30 POSITION CONTACTS, TOP CONTACTS, 1.00MM, SURFACE MOUNT, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| FFC/FPC CONNECTOR, 30 POSITION, CONNECTOR CONTACTS BOTTOM, .50MM, SURFACE MOUNT, RIGHT ANGLE, FLIP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| FFC/FPC CONNECTOR, RECEPTACLE 26 POSITION 1ROW, PITCH SPACING:0.5MM, NO. OF CONTACTS:26CONTACTS, GENDER:RECEPTACLE, PRODUCT RANGE:FH12 SERIES, CONTACT TERMINATION TYPE:SOLDER, CONTACT POSITION:BOTTOM, NO. OF ROWS:1 ROW ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| FFC/FPC CONNECTOR, RECEPTACLE 40 POSITION 1ROW, PITCH SPACING:0.5MM, NO. OF CONTACTS:40CONTACTS, GENDER:RECEPTACLE, PRODUCT RANGE:FH12 SERIES, CONTACT TERMINATION TYPE:SURFACE MOUNT, CONTACT POSITION:BOTTOM, NO. OF ROWS:1 ROW ROHS COMPLIANT: YES. FREE 2... | |
| FFC/FPC CONNECTOR, RECEPTACLE 50 POSITION 1ROW; PITCH SPACING:0.5MM; NO. OF CONTACTS:50CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:FH12 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW ROHS COMPLIANT: YES. FREE 2... | |
| FIBER OPTIC CONNECTOR, 1.6 MM, 2.0 MM, OUTER DIAMETER 0.08 IN, MAX OPERATING TEMP 60C, MAX OPERATING TEMP 140F. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC CONNECTOR, MULTIMODE, PRE-POLISHED, LC DUPLEX OPTICAM STYLE OM2 CONNECTOR, 50/125UM. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC CONNECTOR, PROCLICK LC, OM3/OM4, 10GHZ,12 PACK, PERFORMANCE: 0.75DB MAX, 0.1DB CHANGE, OPTICAL - MULTIMODE RETURN LOSS - 35DB TYP, 22DB MINIMUM, OPTICAL - SINGLEMODE RETURN LOSS - 55DB... | |
| FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE, CONVERT FROM FIBER OPTIC CONNECTOR:LC DUPLEX, CONVERT TO FIBER OPTIC CONNECTOR:LC DUPLEX, CONVERT FROM GENDER:JACK, CONVERT TO GENDER:JACK, ADAPTER BODY STYLE:STRAIGHT ADAPTER, ROHS... | |
| FIELD CONNECTOR, M12 MALE, 4 POLE, 4-8 MM CABLE, SCREW TERMINAL, PA6 + GLASS FIBER, AU PLATED CUZN, NBR O-RING, COUPLING NUT GD-Z-NI PLATED, 250 V, 4 AMP, IP67, -30... | |
| FIELDBUS PLUG, 9-PIN, FEMALE INPUT, 5-10 MM PERMISSIBLE CABLE DIAMETER, 2X 5 SPRING LOADED TERMINALS, PA-REINFORCED, IP65/67, CONFORMS TO ROHS, (532219). FREE 2 YEAR RADWELL WARRANTY | |
| FITTING ELBOW SPLIT FLANGE STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING, FEMALE ADAPTER, 1INCH, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED BRIDGE, SILVER, 3 POSITION, CU MATERIAL, 3001556. FREE 2 YEAR RADWELL WARRANTY | |
| FL2000 FIBER OPTIC ADAPTER PACK, 6 MULTIMODE SC/UPC SIMPLEX ADAPTERS. FREE 2 YEAR RADWELL WARRANTY | |
| FLEX2CODE COPPER PIN, 313 FLEX ULT. FREE 2 YEAR RADWELL WARRANTY | |
| FLEXIBAR ADVANCED, 10 LAYERS, 1,250 AMPS, COPPER AND THERMOPLASTIC ELASTOMER, 1000/1500 MAX WORKING VOLTAGE, 6.56' LONG. FREE 2 YEAR RADWELL WARRANTY | |
| FLEXIBAR ADVANCED, COPPER AND THERMOPLASTIC ELASTOMER, 6000 V MAX WORKING VOLTAGE, 6.56', 400 AMP, 6 LAYERS. FREE 2 YEAR RADWELL WARRANTY | |
| FPC CONNECTOR, 14 POSITION, .5MM PITCH, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT ADAPTER, 50 VAC, 60 VDC, PLUG CONNECTOR, SCREW CONNECTION, 0.14MM / 1.5MM, (2302735). FREE 2 YEAR RADWELL WARRANTY | |
| FRONT ADAPTER, VARIOFACE, 50 CONTACTS, 8 AMP, 25 VAC, 60 VDC, 2.54 MM PITCH, -20 TO +50 DEGREES C, IP00, (2294445). FREE 2 YEAR RADWELL WARRANTY | |
| FUSION SPLICE LC CONNECTOR, FOR 250/900UM FIBER, 50UM MULTIMODE, OM3/OM4/OM5. FREE 2 YEAR RADWELL WARRANTY | |
| GEL PLUG, FAK SERIES, FOSC, FOR USE WITH FOSC-450 FIBER CLOSURES. FREE 2 YEAR RADWELL WARRANTY | |
| GENDER CHANGER DB09F-F CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| GENDER CHANGER DB15HD MALE/DB15HD MALE. FREE 2 YEAR RADWELL WARRANTY | |
| GENDER CHANGER, DB15, FEMALE TO FEMALE, EMI/RFI SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| GIGATRUE2 CAT6 JACKKEYSTONE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| GIGATRUE2 CAT6 JACKKEYSTONE, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| GRPB FLUOR LTG PARTS, MATERIAL NUMBER 781751. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:10CONTACTS; GENDER:HEADER; PRODUCT RANGE:EW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT:... | |
| HEADER, 30 POSITION, 2.54MM, GOLD, THROUGH HOLE, 26.162MM OVERALL PIN HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, 40POS, FEMALE, 2 ROWS, PITCH SPACING:2.54MM, THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, STACKER, 1 ROW, 25POS, 2.54 MM, GOLD, THROUGH HOLE, OVERALL HEIGHT 33.782 MM, MATING POST 8.382 MM, STACKED HEIGHT 17.018 MM. FREE 2 YEAR RADWELL WARRANTY | |
| HEADERS RECEPTACLE, FLEXYZ FLEXIBLE-HEIGHT SOCKET STRIP, 2 ROW, 14 PIN, 2.00 MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY CONNECTOR, 10+PE SIGNAL, WIRE PROTECTION, POS-E-KON A SERIES, INSERT, 10 CONTACTS, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| ILSCO, FE-700L2, FE700L2,, COMPRESSION LUG. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE, 1 AMP, 20 POSITION, 25 VAC, 60 VDC, FLAT-RIBBON CABLE CONNECTOR, 8 MM STRIPPING LENGTH, 24-12 AWG, M3, SCREW TERMINALS, DIN RAIL MOUNT, -20 TO +70 DEGREE C,... | |
| INTERFACE MODULE, 1AMP AMX CURRENT, 25VAC/60VDC OPERATING VOLTAGE, M3 SCREW THREAD, 34 POSITION, 2281063. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE, VARIOFACE, PASSIVE MODULE, FRONT ADAPTER, 32 CHANNEL, 25 VAC, 60 VDC, DIN RAIL MOUNT, (2284578). FREE 2 YEAR RADWELL WARRANTY | |
| LBP COAX(50) C-COL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LENZE Components EWZ0046 | |
| LOAD CENTER, LUG 12-2AWG, FOR 2 BAR, QTY: 3 PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, SINGLE, 25-60A. FREE 2 YEAR RADWELL WARRANTY | |
| MAIN AIR LINE FILTER, TRANSPARENT BOWL, WITH GUARD, 150 PSI, 1/4 INCH NPT, FEMALE, 5 MICRON, AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| MALE INTERIOR PLUG ASSEMBLY, 20AMPS, 2 POLE 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL DRAIN, METAL BOWL WITH SIGHT GLASS, 3/8" STD, 200 PSIG (13.8 BAR) MAX, 32°F TO 150°F (0°C TO 65.5°C), FLOW: 117.8 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET PLUG ASSEMBLY, 2 WIRE 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| MIDGET SURFACE TYPE REVERSE SERVICE RECEOTACLE WITH FLAP COVER, 4 AND 5 POLE, 2 GANG. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIMODE FIBER OPTIC CONNECTOR, CAM STYLE, PRE-POLISHED, DUPLEX, 900 UM BUFFER. FREE 2 YEAR RADWELL WARRANTY | |
| PANDUIT ,FJJGS9CBU ,FJ JACK MODULE, SINGLEMODE, FOR 3MM JACKET. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL-MOUNT BULKHEAD CONNECTOR, 6-PIN, M12 EUROFAST FEMALE RECEPTACLE, 19 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL-MOUNT EUROFAST RECEPTACLE, NUMBER OF CIRCUITS: 4 WIRES, CURRENT: 4 AMP, VOLTAGE: 250 VOLT AC, CONNECTION TYPE: 4-PIN M12 EUROFAST FEMALE RECEPTACLE (M20 PANEL-MOUNTING THREAD), LENGTH: 1M/3FT. FREE 2 YEAR... | |
| PATCH PANEL CONNECTOR, 1 CHANNEL, 2X RJ45 JACKS, 10/100/1000 MBPS, DIN RAIL MOUNTING, -25 TO+85 DEGREE C, IP20, (2901646). FREE 2 YEAR RADWELL WARRANTY | |
| PATCH PANEL, NARROW OVERALL WIDTH, EXTENDED TEMPERATURE RANGE, TWO RJ45 JACKS, 1:1 ASSIGNMENT, ALL-AROUND SHIELD, CAT5, 10/100 MBPS, DIN RAIL ADAPTER, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, 2.5 MM SQUARED CROSS SECTION, NOMINAL CURRENT: 12 AMPS, TIN CONTACT SURFACE, SOCKET CONNECTION, NUMBER OF POTENTIALS: 10, ROWS: 1, 10 POSITIONS, 5.08 MM PITCH, LOCKING CLIP, SCREW... | |
| PCB CONNECTOR, 2.5 MM2 NOMINAL CROSS SECTION, 12 AMP NOMINAL, 320 V, TIN CONTACT SURFACE, 5 POSITION, 1 ROW, 1777837. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, FEMALE CONNECTOR, SINGLE ROW, 3 POTENTIALS, 3 POSITIONS, RATED 320 VOLTS, 12 AMPS, SCREW TERMINALS, TIN CONTACTS, 2.5 MM 2 CROSS SECTION, GREEN, (1777811). FREE 2 YEAR RADWELL... | |
| PCB CONNECTOR, GREEN, 12 A, 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, POTENTIALS: 10, ROWS: 1, POSITIONS: 10, CONNECTIONS: 10, CONNECTION METHOD: PUSH-IN SPRING CONNECTION, CONDUCTOR/PCB CONNECTION. | |
| PCB CONNECTOR, GREEN, 12 AMP NOMINAL CURRENT, FEMALE CONNECTOR, SINGLE ROW, 8 CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS:... | |
| PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A, 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 12, NUMBER OF ROWS:... | |
| PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A, 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS:... | |
| PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM SQUARED, NOMINAL CURRENT: 12 A, 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 1,... | |
| PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 12,... | |
| PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE: 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 5, NUMBER... | |
| PCB CONNECTOR, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, NUMBER OF POSITIONS: 3, PITCH: 5.08 MM, CONNECTION METHOD: PUSH-IN SPRING CONNECTION, COLOR: GREEN, CONTACT SURFACE: TIN. FREE 2... | |
| PCB CONNECTOR, NOMINAL CURRENT: 12 AMPS, 320 VOLTS, TIN CONTACT SURFACE, 6 POTENTIALS, 1 ROW, SCREW CONNECTION, L SLOTTED, LOCKING CLIP, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 10 POSITION, 1 ROW, 5MM PITCH, PUSH-IN SPRING CONNECTION, 12A, 320V, GREEN, (1910432). FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 11 POSITION, 1 ROW, 5MM PITCH, PUSH-IN SPRING CONNECTION, LOCKING CLIP, 20V, 12A, GREEN, (1910445). FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 13 POSITION, 1 ROW, 5MM PITCH, PUSH-IN SPRING CONNECTION, LOCKING CLIP, 12A, 320V, GREEN, (1910461). FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 14 POSITION, 1 ROW, 5MM PITCH, PUSH-IN SPRING CONNECTION, LOCKING CLIP, 12A, 320V, GREEN, (1910474). FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 2 POSITION, 1 ROW, 5.08MM PITCH, PUSH-IN SPRING CONNECTION, LOCKING CLIP, COMBICON, 12A, 320V, GREEN, (1873058). FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 4 POSITION, 1 ROW, 3.81MM PITCH, FRONT SCREW CONNECTION, COMBICON, SCREW LOCKING, SCREW FLANGE, 8A, 160V, GREEN, (1850877). FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, TIN CONTACT SURFACE, MALE, 6 POSITION, 1 ROW, 5.08MM PITCH, SPRING-CAGE CONNECTION, COMBICON, SCREW MOUNTING, SCREW FLANGE, 16A, 320V, GREEN, (1942743). FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT Components FBS 2-6 | |
| PHOENIX CONTACT Components FK-MC 0,5/ 2-ST-2,5 | |
| PHOENIX CONTACT Components FKC 2,5/ 6-ST-5,08 | |
| PHOENIX CONTACT Components FKC 2,5/ 8-ST-5,08 | |
| PIN ADAPTER, WITH COVER, FLEX2CODE, COPPER, CRIMP LOCATION, 600 V, 2-3/8 INCH OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG ASSEMBLY, WP, 30 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG ASSEMBLY, XS2G, FOR 3MM CABLE DIAMETER, STRAIGHT CONNECTION, SOLDERING MODEL, DC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG COMPONENT 4AMP 160VAC 10POS 2.5MM PITCH GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG COMPONENT, 160 V, TIN CONTACT SURFACE, FEMALE CONNECTOR, 8 CONNECTIONS, 1952322. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG COMPONENT, FEMALE, GREEN, 6 POSITION, 1 ROW, 5.08MM PITCH, 12A, 2.5 MM^2 CROSS SECTION, 320V, (1910393). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, SERIES EZ, N-MALE STRAIGHT CONNECTION, NO BRAID TRIM, HEX/KNURL COUPLING, 6GHZ MAX FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG SOCKET, 4 PIN, FEMALE, 60 VAC/VDC, 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG TWIST FOR RG-58. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, -40 - 70 C, 5 - 8 MM, CAT 5, NICKEL AND GOLD PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, FBS SERIES, 6.5-9.5 MM PERMISSIBLE CABLE DIAMETER, -40 TO 70 DEGREE C, DIE-CAST ZINC, NICKEL-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, FEMALE, 9-PIN, (533783). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG-IN BRIDGE, PITCH: 5.2 MM, COLOR: BLUE, 5 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC BASE CONNECTOR, 1/8INCH NPT, 500PSI, NO SEAL SET INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC BASE CONNECTOR, 1/8INCH NPT, FEMALE, 500PSI, CONNECTS TO 0.340 INCH - 0.420 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONNECTOR, AUTOMATED, W/2 SEALS, 0.945 - 1.204 INCH SEALING RANGE, 1/2 NPT FEMALE, 500 PSI OPERATING PRESSURE, 60-600 PSI PILOT PRESSURE, ALUMINUM & STAINLESS STEEL HOUSING, NEOPRENE SEAL. FREE... | |
| PNEUMATIC CONNECTOR, WITH MAIN SEAL SET, CONNECTS TO 0.787INCH - 0.866 INCH, 1/2NPT FEMALE, 500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| POLARIS CONNECTORS, FLEXIBLE SLEEVE .236 ID, 100 PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| POS-E-KON Components FS106C | |
| POS-E-KON Electrical Products FS116B | |
| POWER CONNECTOR CABLE, GW SYSTEM, 4 BRANCHES, VALVE & INPUT UNIT MANIFOLDS CAN BE CONNECTED AROUND THE GW UNIT, COMPATIBLE WITH 64-DIGITAL-OUTPUTS & 64-DIGITAL-INPUTS, INPUT UNIT MANIFOLD: IP65, VALVE MANIFOLD... | |
| POWER CONNECTOR, 9-PIN FEMALE, FOR EWON FLEXY/COSY UNITS, GREEN, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY | |
| PRINTED-CIRCUIT BOARD CONNECTOR, 8 AMP NOMINAL CURRENT, 160 VAC RATED VOLTAGE, 2 POSITION, TIN CONTACT SURFACE, (1748354). FREE 2 YEAR RADWELL WARRANTY | |
| PRINTED-CIRCUIT BOARD CONNECTOR, PCB CONNECTOR, NOMINAL CURRENT 12 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 2.5 MM, NUMBER OF POSITIONS, (1777280). FREE 2 YEAR RADWELL WARRANTY | |
| RCPT INT 4W5P WITH BRASS SL. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE BULKHEAD CONNECTOR, M12EUROFAST, 19 INCHES, 250VAC RATED VOLTAGE, 4A RATED CURRENT, (U-24090). FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE CONNECTOR, 4-WIRE, FEMALE, 4 CONDUCTORS, 1 METER LENGTH, M12 THREADED CONNECTION, STANDARD KEYWAY, FRONT MOUNT HOUSING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 16A, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 2 METER CABLE LENGTH, PANEL MOUNT, 5 PIN M12 EUROFAST FEMALE RECEPTACLE, BARE END FLYING LEADS, NICKEL PLATED BRASS HOUSING, 250 VAC, 4 AMP. FREE 2 YEAR RADWELL WARRANTY... | |
| RECEPTACLE, 4 POLE, MALE STRAIGHT, 1FT, 22AWG, 4A, .25-NPT, FRONT MOUNT, NICKEL BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 5 WIRE, 22 AWG, 3M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, EUROFAST, 1.5 METER LENGTH, ACTUATOR AND SENSOR, SINGLE-ENDED, FEMALE, A-CODE, 4 AMP, 4 WIRE, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, EXPLOSION PROOF, FOR LIGHT FIXTURE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, F, 20A, 2P/3W, 6H, 250V, BLUE, IP44, 15DEG, PANEL M., CUL. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FEED-THRU, M12 EUROFAST, FEMALE TO MALE, 4-CONDUCTOR, 150 V, 4 AMPS, 4-PIN, U1135-1. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 0.5 METER LENGTH, 1/4-18 INCH NPT THREADS, ROHS COMPLIANT, U9505-0. FREE 2 YEAR RADWELL WARRANTY... | |
| RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 2 METER LENGTH, PG 9 THREADS, (U9518-02). FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 0.5 METER LENGTH, 1/4-18 NPT THREADS, U9507. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, THREE PLUG OUTLET, 15 AMP COMBINED, 125 VAC, DIN RAIL MOUNT, FOR LAPTOP COMPUTERS AND TEST EQUIPMENT. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR CONNECTOR, 40 POSITION, SOCKET FEMALE, IDC, GOLD, 2.54 MM, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY | |
| SC CONNECTOR, 6.25-UM MM, FOR 250-OR-900-UM CABLE, BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| SC FIBER CONNECTOR W/DUSTCAP BOOT CRIMP INSERT EAC. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW TERMINAL INSERT, FEMALE, FOR A SERIES, 3 OR 4 CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL TRANSMISSION SYSTEM, Y-SPLITTER FOR IO LINK, PORT CLASS B, 40 LB, 645 FAMILY CODE. FREE 2 YEAR RADWELL WARRANTY | |
| SICK Electrical Products FLN-EMSS0000105 | |
| SOCKET RECEPTACLE, 600 VOLTS, 300 WATTS, MAX TORQUE 10 INCHES/POUND, CU WIRE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:2.54MM, NO. OF ROWS: 2, NO. OF CONTACTS:64CONTACTS, CONNECTOR MOUNTING:THROUGH HOLE MOUNT, PRODUCT RANGE:ESQ SERIES ROHS COMPLIANT: YES. FREE... | |
| SOLDER SHELL DB37F FEMALE 36PIN SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| STA KON Components F2047 | |
| STA KON Components F4-14 | |
| STA KON Electrical Products F250TA | |
| STANDARD AIRLINE FILTER, MAX OPERATING PRESSURE: 150 PSIG, PORT: 3/8 NPT, MAX OPERATING PRESSURE METRIC: 10.3 BAR, FLOW: 117.8 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT CONNECTOR KYNAR 5/8INCH ID. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT PLUG, RS232 PROTOCOL, 1X9 SPRING-LOADED TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EFECTOR RSTGH050MSS00.3-05 (F89165), RECEPTACLE, 5 POLE, M12, MALE, RECEPTACLE, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| TERM BLOCK PLUG, 17 POSITION, 1 LEVEL, 5.00MM PITCH, 12A, 250V, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK INTERFACE MODULE, FRONT ADAPTER, VARIOFACE, SCREW CONNECTION TO RIBBON CABLE, 50 POSITION, DIN RAIL MOUNT, 135 MM WIDTH, 60 V AC/DC MAX, 1 AMP MAX, (2281089). FREE 2... | |
| TERMINAL BLOCK, [PRICE / EACH], FEMALE CONNECTOR, [PUSH-IN] SPRING CONNECTION, NO. OF POSITIONS: 6, RATED VOLTAGE: 320V, CURRENT RATING: 8A, GAUGE RANGE: 26~16 AWG, PITCH: 3.81 MM. FREE 2 YEAR... | |
| TERMINAL BLOCK, [PRICE / EACH], FEMALE CONNECTOR, [PUSH-IN] SPRING CONNECTION, NO. OF POSITIONS: 7, RATED VOLTAGE: 320V, CURRENT RATING: 8A, GAUGE RANGE: 26~16 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CONTACT, SCREW, POS-E-KON B SERIES, FEMALE, 16 AMPS, 600 VAC, 7 CONTACTS, 6B, WIRE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL INSULATED FEMALE 14-16AWG 50PK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL PCB CONNECTOR, 160/320 V, 8 AMP, 10 POSITION, 1 LEVEL, M2 SCREW THREAD, FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TURCK Components FKV 4.4-1/18.25 | |
| TURCK Electrical Products FK 4.4-0.5/S717 | |
| TURCK Electrical Products FK 4.5-1 | |
| TURCK Electrical Products FK 8-2 | |
| TURCK Electrical Products FK FS 4.4/M12 | |
| TURCK Electrical Products FK FS 4.5/M12 | |
| TURCK Electrical Products FKB 3-0.5/14.5 | |
| TURCK Electrical Products FKB 3-0.5/18.25 | |
| TURCK Electrical Products FKB 3-3/18.25 | |
| TURCK Electrical Products FKFD 57-PCB | |
| TURCK Electrical Products FKM FS 4.5/M12 | |
| TURCK Electrical Products FKV 4.4-0.5 | |
| TURCK Electrical Products FS 12-0.5/14.5/NPT | |
| TURCK Electrical Products FS 4.4-0.05/14.5/NPT | |
| TURCK Electrical Products FS 4.4-0.5/14.5/NPT | |
| TURCK Electrical Products FS 4.4-0.5/18.25 | |
| TURCK Electrical Products FS 57-0.5M/14.5 | |
| TURCK Electrical Products FS 8-2 | |
| TX6A CATEGORY 6A UTP FIELD TERMINABLE RJ. FREE 2 YEAR RADWELL WARRANTY | |
| U-05710, RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5-WIRE, 1 METER LENGTH, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| U-49295, RECEPTACLE,SINGLE ENDED,FEMALE, 1/2IN,MICROFAST,4-CO NTACTS,4AMP,250V,3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| U-78769, RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5-WIRE, 2 METER LENGTH, 1/2-14 NPSM THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| U2-08572, RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5-WIRE, 0.3 METER LENGTH, 1/2-14 NPT THREADS, 18 AWG, GREY LEADS. FREE 2 YEAR RADWELL WARRANTY... | |
| U2-16386, EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| U2-16387, EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| U5114, RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5-WIRE, 0.5 METER LENGTH, 1/2-14 NPSM THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| VARIOFACE FRONT ADAPTER, 2 X 8 CHANNELS CAN BE CONNECTED, (2293459). FREE 2 YEAR RADWELL WARRANTY | |
| VARIOFACE FRONT ADAPTER, FOR SIEMENS SIMATIC® S7-400, 1X 32 CHANNELS CAN BE CONNECTED. FREE 2 YEAR RADWELL WARRANTY | |
| VARIOFACE MODULE, 40 POLE, 32 CHANNEL, 1 AMP, 25 VAC, 60 VDC, 8 MM STRIPPING LENGHT, M3 THREAD,0.2-4 MM CROSS SECTION, 24-12 AWG, SCREW CONNECTION, -20 TO +70 DEGREES C,... | |
| VARIOFACE MODULE, FOR 8 CHANNELS, EACH WITH AN ADDITIONAL TERMINAL BLOCK AND FUSE PER SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| WEATHER PROOF FLIP COVER, 2 GANG, 2-SINGLE RECEPTACLES, VERTICLE MOUNTING, METAL, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| WEATHERHEAD Components FF90202-06S | |
| WIREMOLD Electrical Products FP-CTR |
| << Prev | Next >> |