Hubbell Wiring Device-Kellems inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt HBL5378C

Description
inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt
Description
inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Power Entry, Plug, 20A, part number 70B2146, is designed for applications requiring a reliable power connection. It features a current rating of 20A and a voltage rating of 125V, making it suitable for various electrical setups. The connector is constructed with a nylon (polyamide) body, ensuring durability and resistance to environmental factors. It is RoHS compliant, indicating adherence to environmental standards. The connector is designed for flange mounting, facilitating secure installation in various configurations. This product is part of the Hubbell Wiring Devices range, known for its quality and reliability in power entry solutions.

Datasheet Summary
Powered by GS/AI

The Connector, Power Entry, Plug, 20A, part number 70B2146, is designed for applications requiring a reliable power connection. It features a current rating of 20A and a voltage rating of 125V, making it suitable for various electrical setups. The connector is constructed with a nylon (polyamide) body, ensuring durability and resistance to environmental factors. It is RoHS compliant, indicating adherence to environmental standards. The connector is designed for flange mounting, facilitating secure installation in various configurations. This product is part of the Hubbell Wiring Devices range, known for its quality and reliability in power entry solutions.

Suppliers

Company
Product
Description
Supplier Links
inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt - 70116234 - Allied Electronics, Inc.
Fort Worth, TX, USA
inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt
70116234
inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt 70116234
inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt

inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt

Supplier's Site
Plug/Receptacle - 446109 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446109
Plug/Receptacle 446109
PLUG, STRAIGHT BLADE, MALE INLET, FLANGED, INDUSTRIAL/COMMERCIA L, 20 AMP, 125 VAC, 2-POLE, 3 WIRE GROUNDING, 5-20P, WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

PLUG, STRAIGHT BLADE, MALE INLET, FLANGED, INDUSTRIAL/COMMERCIAL, 20 AMP, 125 VAC, 2-POLE, 3 WIRE GROUNDING, 5-20P, WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 70B2146 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
70B2146
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 70B2146
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116234 446109 70B2146
Product Name inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details