Hubbell Wiring Device-Kellems Plug/Receptacle HBL7101C

Description
RECPETACLE CONNECTOR,LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL FEMALE INSULGRIP BODY, 20 AMP, 250 VAC, 3-POLE, 2-WIRE, NEMA L2-20 R, SCREW TERMINAL, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECPETACLE CONNECTOR,LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL FEMALE INSULGRIP BODY, 20 AMP, 250 VAC, 3-POLE, 2-WIRE, NEMA L2-20 R, SCREW TERMINAL, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21839 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21839
Plug/Receptacle 21839
RECPETACLE CONNECTOR,LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL FEMALE INSULGRIP BODY, 20 AMP, 250 VAC, 3-POLE, 2-WIRE, NEMA L2-20 R, SCREW TERMINAL, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY

RECPETACLE CONNECTOR,LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL FEMALE INSULGRIP BODY, 20 AMP, 250 VAC, 3-POLE, 2-WIRE, NEMA L2-20 R, SCREW TERMINAL, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 93B2348 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
93B2348
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 93B2348
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 21839 93B2348
Product Name Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products