Hubbell Wiring Device-Kellems Dup Rcpt, Ind Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices HBL5352GY

Description
DUP RCPT, IND GRD, 20A 125V, 5-20R, GY
Description
DUP RCPT, IND GRD, 20A 125V, 5-20R, GY

Suppliers

Company
Product
Description
Supplier Links
Dup Rcpt, Ind Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices - 35B714 - Newark, An Avnet Company
Chicago, IL, United States
Dup Rcpt, Ind Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices
35B714
Dup Rcpt, Ind Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices 35B714
DUP RCPT, IND GRD, 20A 125V, 5-20R, GY

DUP RCPT, IND GRD, 20A 125V, 5-20R, GY

Supplier's Site
Plug/Receptacle - 11644957 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644957
Plug/Receptacle 11644957
RECEPTACLE, DUPLEX, STRAIGHT BLADE, 2 POLE, 3 WIRE, 20 AMP, 125V, BROWN. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, STRAIGHT BLADE, 2 POLE, 3 WIRE, 20 AMP, 125V, BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B714 11644957
Product Name Dup Rcpt, Ind Grd, 20A 125V, 5-20R, Gy Hubbell Wiring Devices Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details