Hubbell Wiring Device-Kellems Plug/Receptacle HBL45315

Description
LKG PLUG, V-LOAD, 4P5W, 30A 600V,3 C-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
LKG PLUG, V-LOAD, 4P5W, 30A 600V,3 C-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817735 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817735
Plug/Receptacle 4817735
LKG PLUG, V-LOAD, 4P5W, 30A 600V,3 C-PIN. FREE 2 YEAR RADWELL WARRANTY

LKG PLUG, V-LOAD, 4P5W, 30A 600V,3 C-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices - 94F9736 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices
94F9736
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices 94F9736
ELECTRICAL OUTLET CONNECTOR; Connector Type:Standard Power Entry; Series:Twist-Lock; Current Rating:30A; Connector Color:Black; Connector Body Material:Nylon; Voltage Rating VAC:600V; Connector Type:Power Entry RoHS Compliant: No

ELECTRICAL OUTLET CONNECTOR; Connector Type:Standard Power Entry; Series:Twist-Lock; Current Rating:30A; Connector Color:Black; Connector Body Material:Nylon; Voltage Rating VAC:600V; Connector Type:Power Entry RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4817735 94F9736
Product Name Plug/Receptacle Electrical Outlet Connector; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1033-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details