Hubbell Wiring Device-Kellems Circular Connectors - HBL4100RS2W HBL4100RS2W

Description
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214968-HBL4100RS2W Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214968-HBL4100RS2W Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - HBL4100RS2W - 1214968-HBL4100RS2W - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - HBL4100RS2W
1214968-HBL4100RS2W
Circular Connectors - HBL4100RS2W 1214968-HBL4100RS2W
Manufacturer: Hubbell Wiring Device-Kellems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214968-HBL4100RS2W Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214968-HBL4100RS2W
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Ps, Ins, Recp, 3P4W, 100A 600V, S2 Hubbell Wiring Devices - 14C5301 - Newark, An Avnet Company
Chicago, IL, United States
Ps, Ins, Recp, 3P4W, 100A 600V, S2 Hubbell Wiring Devices
14C5301
Ps, Ins, Recp, 3P4W, 100A 600V, S2 Hubbell Wiring Devices 14C5301
PS, INS, RECP, 3P4W, 100A 600V, S2

PS, INS, RECP, 3P4W, 100A 600V, S2

Supplier's Site
Plug/Receptacle - 67786570 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
67786570
Plug/Receptacle 67786570
RECEPTACLE, 3P, 4W, 100A, 600V, S2, 4-WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 3P, 4W, 100A, 600V, S2, 4-WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1214968-HBL4100RS2W 14C5301 67786570
Product Name Circular Connectors - HBL4100RS2W Ps, Ins, Recp, 3P4W, 100A 600V, S2 Hubbell Wiring Devices Plug/Receptacle
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details