Hubbell Wiring Device-Kellems Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade HBL5269C

Description
CONN, 15A 125V, 5-15R, B/W 78358517325
Request a Quote Datasheet
Description
CONN, 15A 125V, 5-15R, B/W 78358517325
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade - HBL5269C - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade
HBL5269C
Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade HBL5269C
CONN, 15A 125V, 5-15R, B/W 78358517325

CONN, 15A 125V, 5-15R, B/W 78358517325

Buy Now
Power Entry Connector, Receptacle, 15A 125V, Nema 5-15R, 2P3W; Connector Type Hubbell Wiring Devices - 35B701 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 15A 125V, Nema 5-15R, 2P3W; Connector Type Hubbell Wiring Devices
35B701
Power Entry Connector, Receptacle, 15A 125V, Nema 5-15R, 2P3W; Connector Type Hubbell Wiring Devices 35B701
POWER ENTRY CONNECTOR, RECEPTACLE, 15A 125V, NEMA 5-15R, 2P3W; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 15A 125V, NEMA 5-15R, 2P3W; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL5269C

KELLEMS Electrical Products HBL5269C

Supplier's Site
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; Back Wire - 70116455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; Back Wire
70116455
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; Back Wire 70116455
15 A , 125 V , Black , Insulgrip Series Straight Connector Straight blade connector, withstands 2000 V minimum dielectric voltage, certified for current interrupting at full rated current.

15 A , 125 V , Black , Insulgrip Series Straight Connector
Straight blade connector, withstands 2000 V minimum dielectric voltage, certified for current interrupting at full rated current.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL5269C 35B701 70116455
Product Name Electrical Wiring Devices & Co AC Plugs & Recept, Straight Blade Power Entry Connector, Receptacle, 15A 125V, Nema 5-15R, 2P3W; Connector Type Hubbell Wiring Devices Plug/Receptacle Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; Back Wire
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products