Hubbell Wiring Device-Kellems Plug/Receptacle HBL4579VBK

Description
CONNECTOR BODY, FEMALE, BLACK, NYLON, 15 AMP, 250 VAC, SCREW TERMINAL, 2 POLE, 3 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR BODY, FEMALE, BLACK, NYLON, 15 AMP, 250 VAC, SCREW TERMINAL, 2 POLE, 3 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11646165 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11646165
Plug/Receptacle 11646165
CONNECTOR BODY, FEMALE, BLACK, NYLON, 15 AMP, 250 VAC, SCREW TERMINAL, 2 POLE, 3 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR BODY, FEMALE, BLACK, NYLON, 15 AMP, 250 VAC, SCREW TERMINAL, 2 POLE, 3 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 91F2347 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
91F2347
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 91F2347
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11646165 91F2347
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details