Hubbell Wiring Device-Kellems Plug/Receptacle HBL4710

Description
KELLEMS Electrical Products HBL4710
Description
KELLEMS Electrical Products HBL4710

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL4710

KELLEMS Electrical Products HBL4710

Supplier's Site
Plug/Receptacle - 4817776 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817776
Plug/Receptacle 4817776
SELF GROUNDING RECEPTACLE, 125 VAC, 15 AMP, L5-15R NEMA, 2 POLES, 3 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY

SELF GROUNDING RECEPTACLE, 125 VAC, 15 AMP, L5-15R NEMA, 2 POLES, 3 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hbl4710 Twist-Lock 2 Pole, 3 Wire Grounding Single Receptacle, Current-15A, Voltage-125V, Configuration Type-L5-15R, Operating Temp -40 To +70 Degrees C, Ul/csa Listed Rohs Compliant Hubbell Wiring... - 94F9743 - Newark, An Avnet Company
Chicago, IL, United States
Hbl4710 Twist-Lock 2 Pole, 3 Wire Grounding Single Receptacle, Current-15A, Voltage-125V, Configuration Type-L5-15R, Operating Temp -40 To +70 Degrees C, Ul/csa Listed Rohs Compliant Hubbell Wiring...
94F9743
Hbl4710 Twist-Lock 2 Pole, 3 Wire Grounding Single Receptacle, Current-15A, Voltage-125V, Configuration Type-L5-15R, Operating Temp -40 To +70 Degrees C, Ul/csa Listed Rohs Compliant Hubbell Wiring... 94F9743
HBL4710 Twist-Lock 2 Pole, 3 Wire Grounding Single Receptacle, Current-15A, Voltage-125V, Configuration Type-L5-15R, Operating Temp -40 to +70 degrees C, UL/CSA listed RoHS Compliant: Yes

HBL4710 Twist-Lock 2 Pole, 3 Wire Grounding Single Receptacle, Current-15A, Voltage-125V, Configuration Type-L5-15R, Operating Temp -40 to +70 degrees C, UL/CSA listed RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4817776 94F9743
Product Name Plug/Receptacle Plug/Receptacle Hbl4710 Twist-Lock 2 Pole, 3 Wire Grounding Single Receptacle, Current-15A, Voltage-125V, Configuration Type-L5-15R, Operating Temp -40 To +70 Degrees C, Ul/csa Listed Rohs Compliant Hubbell Wiring...
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details