Hubbell Wiring Device-Kellems Twist Lock Receptacle, 2P2W, 20A 250V, Nema L2-20R; Connector Type Hubbell Wiring Devices HBL7210B

Description
TWIST LOCK RECEPTACLE, 2P2W, 20A 250V, NEMA L2-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
TWIST LOCK RECEPTACLE, 2P2W, 20A 250V, NEMA L2-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Lock Receptacle, 2P2W, 20A 250V, Nema L2-20R; Connector Type Hubbell Wiring Devices - 14C5671 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Receptacle, 2P2W, 20A 250V, Nema L2-20R; Connector Type Hubbell Wiring Devices
14C5671
Twist Lock Receptacle, 2P2W, 20A 250V, Nema L2-20R; Connector Type Hubbell Wiring Devices 14C5671
TWIST LOCK RECEPTACLE, 2P2W, 20A 250V, NEMA L2-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

TWIST LOCK RECEPTACLE, 2P2W, 20A 250V, NEMA L2-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11355104 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11355104
Plug/Receptacle 11355104
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FLUSH RECEPTACLE, 20 AMP, 250 VAC, 2-POLE, 2-WIRE NON GROUNDING, L2-20R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FLUSH RECEPTACLE, 20 AMP, 250 VAC, 2-POLE, 2-WIRE NON GROUNDING, L2-20R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 14C5671 11355104
Product Name Twist Lock Receptacle, 2P2W, 20A 250V, Nema L2-20R; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details