Hubbell Wiring Device-Kellems Plug/Receptacle HBL4715

Description
FLANGED RECEPTACLE, 2POLE, 3WIRE GROUNDING, 15AMP, 125V, SS CASING, BROWN PHENOLIC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FLANGED RECEPTACLE, 2POLE, 3WIRE GROUNDING, 15AMP, 125V, SS CASING, BROWN PHENOLIC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817789 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817789
Plug/Receptacle 4817789
FLANGED RECEPTACLE, 2POLE, 3WIRE GROUNDING, 15AMP, 125V, SS CASING, BROWN PHENOLIC. FREE 2 YEAR RADWELL WARRANTY

FLANGED RECEPTACLE, 2POLE, 3WIRE GROUNDING, 15AMP, 125V, SS CASING, BROWN PHENOLIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 32F723 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
32F723
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 32F723
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4817789 32F723
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details