Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices HBL9331

Description
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices - 52F9739 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices
52F9739
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices 52F9739
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 8398777 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
8398777
Plug/Receptacle 8398777
MALE PLUG, STRAIGHT BLADE, 30 AMP, 2 POLE, 250 V, 3 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY

MALE PLUG, STRAIGHT BLADE, 30 AMP, 2 POLE, 250 V, 3 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 52F9739 8398777
Product Name Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Plug socket with cable - SIM-M12-8GD-25-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details