Plug, 2 Pole, 3 Wire, 15 Amps, 125 Volts
PLUG, LOCKING MIDGET TWIST, 15 AMP, 125 VAC, 2 POLE, 3 WIRE GROUNDING, NEMA ML-2P. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Phenolic; Colour:Black RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116123 | 38557 | 32F743 |
| Product Name | Plug, 2 Pole, 3 Wire, 15 Amps, 125 Volts | Plug/Receptacle | Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices |
| Termination | Screw |