Hubbell Wiring Device-Kellems Plug/Receptacle HBL5669C

Description
RECEPTACLE, STRAIGHT BLADE, FEMALE CONNECTOR BODY, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERCIA L GRADE, STRAIGHT, 2-POLE, 3-WIRE, 15 AMP, 250 V, 6-15 R, BLACK AND WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, STRAIGHT BLADE, FEMALE CONNECTOR BODY, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERCIA L GRADE, STRAIGHT, 2-POLE, 3-WIRE, 15 AMP, 250 V, 6-15 R, BLACK AND WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11642294 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642294
Plug/Receptacle 11642294
RECEPTACLE, STRAIGHT BLADE, FEMALE CONNECTOR BODY, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERCIA L GRADE, STRAIGHT, 2-POLE, 3-WIRE, 15 AMP, 250 V, 6-15 R, BLACK AND WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, STRAIGHT BLADE, FEMALE CONNECTOR BODY, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERCIAL GRADE, STRAIGHT, 2-POLE, 3-WIRE, 15 AMP, 250 V, 6-15 R, BLACK AND WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Socket 15A; Connector Type Hubbell Wiring Devices - 94F9751 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Socket 15A; Connector Type Hubbell Wiring Devices
94F9751
Connector, Power Entry, Socket 15A; Connector Type Hubbell Wiring Devices 94F9751
CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 250 V; 2; 3; Black - 70116145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 250 V; 2; 3; Black
70116145
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 250 V; 2; 3; Black 70116145
15 A , 250 V , Black , Insulgrip Series Straight Connector Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Straight blade connector, withstands 2,000 V minimum dielectric voltage, certified for current interrupting at full rated current.

15 A , 250 V , Black , Insulgrip Series Straight Connector
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Straight blade connector, withstands 2,000 V minimum dielectric voltage, certified for current interrupting at full rated current.

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11642294 94F9751 70116145
Product Name Plug/Receptacle Connector, Power Entry, Socket 15A; Connector Type Hubbell Wiring Devices Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 250 V; 2; 3; Black
Gender Female / Jack
Geometry Straight
Current Rating 15.0 amps 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details