Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices HBL9367

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Phenolic RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Phenolic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices - 92F511 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices
92F511
Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices 92F511
CONNECTOR, POWER ENTRY, RECEPTACLE, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Phenolic RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Phenolic RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4809679 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4809679
Plug/Receptacle 4809679
250 VAC 50A NEMA 6-50R INDUSTRIAL GRADE BLACK STRAIGHT BLADE SINGLE RECEPTACLE 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

250 VAC 50A NEMA 6-50R INDUSTRIAL GRADE BLACK STRAIGHT BLADE SINGLE RECEPTACLE 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 92F511 4809679
Product Name Connector, Power Entry, Receptacle, 50A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details