Hubbell Wiring Device-Kellems Plug/Receptacle HBL7464V

Description
CONNECTOR, LOCKING, 15AMP, 120VAC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, LOCKING, 15AMP, 120VAC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 446146 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446146
Plug/Receptacle 446146
CONNECTOR, LOCKING, 15AMP, 120VAC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, LOCKING, 15AMP, 120VAC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, 2 Pole, 2 Wire, Black Nylon,Polarized - 70116106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, 2 Pole, 2 Wire, Black Nylon,Polarized
70116106
Connector, 2 Pole, 2 Wire, Black Nylon,Polarized 70116106
Connector, 2 Pole, 2 Wire, Black Nylon,Polarized

Connector, 2 Pole, 2 Wire, Black Nylon,Polarized

Supplier's Site
Power Entry Connector, Receptacle, 2P2W, 15A 125V, Ml-1R; Connector Type Hubbell Wiring Devices - 93B4479 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 2P2W, 15A 125V, Ml-1R; Connector Type Hubbell Wiring Devices
93B4479
Power Entry Connector, Receptacle, 2P2W, 15A 125V, Ml-1R; Connector Type Hubbell Wiring Devices 93B4479
POWER ENTRY CONNECTOR, RECEPTACLE, 2P2W, 15A 125V, ML-1R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Cable MountRoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 2P2W, 15A 125V, ML-1R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 446146 70116106 93B4479
Product Name Plug/Receptacle Connector, 2 Pole, 2 Wire, Black Nylon,Polarized Power Entry Connector, Receptacle, 2P2W, 15A 125V, Ml-1R; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products