Hubbell Wiring Device-Kellems Plug/Receptacle HBL5352I

Description
KELLEMS Electrical Products HBL5352I
Datasheet
Description
KELLEMS Electrical Products HBL5352I
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL5352I

KELLEMS Electrical Products HBL5352I

Supplier's Site
Receptacle, Mains, Duplex, Hbl, 20A, Ivory; Connector Type Hubbell Wiring Devices - 35B715 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Mains, Duplex, Hbl, 20A, Ivory; Connector Type Hubbell Wiring Devices
35B715
Receptacle, Mains, Duplex, Hbl, 20A, Ivory; Connector Type Hubbell Wiring Devices 35B715
RECEPTACLE, MAINS, DUPLEX, HBL, 20A, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

RECEPTACLE, MAINS, DUPLEX, HBL, 20A, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 35B715
Product Name Plug/Receptacle Receptacle, Mains, Duplex, Hbl, 20A, Ivory; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products