Hubbell Wiring Device-Kellems Plug/Receptacle HBL8300SGIA

Description
DUPLEX RECEPTACLE, TAMP-RES, 20A 125V, 5-20R, IV. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DUPLEX RECEPTACLE, TAMP-RES, 20A 125V, 5-20R, IV. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11647308 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11647308
Plug/Receptacle 11647308
DUPLEX RECEPTACLE, TAMP-RES, 20A 125V, 5-20R, IV. FREE 2 YEAR RADWELL WARRANTY

DUPLEX RECEPTACLE, TAMP-RES, 20A 125V, 5-20R, IV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mains Receptacle, Nema 5-20R, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 88H7589 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Nema 5-20R, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
88H7589
Mains Receptacle, Nema 5-20R, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 88H7589
MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11647308 88H7589
Product Name Plug/Receptacle Mains Receptacle, Nema 5-20R, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details