Hubbell Wiring Device-Kellems Plug/Receptacle HBL7565C

Description
CONNECTOR BODY, 10/15AMP, 125/250VAC, NON NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR BODY, 10/15AMP, 125/250VAC, NON NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11345871 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11345871
Plug/Receptacle 11345871
CONNECTOR BODY, 10/15AMP, 125/250VAC, NON NEMA. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR BODY, 10/15AMP, 125/250VAC, NON NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices - 34F1144 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices
34F1144
Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices 34F1144
CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Socket RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11345871 34F1144
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug - NECC-L2G6-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers