CONNECTOR, POWER ENTRY, PLUG, 15AMP, CONNECTOR TYPE:POWER ENTRY, CONNECTOR COLOUR:YELLOW, CONNECTOR BODY MATERIAL:NYLON. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Valise; Gender:Plug RoHS Compliant: Yes
Valise Plug, 15 A Amperage, 250 V Voltage Rating, Yellow Color, 0.220 in. to 0.660 in. Dia. Cord
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6708012 | 35B765 | 70116101 |
| Product Name | Plug/Receptacle | Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices | Electrical Plug; 15 A; 250 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel |
| Gender | Male / Plug | Male / Plug |