Hubbell Wiring Device-Kellems Plug/Receptacle HBL4716C

Description
FLANGED INLET, PLUG, TWIST LOCK, 2POLE, 3WIRE, 15AMP, 125V, L5-15P, WHITE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FLANGED INLET, PLUG, TWIST LOCK, 2POLE, 3WIRE, 15AMP, 125V, L5-15P, WHITE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21760 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21760
Plug/Receptacle 21760
FLANGED INLET, PLUG, TWIST LOCK, 2POLE, 3WIRE, 15AMP, 125V, L5-15P, WHITE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

FLANGED INLET, PLUG, TWIST LOCK, 2POLE, 3WIRE, 15AMP, 125V, L5-15P, WHITE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Twist Lock Flanged Inlet, 2P3W, 15A 125V, L5-15P; Connector Type Hubbell Wiring Devices - 98F891 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Flanged Inlet, 2P3W, 15A 125V, L5-15P; Connector Type Hubbell Wiring Devices
98F891
Twist Lock Flanged Inlet, 2P3W, 15A 125V, L5-15P; Connector Type Hubbell Wiring Devices 98F891
TWIST LOCK FLANGED INLET, 2P3W, 15A 125V, L5-15P; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; No. of Outlets:1 RoHS Compliant: Yes

TWIST LOCK FLANGED INLET, 2P3W, 15A 125V, L5-15P; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; No. of Outlets:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 21760 98F891
Product Name Plug/Receptacle Twist Lock Flanged Inlet, 2P3W, 15A 125V, L5-15P; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details