Hubbell Wiring Device-Kellems Plug/Receptacle HBL530P9W

Description
PLUG / CONNECTOR, PIN AND SLEEVE, IEC, WATERTIGHT, 4POLE 5WIRE GROUNDING, IP67, 30/32 AMP, 120/208 V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG / CONNECTOR, PIN AND SLEEVE, IEC, WATERTIGHT, 4POLE 5WIRE GROUNDING, IP67, 30/32 AMP, 120/208 V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11644884 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644884
Plug/Receptacle 11644884
PLUG / CONNECTOR, PIN AND SLEEVE, IEC, WATERTIGHT, 4POLE 5WIRE GROUNDING, IP67, 30/32 AMP, 120/208 V. FREE 2 YEAR RADWELL WARRANTY

PLUG / CONNECTOR, PIN AND SLEEVE, IEC, WATERTIGHT, 4POLE 5WIRE GROUNDING, IP67, 30/32 AMP, 120/208 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Entry Connector, Plug, 4P5W, 30A 3Ph 120/208V; Current Rating Hubbell Wiring Devices - 89F2854 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 4P5W, 30A 3Ph 120/208V; Current Rating Hubbell Wiring Devices
89F2854
Power Entry Connector, Plug, 4P5W, 30A 3Ph 120/208V; Current Rating Hubbell Wiring Devices 89F2854
POWER ENTRY CONNECTOR, PLUG, 4P5W, 30A 3PH 120/208V; Current Rating:30A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 4P5W, 30A 3PH 120/208V; Current Rating:30A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11644884 89F2854
Product Name Plug/Receptacle Power Entry Connector, Plug, 4P5W, 30A 3Ph 120/208V; Current Rating Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details