Hubbell Wiring Device-Kellems Lug/Connector HBL45135

Description
LOCKING CONNECTOR, VARILOAD, TWIST-LOCK, 4 POLE, 5 WIRE, 30A, 250V DC/600V AC, BLACK NON METALLIC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING CONNECTOR, VARILOAD, TWIST-LOCK, 4 POLE, 5 WIRE, 30A, 250V DC/600V AC, BLACK NON METALLIC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 4817727 - Radwell International
Willingboro, NJ, United States
Lug/Connector
4817727
Lug/Connector 4817727
LOCKING CONNECTOR, VARILOAD, TWIST-LOCK, 4 POLE, 5 WIRE, 30A, 250V DC/600V AC, BLACK NON METALLIC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

LOCKING CONNECTOR, VARILOAD, TWIST-LOCK, 4 POLE, 5 WIRE, 30A, 250V DC/600V AC, BLACK NON METALLIC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, 30A, 600V; Connector Type Hubbell Wiring Devices - 93B6761 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A, 600V; Connector Type Hubbell Wiring Devices
93B6761
Connector, Power Entry, 30A, 600V; Connector Type Hubbell Wiring Devices 93B6761
CONNECTOR, POWER ENTRY, 30A, 600V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: No

CONNECTOR, POWER ENTRY, 30A, 600V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4817727 93B6761
Product Name Lug/Connector Connector, Power Entry, 30A, 600V; Connector Type Hubbell Wiring Devices
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details