Hubbell Wiring Device-Kellems Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices HBL9965GCB

Description
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices - 70B2033 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices
70B2033
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices 70B2033
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 446186 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446186
Plug/Receptacle 446186
PLUG TWIST LOCK, 20 AMP, 2 POLE, 250 V, 3 WIRE, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY

PLUG TWIST LOCK, 20 AMP, 2 POLE, 250 V, 3 WIRE, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 70B2033 446186
Product Name Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-CAB.M03.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 17.0 amps
View Details