CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Twist Lock Flanged Receptacle, 15 A Rated Current, 125 VAC Rated Voltage, Brass Ground Screw Material
LOCKING FLG RECEPTACLE, MIDGET 15A 125V, MALE-2R, NM. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 14C5707 | 70116172 | 446169 |
| Product Name | Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices | Receptacle, Flanged; 15 A; Black; ML-2R(NEMA); 2000 V (Min.); Brass; Bronze; 2 | Plug/Receptacle |
| Termination | Screw | Screw |