Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (0301550) ISSBI 100- 6. FREE 2 YEAR RADWELL WARRANTY | |
| (1005208), CABLE MARKER, PLASTIC, FOR INSERT LABELS, TRANSPARENT, CABLE DIAMETER RANGE: 10 - 25 MM, LETTERING FIELD SIZE: 29 X 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1748862) PCB CONNECTOR, NOMINAL CROSS SECTION: 6 MM 2, COLOR: GREEN, NOM CURRENT: 41 A, RATED VOLTAGE (III/2): 1000 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1785971) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1786048) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1786242) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1786271) HEADER, PCB CONNECTOR, 12 A, 320 V, 12 ROW, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (1786297) IC 2 5/14-ST-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1786352) IC 2 5/20-ST-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1786417) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1805592) KGS-MSTB 2 5/18. FREE 2 YEAR RADWELL WARRANTY | |
| (1825543) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1825608) HEADER/PCB CONNECTOR, 12 POSISTION, 12A , 320 V. FREE 2 YEAR RADWELL WARRANTY | |
| (1825705) ICV 2 5/ 3-GF-5 08. FREE 2 YEAR RADWELL WARRANTY | |
| (1834385) ,CABLE HOUSING, PITCH: 3.81 MM, NUMBER OF POSITIONS: 6, DIMENSION A: 25.25 MM, COLOR: GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| (1834440) CABLE HOUSING, PITCH: 3.81 MM, NUMBER OF POSITIONS: 12, DIMENSION A: 48.11 MM, COLOR: GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| (1857896) IMC 1 5/ 3-ST-3 81. FREE 2 YEAR RADWELL WARRANTY | |
| (1857919) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF... | |
| (1902738) PCB HEADERS, FEMALE SOCKET, RIGHT ANGLE, 3 POSITIONS, 1 LEVEL, 5.08MM PITCH, 320V, 12A, RETENTION LATCHES, 3.50X10.20MM. FREE 2 YEAR RADWELL WARRANTY | |
| (1969373) IPC 16/ 2-ST-10 16. FREE 2 YEAR RADWELL WARRANTY | |
| (2725040),LINE ADAPTER,INTERBUS RUGGED LINE ADAPTER FOR CONVERTING THE FIBER OPTIC REMOTE BUS TO A COPPER WIRE REMOTE BUS. FREE 2 YEAR RADWELL WARRANTY | |
| (2726353) INLINE SHIELD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (2727611) INLINE SHIELD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (2732664) IB IL AO/CNT-PLSET. FREE 2 YEAR RADWELL WARRANTY | |
| (2740245) INLINE SHIELD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (2861645) INLINE DISTANCE TERMINAL, COMPLETE, WITH ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| (2897253) INLINE, DIGITAL OUTPUT TERMINAL, DIGITAL OUTPUTS: 16, 24 V DC, CONNECTION TECHNOLOGY: 3-CONDUCTOR, TRANSMISSION SPEED IN THE LOCAL BUS: 500 KBPS, DEGREE OF PROTECTION: IP20, INCLUDING INLINE CONNECTORS AND... | |
| (3026256) BRIDGE, COLOR: SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| (6051602) SAFETY LOCKING DEVICE, 2500N M12 PLUG, I110 LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (HDC HQ 5 MC). FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) IC,LINE TRANSCEIVER,BICMOS,1 DRIVER,1 RCVR,SOP,8PIN,PLASTI C. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), FAN POWER CORD, STRAIGHT PLUG, 914MM, FOR USE WITH:TUBE AXIAL FANS, VOLTAGE RATING:125VAC, FAN SIDE CONNECTOR:STRAIGHT PLUG, CURRENT RATING:10 AMP, CABLE LENGTH:914MM, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2... | |
| (PRICE/PC) 8-POSITION, INDUSTRIALNET, M12 X-CODE PLUG, FOR USE WITH SOLID 26-22 AWG OR STRANDED 26/7 - 22/7 AWG CATEGORY 6A, UTP OR STP COPPER CABLE.. FREE 2 YEAR RADWELL WARRANTY... | |
| (PRICE/PC) ADAPTER, INDUSTRIALNET, M12 X-CODE FEMALE TO RJ45 JACK, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PC) CATEGORY 5E, RJ45, 8-POSITION, 8-WIRE INDUSTRIAL BLACK BULKHEAD COUPLER WITH PROTECTIVE COVER.. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PC) INDUSTRIAL VARIANT 5 CATEGORY 6A, 8-POSITION, 8-WIRE STP BULKHEAD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 10) HOLE PLUG, PG13.5, PA 6, 25MM, BLK, PLUG MATERIAL:NYLON 6 (POLYAMIDE 6), THREAD SIZE, IMPERIAL:PG13.5, THREAD SIZE, METRIC, EXTERNAL DIAMETER:25MM, PRODUCT RANGE:FIT HPP SERIES ROHS COMPLIANT: YES. | |
| (PRICE/PK OF 10) ISTATION MODULE, A/V UNLD,1.5U,10PK,OW. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 20), CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; PRODUCT RANGE:HPC SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:OMEGA MTC SERIES CIRCULAR... | |
| (PRICE/TR)IC,LINE TRANSCEIVER,CMOS,2 DRIVER,2 RCVR,SSOP,16PIN,PLAS TIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (U0875-74), CONNECTOR, STRAIGHT FEMALE, YELLOW, T BARD FITTING, 1.5 METER LENGTH, TPU JACKET, U0875-74, MICROFAST MOLDED CORDSETS. FREE 2 YEAR RADWELL WARRANTY | |
| 1 1/4" 90° LT CONNECTOR NON-INSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| 1-PORT MOD JACK 110 8W8P UTPT568A/B CAT6 HXJ SERIESOFFICE WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 X 1/8 SCREW ADJ FLOW CNTRL. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 X 10-32 MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 15A 125V HEAVY DUTY SPEC-GRADE ISOLATED GROUND DUPLEX RECEPTACLE, BACK AND SIDE WIRE, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| 1786200, TERMINAL BLOCK, PLUGGABLE, GREEN, 5POSITION, 5.08MM PITCH, 12AMP, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1786336, PLUGGABLE TERMINAL BLOCK, 18 POS, 5.08MM, INVERT PLUG, 24-12AWG, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| 1825530, TERMINAL BLOCK, PCB CONNECTOR, GREEN, TIN CONTACT, 5 PIN, MALE, 1 ROW, 2.5MM2 CROSS SECTION, 5.08MM PITCH, 12AMP, 320V, SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| 1943548, 3 POSITION, TERMINAL BLOCK HEADER, FEMALE SOCKETS, 5.08MM, VERTICAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1969386 TERMINAL BLOCK, PLUG, 3 POS, STRAIGHT, 10.16MM. FREE 2 YEAR RADWELL WARRANTY | |
| 20 POSITION CIRCULAR CONNECTOR JACK, MALE PINS SOLDER CUP SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| 250 VAC 20A NEMA 6-20R INDUSTRIAL GRADE ORANGE STRAIGHT BLADE SINGLE RECEPTACLE 1 PHASE, 2 POLE, 3 WIRE, ISOLATED GROUND, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| 250 VAC, 30 AMP, 15-30R NEMA, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| 250 VAC, 30 AMP, L6-30R NEMA, ISOLATED GROUND RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| 2727637, CONNECTOR, COLORED, FOR INLINE POWER AND SEGMENT TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| 2861454, INLINE POWER TERMINAL BLOCK, WITHOUT FUSE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8 TO 1/4 REDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| 316SS PIPE TEE 1/4'' FNPT, REPLACES HY-LOK PART # H-STA-4N-S316, REPLACES HY-LOK PART # H-STA-4N-S316. FREE 2 YEAR RADWELL WARRANTY | |
| 5/32 X 10-32 MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR, M12 D-CODE, RJ45 STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| AL SET SCREW CONNECTOR, 1/4IN, 14-2AWG. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM COMPRESSION, (A) 1-6 (B) 1-6 CSA. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM COMPRESSION, (A) 4/0-3/0 (B) 4/0-3/0 CSA. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM UNIVERSAL TERMINAL, 2 CONDUCTOR, 1 HOLE, 6 AWG,(STR)-250 KCMIL, 3/8" STUD, 2 SCREWS, AL/CU RATED, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM UNIVERSAL TERMINAL, SCREW CONNECTOR, 2 CONDUCTORS, 1 HOLE, 14-1/0 AWG, 1/4 INCH STUD, 2 SCREWS, AL/CU RATED, TIN PLATED, QTY 1. FREE 2 YEAR RADWELL WARRANTY | |
| ARMORED CABLE CONNECTORS, TYPE JAG, FOR ALUMINUM JACKETED TYPE MC OR CANADIAN TECK TYPE CABLES, DIA OVER JACKET 1.60 MIN, 1.74 MAX. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI , LUG COVER, S4, 3POLE, ISO. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI Electrical Products K7TK | |
| AUTOMATION DIRECT Components KN-10JTL12 | |
| AUTOMATION DIRECT Components KN-2JM10 | |
| BLACK INSULATED POWER.BAR, 4-14SOL. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD CONNECTOR, 100 CONTACT(S), 2 ROW(S), MALE, RIGHT ANGLE, 0.05 INCH 1.27MM PITCH, SOLDER TERMINAL, LATCH, BLACK INSULATOR.. FREE 2 YEAR RADWELL WARRANTY | |
| BOLTED LUG, COPPER TERMINAL, 1 HOLE, 1-4/0 AWG (STR), 3/8" STUD, 1 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| BOX LUG, 3/8 INCH STUD HOLE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BRAD M23 POWER CONNECTOR, STRAIGHT FEMALE, CRIMP CONTACTS, 6 (5+PE) POLES, CABLE DIAMETER 7.00-12.00MM. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE, MFR # 0301505, PITCH: 6 MM, NUMBER OF POSITIONS: 10, COLOR: SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| BRUNDY , KPA25, LUG, 5/16IN, 4-1/0AWG, SCREW TYPE, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD CONNECTOR, INDUSTRIAL ETHERNET, CATEGORY 6A, RJ45 JACK, 8-POSITION, 8-WIRE CONNECTOR, WITH PROTECTIVE COVER, SHIELDED, BLACK, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| BUR K2C20-B1 5STR SPLIT BOLT CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUR KC23-B1 2STR SPLIT BOLT CONN. FREE 2 YEAR RADWELL WARRANTY | |
| BUS COUPLER, INLINE, SPRING-CAGE CONNECTION, 0.95 AMP, 24 V, 500 KBPS / 2 MBPS, MODBUS/TCP / UDP, RJ45 JACK, IP20, DIN RAIL MOUNT, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR JACKET, OVER ARMOR FITTING, 2-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ENTRY GROMMET, TYPE KDT/Z10, 10-11MM, PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, 7-12MM, 1/2IN NPT . FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 5 POSITIONS, 0 MM PITCH, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 6 POSITION, 0 MM PITCH, SNAP HOUSING, 2 SCREW HOLD WIRE HOLD, GREEN, 1803905. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 8POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 9 POSITIONS, GREEN, (1783782). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, GREEN, 8 POSITIONS, (1783779). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, PITCH: 3.81 MM, NUMBER OF POSITIONS: 4, DIMENSION A: 17.63 MM, COLOR: GREEN, 1834369. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING,2POS, 3.81MM, GREEN . FREE 2 YEAR RADWELL WARRANTY | |
| CABLE LUG HOOK BLADE BLACK ,9036300000,PRICE/PK OF100,AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, MINI, MALE, STRAIGHT PLUG, 9P, 16/9, 6'. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, 1 - 4MM, M12 FLUSH, PNP N.O., PLUG M12 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| CATAMOUNT CORPORATION Electrical Products KN14-WJ-M | |
| CATEGORY 6A MT SERIES SCREENED KEYSTONE JACK, T568A/B. FREE 2 YEAR RADWELL WARRANTY | |
| CHARM ADDRESS PLUG, PLUG #6 3E, CHARM BUS POWER RATING: +6.3 VDC AT 2 MA, TEMPERATURE RANGE: -40 TO 700 C. FREE 2 YEAR RADWELL WARRANTY | |
| CHARM ADDRESS PLUG, PLUG #7, 5 AMP, CHARM BUS POWER RATING: +6.3 VDC AT 2 MA, TEMPERATURE RANGE: -40 TO 70O C. FREE 2 YEAR RADWELL WARRANTY | |
| CHARM ADDRESS PLUG, PLUG #8, 5C, CHARM BUS POWER RATING: +6.3 VDC AT 2 MA, TEMPERATURE RANGE: -40 TO +70 DEGREES C, (12P4983X32)2. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR RECEPTACLE, SIZE 7, 12 POSITION, PANEL; PRODUCT RANGE:HR30 SERIES; CIRCULAR CONNECTOR SHELL STYLE:-; NO. OF CONTACTS:12C, (PRICE/EA). FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, 12 POSITION, PLUG, FEMALE SOCKETS, SOLDER CUP. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, 3 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, 4 POSITION, RECEPTACLE, FEMALE SOCKETS SOLDER CUP. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, FEMALE, 6POSITION, W/ CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, HR10 SERIES, JACK, 12, SOCKET, SOLDER, CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, HR10A SERIES, CABLE MOUNT PLUG, 6 CONTACTS, SOLDER SOCKET, PUSH-PULL. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PCB/PANEL TO CABLE, IP67,10 CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG, 16POS, CABLE; PRODUCT RANGE:JR SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2... | |
| CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; PRODUCT RANGE:JR SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2... | |
| CIRCULAR CONNECTOR, RCPT, 12POS, PANEL; PRODUCT RANGE:HR10 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BULKHEAD RECEPTACLE; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:PCB SOCKET; COUPLING STYLE:PUSH-PULL; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, RECEPTACLE MALE, 4 POSITION, 22-22 SHELL SIZE, THREADED, SOLDER CUP. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, RECEPTACLE, 12POS, PANEL; PRODUCT RANGE:HR30 SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; COUPLING ROHS COMPLIANT: YES. FREE... | |
| CIRCULAR CONNECTOR, RECEPTACLE, SIZE 7, 6 POSITION, PANEL, PRODUCT RANGE:HR10 SERIES, CIRCULAR CONNECTOR SHELL STYLE:BULKHEAD RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:- ROHS COMPLIANT: YES. FREE 2... | |
| CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP, PRODUCT RANGE:HPC SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:24AWG, FOR USE WITH:OMEGA MTC SERIES CIRCULAR CONNECTORS, (PRICE/PK OF... | |
| CL1 60A 2W3P PLUG .875-1.125. FREE 2 YEAR RADWELL WARRANTY | |
| CLEVIS PIN, ROUND BODY CYLINDER, (CQ2*15), CJ2 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING CABLE, 1 M LENGTH, 3 PIN, MALE / FEMALE, GREY, (175489). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING KIT, HRBC-D, MIDI SIZE, DIE-CAST ZINC, FOR PRESSURE REGULATORS LRB/LRBS, (529023). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 32PIN SIZE 25 MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE MULTI-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE TO STEEL GRAPHITE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, MOLDED PLASTIC, 1619291, . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CLAMP 2SCREW 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR DUAL F. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR DUST CAP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FITTING, PNEUMATIC, 1 INLET, 2 OUTLETS, 2 X 10MM, THREADED FEMALE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FITTING, PNEUMATIC, 1 INLET, 2 OUTLETS, 2 X 3/8 IN, THREADED FEMALE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FOR MAGELIS TERMINALS, DCPOWER SUPPLY CONNECTOR,24VDC,3 POSITION,GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FOR RAIL BUSHING BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, HEAVY DUTY, FEMALE, 10 AMP, 24 POLE, 250 V, CRIMP CONNECTION, SIZE: 3, 1651160000. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, MALE, 24 AMP, 600 VOLTS, 6 PIN, SIZE 3, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSERT, MALE, 6 PIN, 24AMP, 500VAC, SCREW CLAMP TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR INSULATED 500-350/240-185. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT ,24 POSITION, SIZE 8 , 500 V, 16 AMP, AKA: 1712530000. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT, CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT, PLUG, 10POSTITON ROW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT,1712590000, ROCKSTAR HDC KITS-HEAVY-DUTY CONNECTORS, HA, SIZE: 1, POLES: 4, SCREW CONNECTION, 400 V, 16 A, PG 11. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR LIQUIDTIGHT, 2IN 90°, NON-INSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MODULAR RJ45 8POS 1PORT GOLD CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG STRAIGHT 12-14S. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG, 20POS, FEMALE CRIMP, BACKSHELL, CABLE CLAMP, COUPLING NUT, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR POTENTIAL ADAPTER 36POINT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECEPTACLE, 54 POSTITION, CIRCULAR, PANEL MOUNT, FOR FEMALE SOCKETS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SOCKET IDC METAL 37PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR STRAIGHT 29MM 1-1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 16 PIN, 2.54MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 2 POSITION, 10- 2 AMP, 300-630 V, 12-30 AWG, GREEN, TIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 2" STRAIGHT, LIGHT TIGHT, NON-INSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 20 PIN, FEMALE PLUG, SOLDER CUP TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 250 MCM, 6 AWG,POLARIS INSULATED MULTI-TAP CONNECTOR, 3 PORT (DUAL SIDED ENTRY). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 3/0-4 AWG,( B C D) 2/0-2 AWG,( K M I) POLARIS GREY FOR FINE STRANDED COOPER CONDUCTOR,2 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4-14 AWG,POLARIS INSULATED TAP CONNECTOR (SINGLE SIDED ENTRY) (BAGGED). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 50 POSITION, 2 ROW, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 500 MCM, 4 AWG,POLARIS INSULATED MULTI-TAP CONNECTOR, 4 PORT (DUAL SIDED ENTRY). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 6 PIN, MALE, 16 AMP, 400 V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 80 PIN HEADER RECEPTACLE VERTICAL PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FIBER OPTIC, SINPLEX, SINGLEMODE, GRAY, CRIMPLESS, 2.2MM CABLE DIAMETER, SNAP-IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, 26 POSITION, RECEPTACLE, PASS THROUGH, 2.54MM, THROUGH HOLE, GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, THROUGH HOLE, 50POS, 2.54MM PITCH, MALE PIN, UNSHROUDED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HR22 SERIES, CIRCULAR SHAPE, 20 PIN FEMALE CONNECTION, SOLDER CUP TERMINATION, IN-LINE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, NON-INSULATED,3/4IN, 45° LT . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PLUG HOUSING, CIRCULAR, FREE HANGING, INLINE, 10 POSITION, COUPLING NUT, METAL . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POLARIS INSULATED TAP CONNECTOR, SINGLE SIDED ENTRY, ALLEN HEAD, 4-14 AWG, 600 VAC RATING, 2 PORTS, REPLACED BY IT-4. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; CONNECTOR TYPE:POWER ENTRY, CURRENT RATING:15A, CONNECTOR COLOUR:ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,1-1/2", 90°, LIGHT TIGHT, NON-INSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTORIZED JACKFIELDS, W/ VOICE FREQUENCY JACKS, 4 WIRE, 24 CIRCUITS, 50 PIN CONNECTORS, IN / MOD RECEPTACLES, OUT / DEMOD PLUGS, FRONT PANEL HINGED FOR INTERNAL ACCESS. FREE 2 YEAR... | |
| CONNECTORS, INSERT TYPE, SPRING TERMINAL, 6POS, 2RW, SILVER, 500VA, UL94 V-0, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, CIRCULAR SHAPE, 1 POSITION, FEMALE, 2 AMP RATING, CRIMP CONNECTION, WIRE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, LIQUID TIGHT, NYLON, 1/2 INCH MNPT, .19 IN TO .25 INCH, NO EXTERNAL STRAIN RELIEF, STRAIGHT CONNECTION, NPT THREAD TYPE, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTORS, JUNIOR WITH SPIRAL, .45"-.71", 3/4", BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, SPLICER, ES COMPONENT, BRASS, HOSE-TO-HOSE STEM. FREE 2 YEAR RADWELL WARRANTY | |
| D-SUB BACKSHELL, 15P, METAL HOOD, 2 PIECE, CABLE DISMETER 11.8MM. 15 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DANAHER CONTROLS Electrical Products KOZRAS2782 | |
| DDK LTD. Components JMSP2524FD | |
| DEADBREAK IN-LINE JUNCTION 15/25KV 200AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DEADBREAK JUNCTION, 3-POINT, 15/25KV, 600 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT TERMINAL, INLINE, 16 INPUT, 24 VDC SUPPLY, 500 KBPS, DIN-RAIL MOUNT, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INPUT TERMINAL,16, 24 V DC,3-CONDUCTOR, 500 KBPS, 2897156 INLINE. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL OUTPUT MODULE, INLINE SERIES, 32 OUTPUTS, 24 VAC/DC, 8 AMP, 2.8 W, DIN RAIL MOUNT, SPRING CAGE CONNECTION, (2862822). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 18685, DUO CABLE, CONNECTION ACTUATOR OR BUFFER/FEEDER, STRAIGHT PLUG, M12X1, 4 PIN, 2X STRAIGHT SOCKET, M8X1, 3 PIN, 0.6 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, ADAPTER, SNP TO RS-232, 15 PIN MALE TO 9 PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BNC ADAPTER, JACK TO JACK, 75 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS CABLE, FOR CONNECTOR FEMALE/MALE, PN 2753627. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS TERMINAL, 150 OHM, PRICE/4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS TERMINAL, 150 OHM, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUSBAR TERMINAL, 100-200 AMP, FLAT OR ROUND CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE ENTRY GROMMET, TYPE KDT/Z6, PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE SENSOR, 2 - 20MM, M30 FLUSH, PNP N.O./N.C., PLUG M12 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARM ADDRESS PLUG, PLUG #5 3C, CHARM BUS POWER RATING: +6.3 VDC AT 2 MA, TEMPERATURE RANGE: -40 TO 70O C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARM ADDRESS TERMINAL, 250 VAC, 10 AMP, -40 TO 70 DEGREE C AMBIENT TEMPERATURE RANGE, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARM SEPARATION WALL, I.S BLOCKER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARM TERMINAL , 3 WIRE, FUSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, HR25 SERIES, 1.0A, 30VAC, 42VDC, CABLE MOUNT PLUG, 8 CONTACTS, SOLDER PIN, BRASS ZINC ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECT CABLE, 60 VAC, 75 VDC, 3.8 AMP PERMISSIBLE CURRENT LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, TO MOLD, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, 24 PIN SOLDER EYELET TYPE (QTY 1). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, 24 PIN, CRIMP TYPE, QTY (10), FOR MDL654/655/752/753. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, CN1, FOR USE WITH SIGMA II SERVO DRIVER, 50 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR MODULE, INTERBUS-S, 24VDC, 32DIGITAL OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 24 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 3/16 INCH NPT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, BLUE, 25 PIN, FOR RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, D-SUB 25 PIN, 4 BOLT SQUARE FLANGE, 15-5/8 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, MALE, 15-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, SOCKET-PLUG FOR SWITCHES, AS/BA S2, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORD CONNECTOR WITH SPIRAL, NYLON, GREY, CABLE DIAMETER MIN:0.28, CABLE DIAMETER MAX:0.34, THREAD SIZE - IMPERIAL:3/8, (PRICE/EA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUPLING, QUICK DISCONNECT, 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT REPEATER, TWO CHANNEL REPEATER, SOLENOID DRIVER, MAX AMBIENT TEMPERATURE: 60 DEGREES CELSIUS, 0-35 VDC, FOUR 3-POLE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT TERMINAL, 24 VDC, 32 OUTPUTS, 500 MA, 1 CONDUCTOR CONNECTION TECHNOLOGY, INLINE, 2860934. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUO CABLE (18688), 2X STRAIGHT/ANGLED SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUPLEX RECEPTACLE, 3/4 INCH, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FSMA CONNECTOR FOR CABLE, 6.0 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEADER, 2 ROW SOCKET, 2 ROWS OF 20 CONNECTIONS, FEMALE, 1.27MM PITCH, 2.54MM ROW SPACING, RIBBON CABLE CONNECTOR. 125V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAVY DUTY CONNECTOR, TERMINAL TYPE: SCREW TERMINAL, VOLTAGE: 400/690 VOLT, RATED IMPULSE VOLTAGE: 6 KV, CURRENT: 35 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INLINE POWER TERMINAL, 8AMP, 24VDC, WITHOUT FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERBUS RT DIGITAL I/O MODULE, 24VDC, 500MA, 2 WIRE CONNECTION METHOD, 16 OUTPUTS, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG TERMINAL KIT, 3 LUGS, 6 M12 X 90 BOLTS, 6 LOCK WASHERS, 500KCMIL - 4/0, AL9CU. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUG, ALUMINUM UNIVERSAL TERMINAL, 4 AWG, 3/8INCH STUD, 1 HOLE, 1 SCREW, AL/CU RATED, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI QUICK CONTROL CONNECTOR, RECEPTACLE CAP, SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOUNTABLE POWER BAR, ALUMINUM BLACK PRE-INSULATED MOUNTABLE POWER BAR, DOUBLE SIDED CONDUCTOR ENTRY 14 SOL. TO 2/0 STD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MUTI-PIN NODE, MODULAR DESIGN, 2 25-PIN MALE CONNECTORS, 2 30-PIN PCB OUTPORT CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK COMPONENTS, MODULE SFP, 1000BASE-T CONNECTION, RJ45, 1 PORT, 1.0 GB/S, MAX. 100 M, 0...+70`C, CE, FCC, ROHS, DATA INTERFACE GIGE, 11008781. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PIN, HOLLOW, GOLD-PLATED, MALE, UNCOMPENSATED PRICE/EA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG SOCKET CABLE, 24 VDC, 5 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG SOCKET WITH CABLE(193683), REPLACED BY PART # 8047676. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEIVER, DIGITAL INTEGRATED, FIBER OPTIC, TTL, 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, 150 AMP, 600VAC, 400HZ, PANEL MOUNT, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, OFFICE FURNITURE ACCESSORY, DUPLEX, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, SURGEBLOC, SURGE SUPPRESSOR, DUPLEX, 15 AMP, 125 VAC, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTICAL, DUPLEX, ORANGE, ISOLATED GROUND, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTANGULAR POWER CONNECTOR, RECEPTACLE, INSERT, HE SERIES, SCREW, 10 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RJ45 FIELD TERMINABLE PLUG, 8-POSITION, INDUSTRIALNET, FOR USE W/ SOLID 24/1-22/1 AWG AND STRANDED 27/7-22/7 AWG, CONDUCTOR DIAMETER 1.0 - 1.6MM, CATEGORY 6A, UTP AND STP COPPER... | |
| DISCONTINUED BY MANUFACTURER, SOCKET, AMERICAN, 15 AMP, 127 V, WHITE, 50 X 50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPLICER HOSE STEM TO HOSE STEM, SPLICER COMPONENT, MATERIAL: BRASS, HOSE ID: 1/4''. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD TERMINAL, POWER RATING 250 VAC @ 2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, INLINE SEGMENT, 6 AMP, 24 VDC, WITHOUT FUSE, (2726324), REPLACED BY IB IL 24 SEG-PAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TERMINA L BLOCK, 4OUTPUT, 24VDC, 500MA, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE ROD CLEVIS PIN, CG/CG3, ROUND BODY CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX LATCHING CONNECTOR, FIBER OPTIC PLUG, FREE HANGING IN-LINE MOUNTING, LATCH LOCK, PLASTIC MATERIAL, 1-2.2MM CABLE DIAMETER, WITH CRIMP RING. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, ACTION OFFICE, CIRCUIT B. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, IG, 20A 125V, 5-20R, IV. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE, STRAIGHT BLADE,HOSPITAL GRADE,20AMP,125V,2PO LE,3 WIRE GROUNDING,RED,NEMA 5-20R. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX RECEPTACLE,20AMP,125 V,ORANGE,ISOLATED GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLEX TWIST-LOCK RECEPTACLE,ISOLATED GROUND BACK OR SIDE WIRING,15A,125V,2P. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL CONNECTOR, 12VAC. FREE 2 YEAR RADWELL WARRANTY | |
| END INSERT KIT, 1/2 NPT, 2 ROUND GASKETS, LUBRICANT, AS SHOWN ABOVE. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE RECEPTACLE PLUG 9AMP 8POLE 600V 9WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| FIBRE OPTIC CONNECTOR, DIA 5-10MM, . FREE 2 YEAR RADWELL WARRANTY | |
| FIELD TERMINAL THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY | |
| FISHER ROSEMOUNT Components KL4502X1-PA1 | |
| FLOW CONTROL VALVE, 3/8 X 3/8, SCREW ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| FLUSH RECEPTACLE, LOCKING DEVICES, TWIST-LOCK, ISOLATED GROUND INDUSTRIAL, 20 AMP, 125 VAC, 2-POLE 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| GE FANUC Components IC693ACC316-EACH | |
| GEL FILLED PEI BODY ORP ELECTRODE, WITH BNC CONNECTOR, PLATINUM SENSING PIN. FREE 2 YEAR RADWELL WARRANTY | |
| GLAND 5-6 MM SPLIT HOOD. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING CONNECTOR, 2 CABLESTO FLAT, 10 - 3 AWG STR 10 - 2AWG SOL 3/8" STUD. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING POST BAR-FLAT SURFACE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| HDC INSERT, CRIMP SOCKET, FEMALE CONNECTOR, 20-12 AWG, 16 AMP, 500 VOLT, 8 POLE, 600V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| HDC INSERT, FEMALE, 250 V, 10 AMP, 7 POLE, CRIMP CONNECTION, (1650580000). FREE 2 YEAR RADWELL WARRANTY | |
| HDMI RECEPTACLE CONNECTOR, 19 POSITION, SURFACE MOUNT, RIGHT ANGLE, HORIZONTAL MOUNTING FEATURE, TERMINATION: SOLDER, 1.3A PER CONTACT, SHIELDED, OPERATING TEMPERATURE: -25-85 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER CONNECTOR, 8 POSITION, 3.8 MM, (1875483) . FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; PITCH SPACING:1.27MM; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PRODUCT RANGE:HTMS SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| HEADER, 5.08MM, VERTICAL THOUGH HOLE, 4 POSITION; PITCH SPACING:5.08MM; NO. OF CONTACTS:4CONTACTS; GENDER:HEADER; PRODUCT RANGE:HPM SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT PLATING:TIN PLATED CONTACTSROHS COMPLIANT: YES. FREE... | |
| HEADER, 5.08MM, VERTICAL THOUGH HOLE, 8 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:5.08MM, NO. OF ROWS: 1, NO. OF CONTACTS:8CONTACTS, CONTACT TERMINATION TYPE:THROUGH HOLE, PRODUCT RANGE:HPM SERIES, GENDER:HEADER,ROHS COMPLIANT: YES. FREE... | |
| HEAVY DUTY CONNECTOR, MALE SIZE 8, 24 POLE, 16 AMP, 600 VAC/DC, M4 SCREW CONNECTION, 20-12 AWG, -40 TO +1256 DEGREES C, (1211100000). FREE 2 YEAR RADWELL WARRANTY | |
| HERMAN MILLER Electrical Products K1311.C | |
| HERMAN MILLER Electrical Products K1311.D | |
| HEX SOCKET, 3/8 INCH STUD, WIRE: 4 STR - 3/0 STR CU, (PRICE FOR EACH). FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL, HPMS07106, CONNECTOR PLUG, MINI-QUICK, MALE, 7POLE, 6FT LENGTH, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| HUBBELL, RECEPTACLE, ISOLATED GROUND, 30AMP, 2POLE, 3WIRE, 250V,2) AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Electrical Products HS2-CLL | |
| I/O MODULE, CURRENT RATING: 50MA, ACCESSORY TYPE: DC INPUT MODULE, CONTACT CONFIGURATION: SPST-NO, EXTERNAL DEPTH: 15.2MM, EXTERNAL WIDTH: 43.18MM, LENGTH: 31.8MM, FOR USE WITH: TE CONNECTIVITY SOLID STATE RELAYS, ROHS... | |
| ICC INSTRUMENT, IC1076F0WH, ETHERNET PLUG, CAT3, VOICE, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| IDEAL , IA-3668, IA3668,ADAPTER, BNC, JACK TO JACK, 50OHM. FREE 2 YEAR RADWELL WARRANTY | |
| IDEAL , IA-3677, IA3677, ADAPTER, BNC JACKET TWIST-ON, 22-23AWG, 50OHM. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE FUNCTION TERMINAL, IB IL 24 SERIES, 500 KBPS/ 2 MBPS TRANSMISSION SPEED, INLINE SHIELD CONNECTOR, 8 PIN, 1 INCOMING LOCAL BUS. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE FUNCTION TERMINAL, RS-485 / 422 VERSION, INPUT / OUTPUT, 500 KBPS TRANSMISSION SPEED, -25 TO +85 DEGREES C, DIN RAIL MOUNT, IP20, 2863627. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE POWER TERMINAL, 8AMP, 24VDC, W/O FUSE, REVERSE POLARITY PROTECTION, SURGE PROTECTION, INLINE DATA JUMPER, INLINE LOCAL BUS, CLASS A, 2861331. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE POWER-LEVEL TERMINAL BLOCKS, ELECTRONIC DIRECT STARTER, UP TO 1.5 KW, 400 V AC. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE POWER-LEVEL TERMINALS, ELECTRONIC REVERSING LOAD STARTER, UP TO 1.5 KW / 400 V AC; IB IL 400 ELR R-3A. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE RELAY TERMINAL, 24 VDC, 230 VAC, 500 KBPS, 4 OUTPUT, (2861878). FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SHIELD CONNECTOR, FOR DIGITAL 4 OR 16 CHANNEL INLINE OUTPUT TERMINAL BLOCK, 2727624. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SHIELD CONNECTOR, HEIGHT: 111.2 MM, DEPTH: 41 MM, WIDTH: 12 MM, (2727608). FREE 2 YEAR RADWELL WARRANTY | |
| INLINE TERMINAL BLOCK, 24 VDC, 6(8) AMP, 2 INTERFACES, 500 KBPS / 2 MBPS TRANSMISSION SPEED, IP20, (2861344), REPLACEMENT FOR IB IL 24 SEG. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE TERMINAL, 0-20 MA, 2 ANALOG SIGNAL INPUTS, SINGLE-ENDED, 2-10 V, -10-+10 V, 500 KBPS, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE TERMINAL, 120 VAC, 108-135 VAC RANGE, 3 WIRE, 500 KBPS, 1 DIGITAL INPUT, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE TERMINAL, 24 VDC SUPPLY, 1 ANALOG OUTPUT, 0-10 V OUTPUT, 500 KBPS TRANSMISSION SPEED, 2 WIRE, IP20, DIN RAIL MOUNT, 2861399. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE TERMINAL, 4 AMP MAX, 24 VDC, 2OUTPUTS, DIN RAIL ,-25 °C TO 55 °C 12.2X119.8X71.5MM, CLASS A, SPRING-CAGE CONNECTION, OVERLOAD PROTECTION, SHORT-CIRCUIT PROTECTION OF OUTPUTS. FREE 2 YEAR RADWELL... | |
| INLINE TERMINAL, DIGITAL INPUT, 24VDC, 3 WIRE, 2861234. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE TERMINAL, DIGITAL INPUT, 8 DIGITAL INPUTS, 24 V DC, 1 WIRE, 500 KBPS. FREE 2 YEAR RADWELL WARRANTY | |
| INSERT FEMALE, CLAMP, 6POS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| INSERT PINS, SIZE 21 10 #16. FREE 2 YEAR RADWELL WARRANTY | |
| INSERT, HDC SERIES, MALE, SIZE 8, 110 AMP, 8 POLE, 690 V, AXIAL SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED CABLE CONNECTOR, 1/0-14 AWG, DUAL RATED, 2 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATION PIERCING CONNECTOR, 600 V, 750-500 KCMIL RUN, 500-350 KCMIL TAP. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCKED SWITCHED SOCKET, ANGLED INTERLOCKED SURFACE, 32 AMP, 200/346-240/415 VAC 50-60HZ, 3P+N+E, RED, EARTH HOUR POSITION: 6, IP44 SPLASHPROOF, EAN CODE: 5017490777232 . FREE 2 YEAR RADWELL WARRANTY | |
| IPC (R)350-4/0 (T)4/0-10 T UL CSA. FREE 2 YEAR RADWELL WARRANTY | |
| ISTATION MODULE, 2PORT, UNLD, 1U, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| IZZY INDUSTRIES Electrical Products I62-14 | |
| IZZY INDUSTRIES Electrical Products I82-14 | |
| J-LINE ACCESSORIES-REPLACEM ENT FOR FEMALE INTERIOR, 60 AMP, 3 POLE 4 WIRE, 600 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| J-LINE CONNECTOR WATERTIGHT SCREW CAP, 150 AMP, 3 POLE 4 , WITH INCH BUSHING I.D.. FREE 2 YEAR RADWELL WARRANTY | |
| J-LINE PLUG WATERTIGHT/WEATHERTI GHT WITH SCREW COLLAR, 30 AMP, 4 POLE 4 WIRE, WITH 0.875 INCH BUSHING I.D.. FREE 2 YEAR RADWELL WARRANTY | |
| J-LINE RECEPTACLE WATERTIGHT (SCREW COVER), 100 AMP, 2 POLE 3 , WITH 1.5 INCH BUSHING I.D.. FREE 2 YEAR RADWELL WARRANTY | |
| J-LINE RECEPTACLE WATERTIGHT (SCREW COVER), 100 AMP, 3 POLE 4 , WITH 1.5 INCH BUSHING I.D.. FREE 2 YEAR RADWELL WARRANTY | |
| J-LINE RECEPTACLE WATERTIGHT (SCREW COVER), 100 AMP, 4 POLE 4 WIRE, WITH 1.5 INCH BUSHING I.D.. FREE 2 YEAR RADWELL WARRANTY | |
| J-LINE RECEPTACLE WEATHERTIGHT (SPRING HINGED FLAP COVER), 60 AMP, 4 POLE 4 , WITH 1.1875 INCH BUSHING I.D.. FREE 2 YEAR RADWELL WARRANTY | |
| J-LINE, PLUG, 100 AMP, 600 VAC, 250 VDC, SHELL GREOUNDING STYLE, 1 7/8 MAX CABLE OUTER DIAMETER, CAST ALLUMINUM ALLOY, EPOXY POWDER COATED, POLARIZED, 2 POLE, 3 WIRE, CORROSION RESISTANT,... | |
| JA SERIES; PLUG; 17 POS.; SOCKET; CRIMP; THREADED, CONTACT PLATING SILVER, 17 CONTACTS, TYPE: GPC, HOUSING FINISH: ALUMINUM ALLOY, ZINC PLATED, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| JACK, TELEPHONE/DATA, XCELERATOR, CAT 5E, THERMOPLASTIC, SNAP-FIT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| JST Electrical Products HLR-03V | |
| JUMPER BAR ORANGE 5POLE 6MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER BAR, 5 POLE, 5 MM SPACING, ORANGE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER, 6 MM PITCH, NUMBER OF POSITION: 10 POSITION, SILVER, 0301466 , 10 PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER/BRIDGE, 0301534, 8 MM PITCH, 10 POSITIONS, SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| K6LCH LUG COVER, HIGH RCS S6 3P. FREE 2 YEAR RADWELL WARRANTY | |
| KEYSTONE JACK HD CAT6 BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| KEYSTONE JACK, MT SERIES, CAT 6A, HIGH-DENSITY, RJ45 PORT, T568A/B, RED, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| KONNECT-IT GROUNDING TERMINAL BLOCK, 2 TERMINALS PER SIDE, ACCEPTS WIRE SIZE 26-12 AWG, GREEN AND YELLOW, 35 MM DIN RAIL MOUNT, (PRICE/ PACKAGE OF 25). FREE 2 YEAR RADWELL WARRANTY... | |
| KUL-L-TAP UNSULATION, PIERCING CONNECTOR, MAIN: 1/0-8, TAP: 2-8, BOLT HEAD: 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING RECEPTACLE, IG, 20A 120/208V, L21-20R, OR. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING RECEPTACLE, IG, 20A 3PH250V, L15-20R, OR. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING RECEPTACLE, IG, 30A 120/208V, L21-30R, OR. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING TYPE RECEPTACLE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LUG CONNECTOR, OFFSET TONGUE, COPPER, 1 HOLE, 14 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT S4 350MCM-6 CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, 250A, 6 LUGS,TS3/S3/S4/S5, 14 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT, 3 LUGS, 750 MCM, 1 X 1/0-750 WIRE, 2 X 1/0-300 WIRE, FOR HP & CG STYLE HOUSE PANELS. FREE 2 YEAR RADWELL WARRANTY | |
| LUG MECHANICAL. FREE 2 YEAR RADWELL WARRANTY | |
| LUG TERMINAL, MECHANICAL, OFFSET TONGUE, 2-4/0AWG, COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, ALUMINUM UNIVERSAL TERMINAL, 1 HOLE, 14-1/0 AWG (STR), 1/4 INCH STUD, 1 SCREW, AL/CU RATED, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| LUG, MECHANICAL SCREW, 1WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINED PIN HEADER, 16-DIP, 2 ROW, 2.54 MM PIN PITCH, 7.62 MM ROW PITCH, DUAL ROW HEADER PLUG-ADAPTER, GOLD . FREE 2 YEAR RADWELL WARRANTY | |
| MAIN PLUG, IP44, 32A, 415V, CABLE, CURRENT RATING:32A, VOLTAGE RATING VAC:415V, CONNECTOR MOUNTING:CABLE MOUNT, ELECTRICAL CONNECTOR GENDER:PLUG, PIN CONFIGURATION:3P+N+E , CONNECTOR COLOUR:RED, IP RATING:IP44, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE... | |
| MECHANICAL CONNECTOR, ALUMINIUM, 1HOLE, RATED CU/AL, 6-2/0AWG, 1-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL CONNECTOR, LUG, 300 KCMIL TO 6 AWG, 1 HOLE, ALUMINUM, INSTALLATION TORQUE RECOMMENDED IN-LB: 275 LBS/IN. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL GROUNDING CONNECTOR 1-4/0AWG. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL GROUNDING CONNECTOR 1AWG 350KCMIL. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL GROUNDING CONNECTOR, 10-5 AWG, 5/16 INCH STUD, BRONZE, 180 LBS-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL GROUNDING CONNECTOR, 3/4 INCH SPLIT BOLT, CABLE TO FLAT, BRONZE ALLOY. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL GROUNDING CONNECTOR, CABLE TO FLAT, 2-2/0 AWG (STR) / 2-3/0 AWG (SOL), 1/2" STUD,CROSS BASE FLAT. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL GROUNDING CONNECTOR, CABLE TO FLAT, 8-2 AWG (STR) / 10-1 AWG (SOL), 3/8" STUD. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUG CONNECTOR, TIN-PLATED ALUMINUM, MAX. CONDUCTOR SIZE 350 KCMIL ,STRANDED,PRICE / EA, MINBUY(100). FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUG, 1 HOLE, 6 AWG, 5/16 INCH STUD, 1 SCREW AL/CU. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL LUGS, ALUM. CLEAR PRE-INSULATED POWER BARS, MO. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-QUICK FIELD ATT, MALE, 3 POLE, F13.5. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-QUICK FIELD ATT, MALE, 4 POLE, F13.5. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-QUICK FIELD ATTACHABLE, MALE, 5 WIRE, 250 V, 9 A, 16 AWG MAX WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-QUICK RECEPTACLE, STRAIGHT, FEMALE, 4 POLE, 16/4, 1 INCH LENGHT. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE THERMOCOUPLE CONNECTOR, HIGH TEMP, 2 PINS, MALE, J TYPE, -29 °C TO 120 °C (-20 °F TO 248 °F), ANSI, IEC, FERRITE CORE FOR EMI/RFI SUPPRESSION, HFMPW SERIES, EACH. | |
| MINQCK, FEMALE RECEPTACLE, R/S BRASS SHELL, MET, 4P, 16/4, 1'. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTOR, ACCESSORY TYPE:GASKET, FOR USE WITH:USBF TV CONNECTORS, PRODUCT RANGE:-, GASKET STYLE:FLANGE, THICKNESS:0.8MM ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTORS / ETHERNET CONNECTORS 1X1 W/LED'S 100BASE-T RJ45 1:1 . FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONNECTORS / ETHERNET CONNECTORS RJ45 PIP 1X1 VRT MNT NO LEADS 100BASE-TX. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR KEYSTONE JACK, CAT 5E, BLUE, EZ. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-CONN, PLUG SIDE, KDM ONE TOUCH MULTI CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-CONNECTOR, KDM SERIES, RECTANGULAR, CONNECTORS, ONE TOUCH, HX, 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-CONNECTOR, SERIES KDM, RECTANGULAR, CONNECTORS, ONE TOUCH, HX, 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-CONNECTOR, SOCKET SIDE, RECTANGULAR, 20 STATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-SOCKET, 8 CONNECTIONS, FOR, 2,3,4 MM TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| NEUTRAL LUG KIT, HEAVY DUTY, 30-60 AMP, 600 V, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NON SHORTENING DD PHENOLIC 1 POLE, 11 POSITION,. FREE 2 YEAR RADWELL WARRANTY | |
| NP BRASS PUSH-IN FITTING 3/8" TUBE X 1/4" NPT MALE SWIVEL ELBOW. FREE 2 YEAR RADWELL WARRANTY | |
| ONE TOUCH MULTI-CONNECTOR, KDM SERIES, RECTANGULAR, 10 OUTLET PORTS, BRASS, PUSH IN 6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| OPTIMATION INC Components KN-2J12 | |
| OUTPUT TERMINAL, DIGITAL MODULE, 2 AMP, 500 VAC, 24 VDC, 50 HZ, 12 W, 4 OUTPUTS, 8 MM STRIPPING LENGTH, 28-16 AWG, SPRING-CAGE CONNECTION, DIN RAIL MOUNT, -25 TO +55... | |
| OZ GEDNEY Components JMC-50-99 | |
| PANEL FEED-THROUGH, PUSH-IN CONNECTION, 4 POSITIONS, 600 V, 20 A, LIGHT GREY, PUSH-IN CONNECTION, (1047344). FREE 2 YEAR RADWELL WARRANTY | |
| PAULUHN MARINE INTERLOCK RECEPTACLE, 800 RECEPTACLE INTERIOR, 20A, THREE-POLE, FOUR-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, 12AMP, 320V, 4-POSITION, SCREW CONNECTION WITH TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, 12AMP, 320V, 8POSITION, SCREW TERMINAL WITH TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, 41 AMP, 1000 V, 4 POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, GREEN, (1825378). FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS:... | |
| PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM2, GREEN, 8 AMP, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 9, NUMBER OF ROWS:... | |
| PCB CONNECTOR, TIN CONTACT SURFACE, MALE, 16 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, 8A, 160V, GREEN, (1858028). FREE 2 YEAR RADWELL WARRANTY... | |
| PCB CONNECTOR, TIN CONTACT SURFACE, MALE, 2 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, COMBICON, SCREW LOCKING, THREADED FLANGE, 8A, 160V, GREEN, (1858031). | |
| PCB CONNECTOR, TIN CONTACT SURFACE, MALE, 3 POSITION, 1 ROW, 5.08MM PITCH, SCREW CONNECTION WITH TENSIONS SLEEVE, L SLOTTED SCREW HEAD, 12A, 320V, GREEN, (1786187). FREE 2 YEAR RADWELL WARRANTY... | |
| PCB CONNECTOR, TIN CONTACT SURFACE, MALE, 8 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, COMBICON, 8A, 160V, GREEN, (1857948). FREE 2 YEAR RADWELL... | |
| PCB HEADER, 76 AMP, 3 POSITION, 1 ROW, SOLDER MOUNT, LINEAR PINNING, GREEN, 1969548. FREE 2 YEAR RADWELL WARRANTY | |
| PCB HEADERS, 12AMP, 6 SOCKET POSITIONS, 5.08MM PITCH LENGTH, 12PIN SOLDER-BOARD CONNECTIONS, GREEN PLASTIC MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PEPPERL & FUCHS Components K-ADP-USB | |
| PHOENIX CONTACT, IBILDORLV-PLSET, 2742667, CONNECTOR SET, DISTANCE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE DEVICE,IEC,REP INT,4W,30A 250/480/600V, FEM. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE RECEPTACLE, J-LINE SERIES, 4 WIRE, 100 AMP, 3 POLE, 600 VAC, WATERTIGHT/WEATHERTI GHT, WITH SCREW COLLAR, METALLIC. FREE 2 YEAR RADWELL WARRANTY | |
| PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 2 ROWS, 10 CONTACTS, THROUGH HOLE STRAIGHT, HIF3FC. FREE 2 YEAR RADWELL WARRANTY | |
| PIN SLEEVE, IEC, 4 W, 20 A, 250/480/600 V, FEMALE, 3-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| PIN/SLEEVE DEVICE, 20AMP, 2W, 3P, PLUG W/3 GROMENTS, RANGE .250- .625. FREE 2 YEAR RADWELL WARRANTY | |
| PLC DIRECT Components KN-10J12 | |
| PLUG BNC RG-6 18AWG SOLID 75OHM PVC JACKET. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, INDUSTRIAL, HDS SERIES, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG CONNECTOR, RECEPTACLE PANEL MOUNTED SPLASHPROOF, 16AMP, 400V, 32A. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG HOUSING, 6 POSITIONS, WIRE TO WIRE, PANEL MOUNT, IP67 PROTECTION, PLASTIC MATERIAL, MALE TERMINALS, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG SOCKET, KMYZ SERIES, WITH CABLE, 3-36 VDC OPERATING VOLTAGE, 0.5 METER CABLE LENGTH, IP50 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 60A, 3P, 4W, KP SERIES, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG/RECEPTACLE INTERIOR ASSEMBLY,20AMP, 250VAC, 3 POLES, 4 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| POLARIS BLACK MULTI-TAP CONNECTORS FORM SECURE CONNECTIONS BETWEEN MULTIPLE CONDUCTORS WITH A ROUNDED DESIGN AND UV-RESISTANT INSULATION COATING. INSTALLS WITH A HEX KEY AND TORQUE WRENCH…. FREE 2 YEAR RADWELL... | |
| POLARIS CONNECTORS Components IT-4 | |
| POLARIS CONNECTORS Electrical Products ISPB350-4 | |
| POLARIS CONNECTORS Electrical Products IT-4C | |
| POLARIS CONNECTORS, 1/0-14 AWG POLARIS INSULATED MULTI-TAP CONN 6 PORT (SINGLE SIDED ENTRY). FREE 2 YEAR RADWELL WARRANTY | |
| POLARIS CONNECTORS, 3/0-6 AWG POLARIS INSULATED MULTI-TAP CONN 6 PORT (SINGLE SIDED ENTRY). FREE 2 YEAR RADWELL WARRANTY | |
| POLARIS CONNECTORS, 4-14 AWG POLARIS INSULATED MULTI-TAP CONN 3 PORT (SINGLE SIDED ENTRY) (BAGGED). FREE 2 YEAR RADWELL WARRANTY | |
| POLARIS CONNECTORS, SUBMERSIBLE PEDESTAL CONNECTOR, 2 PORT, 2/0 AWG,14 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| POTTER & BRUMFIELD Components IAC-5E | |
| POWER TERMINAL, INTERBUS INLINE, W/ FUSE, 24 VDC, 19.2-30 V PERMISSIBLE RANGE, 8 AMPS MAX., IP20. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100), 1/0, SPLIT BOLT CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(100); BUR KA40U-2N 800 ALCU 2H TERM. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, MINBUY(5); 2 IN JMC CBL CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PRINTED BOARD CONNECTOR, 12 AMP, 320 V, 10 POLE, 5.08 MM PITCH, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH IN REDUCER FITTING, 1/2 TO 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH IN REDUCER FITTING, 1/4 TO 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| RAYCHEM THERMAL MANAGEMENT Components JBS-100-A | |
| RECEPTACLE DUPLEX 20A COMMER ISOL GRD OR. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX 20AMP 125VAC FGIC HOSPITAL GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX, 15AMP , 2P, 3WIRE, 125V , ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX-LOCK, 15 AMP, 2 POLE, 3 WIRE, 125 V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE FACE PLATE, NONMETALLIC RACEWAY SYSTEMS, 1 GANG. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE LOCKING DEVICE 15AMP 277V 2POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE OFFICE FURNITURE ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE SINGLE 30AMP 125V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20 AMPS, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 60A 3P 4W, HE 600V FC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, 15 AMP, 125 VAC, 2 POLE, 3 WIRE, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, ISOLATED GROUND, HOSPITAL GRADE, 15AMP 125V/60HZ, 5-15R, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DUPLEX, ORANGE, 20AMP, 2POLES, 125VAC, 1HP, SCREW TERMINALS, 12-10AWG. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, LOCKING, 20A, 250V, 2P/3W, ISOLATED GROUND. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, LOCKING, 30 AMP, 125/250 V, L14-30R, ORANGE, REPLACES IG2710A. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, PIN AND SLEEVE DEVICE, MALE, REPINT, 4-WATT, 20-AMP, 250/480/600V, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, SINGLE, 20 AMP, 125 VAC, 2 POLE, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, STRAIGHT BLADE DEVICE, DECORATOR DUPLEX, COMMERCIAL GRADE, CORROSION RESISTANT, SMOOTH FACE, 15 AMP, 2 POLE, 3 WIRE GROUNDING, 125 V, 5-15R. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR MULTI-CONNECTOR, SERIES KDM, 10 CONNECTING TUBES, 7 MM TUBING OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR RACEWAY PLATE WHITE, FOR USE WITH HUBBELL BT3BC5 THREE CHANNEL, MEDIATRAK, NONMETALLIC PLUGTRAK, PB2, PB3, PDB12, PS3, PT12, PW1 SERIES RACEWAYS. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR SOCKET CONNECTOR, 20 PIN, 28 AWG, 2.54MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 12 VOLTS DC, 3 NORMALLY OPEN / 1 NORMALLY CLOSED CONTACT, 10-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT INTERIOR,PIN & SLEEVE, IEC, REP INT, 3 WIRE, 20AMP,3 PIN, 125V, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Components INS0439/L | |
| RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT, MODULAR CONNECTOR TYPE:RJ45 JACK, PORT CONFIGURATION:1 X 1 (PORT), NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C, LAN CATEGORY:CAT5, CAT6, IP RATING:-, CONNECTOR ORIENTATION:RIGHT... | |
| RJ45 FIELD WIREABLE CAT.6A (T568B) COMP. NUT 90D, AWG24-22/1, AWG27-22/7. FREE 2 YEAR RADWELL WARRANTY | |
| RJ45 PLUG, NO TOOLS REQUIRED, VARIANT 5, CAT.6A / CLASS EA, ISO/IEC 11801 2010, . FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH ACCESSORY, HEAVY DUTY, HDSS, GROUNDD LUG KIT, 600V, 30-200AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE LOCKING RECEPTACLE,TWIST-LOC K ISOLATED GROUND,15A,125V,2P,O RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE RECEPTACLE, 15AMP, 2POLE ,125V, 5-15R, ORANGE,3 WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE RECEPTACLE, 2- POLE, 3-WIRE GROUNDING, 20A, 250V, NEMA 6-20R. FREE 2 YEAR RADWELL WARRANTY | |
| SLATER Electrical Products IG-5362-OR | |
| SMC Components KDM10-07 | |
| SMC Components KDM20-07 | |
| SMC Components KDM20S-04 | |
| SPLICER, HOSE STEM TO HOSE STEM, 1/4''. FREE 2 YEAR RADWELL WARRANTY | |
| STACKED MECHANICAL LUG, 1HOLE MOUNT, 6AWG TO 300MCM. FREE 2 YEAR RADWELL WARRANTY | |
| STACKING BOARD CONNECTOR, HW SERIES, 28 CONTACTS, HEADER, 2.54 MM, SURFACE MOUNT, 2 ROWS. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIGHT ADAPTER FOR CONDUIT BOX RECEPTACLES, 60 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR FANUC IC693ACC307, BUS TERMINAL PLUG, I/O, 25-PIN, WORKS W/ 90-30 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SURFACE MOUNT BOX, PHONE JACK, 2 PORT, CLASSIC SURFACE, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTIVE DEVICE, SPIKESHIELD IG TVSS DUPLEX RECEPTACLE WITH LIGHT AND ALARM, 20 AMP, 125 VAC, 60 HZ, 5-20R, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SOCKET, 2-GANG, 13 AMP, 250 VAC, 50/60 HZ, STEEL MATERIAL, ALUMINUM FINNISH, 146 MM WIDTH, 86 MM HEIGHT, 51 MM DEPTH. FREE 2 YEAR RADWELL WARRANTY | |
| T-HANDLE QUICK-LOK PIN, 5/16X3.00 SS. FREE 2 YEAR RADWELL WARRANTY | |
| TAP CONNECTOR, INSULATED, SINGLE SIDE ENTRY, MULTI CABLE, 4-14 AWG, 2 CONDUCTORS, 600V, BLACK, PLASTISOL, CLASS B&C, FORMERLY PART NUMBER IT-4A. FREE 2 YEAR RADWELL WARRANTY | |
| TAP OFF UNIT, 16 AMP, 230-240 V, 50/60 HZ, WITH PHASE SELECTION, DIRECT CONNECTION, 3L+N+PE. FREE 2 YEAR RADWELL WARRANTY | |
| TELECOM AND DATACOM CONNECTOR, 8 CONTACT(S), FEMALE, RIGHT ANGLE, SOLDER TERMINAL, LOCKING, JACK, GREEN / GREEN LED. FREE 2 YEAR RADWELL WARRANTY | |
| TELEGARTNER Components J00026A2001 | |
| TELEGARTNER CONNECTION MODULE, DATAVOICE VM-PRO SERIES,, 8 WAY SCREW TERMINATION . FREE 2 YEAR RADWELL WARRANTY | |
| TELEPHONE AND DATA DISTRIBUTION JACK, XCELERATOR CAT 6, 8 POSITION, UNI A/B, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 10.1 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK JUMPER, 10-POLE, SCREW-DOWN TYPE, USE WITH ANY KN-T12 OR KN-D12 SERIES BLOCK. 5 PIECES PER PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK JUMPER, 10-POLE, SCREW-DOWN TYPE, USE WITH ANY KN-T8 SERIES BLOCK, 5 PIECES PER PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK JUMPER, 2-POLE, SCREW-DOWN TYPE, USE WITH ANY KN-T12 OR KN-D12 SERIES BLOCK, 25 PIECES PER PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK JUMPER, COMB TYPE, 2-POLE, SCREWLESS TYPE, USE WITH ANY KN-T12 OR KN-D12 SERIES BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK JUMPER, KONNECT-IT,10-POLE, SCREW-DOWN TYPE. USE WITH ANY KN-T2 SERIES BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, JUMPER, 10-POLE, SCREW-DOWN TYPE, 10-POLE, 24A, 440V, (PRICE/PK OF 5). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, PLUGGABLE, 4 POS, 5.08MM PITCH, THRU-HOLE, 12 AMP, 320 V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CONNECTOR, GROUNDING TYPE, 26-10 AWG, GREEN AND YELLOW, 35 MM DIN RAIL MOUNT, 100 KA SCCR RATING, (PRICE/ PK OF 50). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SPRING LOADED CONNECTION, GREEN / YELLOW, THERMOPLASTIC, 6.2 MM SPACING, 1 LEVEL, 2 TERMINAL POINTS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL COVERS, LINE/LUG, FOR POWER PACK, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG TWO-14 STR-2/0 STR DUAL. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG, 4STR, COP, 1 H, (EACH). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG, 800 ALCU, 1H. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG, ALUMINUM, TIN PLATED, UNIVERSAL, 2 CONDUCTORS, 600 VOLTS MIN, 3/8 INCH STUD, TERMINAL CONNECTION, 2 HOLES, 2 ALLEN SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL LUG, UNIVERSAL, ALUMINUM, 1 HOLE, 6-14 AWG, 1/4" STUD, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOCOUPLE CONTACTS, 20 AWG WIRE SIZE, HOLLOW PIN CONSTRUCTION, PUSH-IN CRIMP-STYLE, ECONOMICAL DESIGN, (PRICE/PK OF 20). FREE 2 YEAR RADWELL WARRANTY | |
| TWIST LOCK RECEPTACLE, 20AMP, 125/250V, 3-POLE,4WIRE,ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| TWIST LOCK RECEPTACLE, ISOLATED GROUND, SINGLE GANG, 2POLE, 3WIRE GROUNDING, 15AMP, 125V NEMA L5-15R, ORANGE FACE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL TERMINAL, 2 CONDUCTOR, 2 HOLE, 2 AWG (STR)-600 KCMIL, 1/2" STUD, 1.75" STUD HOLE SPACING, 2 SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL TERMINAL, 8 CONDUCTORS, #2 AWG-750 KCMIL, DUAL RATED. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL TERMINAL, ALUMINUM, 2 CONDUCTOR, 1 HOLE, 6 AWG (STR)-350 KCMIL, 1/2IN STUD, 2 SCREWS, AL/CU RATED. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL TERMINAL, ALUMINUM, 2 CONDUCTORS, 2 HOLE, 6 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| USB ADAPTER, TYPE A-TYPE A, RCPT, IP67, USB CONNECTOR CONVERT FROM USB TYPE A RECEPTACLE, USB CONNECTOR CONVERT TO USB TYPE A RECEPTACLE, USB STANDARD -, IP RATING IP67, PRODUCT... | |
| WEIDMULLER Components HDC-HD-25BCM | |
| WEIDMULLER Electrical Products HDC-HE-10-FS | |
| WIRE CONNECTOR SPEEDEASE 1/4IN GREY 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE CONNECTORS, (EACH). FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |