POWER ENTRY CONNECTOR; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Receptacle, Flanged, 15 Amps, 125 Volts
RECEPTACLE,FLANGED,N
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35B653 | 70116202 | 11254130 |
| Product Name | Power Entry Connector; Connector Type Hubbell Wiring Devices | Receptacle, Flanged, 15 Amps, 125 Volts | Plug/Receptacle |
| Voltage Rating | 250 volts | 125 volts |