Hubbell Wiring Device-Kellems Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL7593V

Description
LKG VAL CONN, MIDGET 15A 125V, ML-2R, 78358523776
Request a Quote Datasheet
Description
LKG VAL CONN, MIDGET 15A 125V, ML-2R, 78358523776
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock - HBL7593V - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
HBL7593V
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL7593V
LKG VAL CONN, MIDGET 15A 125V, ML-2R, 78358523776

LKG VAL CONN, MIDGET 15A 125V, ML-2R, 78358523776

Buy Now
Plug/Receptacle - 38553 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
38553
Plug/Receptacle 38553
LOCKING DEVICE, MIDGET TWIST LOCK, FEMALE CONNECTOR, 2 POLE, 3-WIRE GROUNDING, NEMA ML-2R, 15 AMP, 125 VOLTS, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, MIDGET TWIST LOCK, FEMALE CONNECTOR, 2 POLE, 3-WIRE GROUNDING, NEMA ML-2R, 15 AMP, 125 VOLTS, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts - 70116121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts
70116121
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts 70116121
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts

Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 94F9764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
94F9764
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 94F9764
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL7593V 38553 70116121 94F9764
Product Name Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock Plug/Receptacle Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Current Rating 15.0 amps 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details