Hubbell Wiring Device-Kellems Lug/Connector HBL5969VBLK

Description
VALISE CONNECTOR, 15 AMP, 125 V, 5-15R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
VALISE CONNECTOR, 15 AMP, 125 V, 5-15R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11642690 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11642690
Lug/Connector 11642690
VALISE CONNECTOR, 15 AMP, 125 V, 5-15R, BLACK. FREE 2 YEAR RADWELL WARRANTY

VALISE CONNECTOR, 15 AMP, 125 V, 5-15R, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 35B777 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
35B777
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 35B777
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11642690 35B777
Product Name Lug/Connector Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Current Rating 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products