Hubbell Wiring Device-Kellems Conn, Pwr Entry, Plug, 4P4W, 20A 3Ph 120/208Vac; Connector Type Hubbell Wiring Devices HBL7410B

Description
CONN, PWR ENTRY, PLUG, 4P4W, 20A 3PH 120/208VAC; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, PWR ENTRY, PLUG, 4P4W, 20A 3PH 120/208VAC; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Pwr Entry, Plug, 4P4W, 20A 3Ph 120/208Vac; Connector Type Hubbell Wiring Devices - 66F5616 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Pwr Entry, Plug, 4P4W, 20A 3Ph 120/208Vac; Connector Type Hubbell Wiring Devices
66F5616
Conn, Pwr Entry, Plug, 4P4W, 20A 3Ph 120/208Vac; Connector Type Hubbell Wiring Devices 66F5616
CONN, PWR ENTRY, PLUG, 4P4W, 20A 3PH 120/208VAC; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

CONN, PWR ENTRY, PLUG, 4P4W, 20A 3PH 120/208VAC; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21847 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21847
Plug/Receptacle 21847
TWIST LOCK RECEPTACLE, 120/208 VAC, 20 AMP, 3 PHASE, 4 POLE, NON-GROUNDING, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

TWIST LOCK RECEPTACLE, 120/208 VAC, 20 AMP, 3 PHASE, 4 POLE, NON-GROUNDING, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL7410B

KELLEMS Electrical Products HBL7410B

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66F5616 21847
Product Name Conn, Pwr Entry, Plug, 4P4W, 20A 3Ph 120/208Vac; Connector Type Hubbell Wiring Devices Plug/Receptacle Plug/Receptacle
Voltage Rating 208 volts 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5C-4822-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers