Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 20A, 250Vac; Connector Type Hubbell Wiring Devices HBL5478C

Description
CONNECTOR, POWER ENTRY, PLUG, 20A, 250VAC; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 20A, 250VAC; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A, 250Vac; Connector Type Hubbell Wiring Devices - 35B747 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A, 250Vac; Connector Type Hubbell Wiring Devices
35B747
Connector, Power Entry, Plug, 20A, 250Vac; Connector Type Hubbell Wiring Devices 35B747
CONNECTOR, POWER ENTRY, PLUG, 20A, 250VAC; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A, 250VAC; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11642126 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642126
Plug/Receptacle 11642126
MALE INLET, FLANGED, INDUSTRIAL/COMMERCIA L, 20 AMP, 250 VAC, 2-POLE 3-WIRE GROUNDING, 6- 20P, WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

MALE INLET, FLANGED, INDUSTRIAL/COMMERCIAL, 20 AMP, 250 VAC, 2-POLE 3-WIRE GROUNDING, 6- 20P, WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B747 11642126
Product Name Connector, Power Entry, Plug, 20A, 250Vac; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products