Hubbell Wiring Device-Kellems Plug/Receptacle HBL5466C

Description
PLUG, STRAIGHT BLADE, INSULGRIP SERIES, 20 AMP, 250 VAC/DC, DEAD, FRONT, BLACK/WHITE, 3 PRONG, MALE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG, STRAIGHT BLADE, INSULGRIP SERIES, 20 AMP, 250 VAC/DC, DEAD, FRONT, BLACK/WHITE, 3 PRONG, MALE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817947 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817947
Plug/Receptacle 4817947
PLUG, STRAIGHT BLADE, INSULGRIP SERIES, 20 AMP, 250 VAC/DC, DEAD, FRONT, BLACK/WHITE, 3 PRONG, MALE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

PLUG, STRAIGHT BLADE, INSULGRIP SERIES, 20 AMP, 250 VAC/DC, DEAD, FRONT, BLACK/WHITE, 3 PRONG, MALE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 94F9749 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
94F9749
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 94F9749
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Plug; 20 A; 250 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass - 70116143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 20 A; 250 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass
70116143
Electrical Plug; 20 A; 250 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass 70116143
Insulgrip Plug, 20 A Amperage, 250 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.

Insulgrip Plug, 20 A Amperage, 250 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4817947 94F9749 70116143
Product Name Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Electrical Plug; 20 A; 250 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products