Hubbell Wiring Device-Kellems Ps, Iec, Mechint, 3P4W, 60A 3P 250V, W/t Hubbell Wiring Devices HBL460MI9W

Description
PS, IEC, MECHINT, 3P4W, 60A 3P 250V, W/T
Description
PS, IEC, MECHINT, 3P4W, 60A 3P 250V, W/T

Suppliers

Company
Product
Description
Supplier Links
Ps, Iec, Mechint, 3P4W, 60A 3P 250V, W/t Hubbell Wiring Devices - 14C5394 - Newark, An Avnet Company
Chicago, IL, United States
Ps, Iec, Mechint, 3P4W, 60A 3P 250V, W/t Hubbell Wiring Devices
14C5394
Ps, Iec, Mechint, 3P4W, 60A 3P 250V, W/t Hubbell Wiring Devices 14C5394
PS, IEC, MECHINT, 3P4W, 60A 3P 250V, W/T

PS, IEC, MECHINT, 3P4W, 60A 3P 250V, W/T

Supplier's Site
Plug/Receptacle - 11646271 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11646271
Plug/Receptacle 11646271
PIN AND SLEEVE MECHANICAL INTERLOCK, CIRCUIT-LOCK, 60 AMP, 240V AC, 15 HP, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY

PIN AND SLEEVE MECHANICAL INTERLOCK, CIRCUIT-LOCK, 60 AMP, 240V AC, 15 HP, 3-POLE 4-WIRE GROUNDING, TERMINAL SCREWS, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 14C5394 11646271
Product Name Ps, Iec, Mechint, 3P4W, 60A 3P 250V, W/t Hubbell Wiring Devices Plug/Receptacle
Current Rating 60.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details