Richardson RFPD Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 150V, 200A, Insulated type 6-element pack, NTC Thermistor inside | |
| 2½W, 10dB gain @ 1GHz. Excellent surface-mount part for hand-held applications. | |
| 300W, 13dB gain @175MHz. The leading MOSFET for high linearity transmitters. | |
| 40W, 16dB gain @ 175MHz. General purpose RF power MOSFET | |
| 4th-Version HVIGBT (High Voltage Insulated Gate Bipolar Transistor) Module | |
| 4th-Version HVIGBT (High Voltage Insulated Gate Bipolar Transistor) Modules | |
| 6.1 Generation 1200V NX-Series IGBT The latest NX-Series IGBTs use the 6.1 Generation CSTBTTM (Carrier Stored Trench Gate Bipolar Transistor) chip which offers significantly lower losses compared to competing chip... | |
| 650 V E-mode GaN on Silicon bottom side cooled power transistor that offers very low junction to case thermal resistance for demanding high power applications and very high efficiency power... | |
| 650V Enhancement Mode GaN Transistor The GS-065-011-2-L is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN... | |
| 650V Enhancement Mode GaN Transistor The GS-065-060-3-B is an enhancement mode GaN-on-silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN... | |
| 6th Generation IGBT 6in1 (or 6-pack) Module (NX-Series). Applications: General Purpose Drives; Photovoltaic Inverters; UPS. | |
| 1200 V Automotive Qualified Bare Die Silicon Carbide MOSFETs Gen 3+ Features Automotive Qualified High blocking voltage with industry leading low RDS(on) over temperature stability Resistant to Latch-up High gate... | |
| Automotive Qualified 1200 V, 450 A All-Silicon Carbide Conduction-Optimized , Half-Bridge Module Technical Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements... | |
| Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching... | |
| Features C3M SiC MOSFET technlogy High blocking voltage with low RDS(on) Easy to parallel and simple to drive Resistant to Latch-up High Gate Resistance for Drives Benefits Higher System Efficiency... | |
| Features High blocking voltage with industry leading low RDS(on) over temperature stability Fast intrinsic diode with low reverse recovery charge (Qrr) High-speed switching with low output capacitance Low conduction losses... | |
| Features High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Gold back... | |
| Features High blocking voltage with low on-resistance Resistant to Latch-up Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive Benefits Higher System Efficiency Low... | |
| Features Low On-State Resistance over Temperature Low Parasitic Capacitances Fast Diode with ultra low reverse recovery High Temperature Operation (Tj = 175C) Benefits Improves System Efficiency with lower switching and... | |
| Features Minimum of 900V Vbr across entire operating temperature range High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery charge (Qrr) High-speed switching with low output... | |
| Silicon Carbide Power MOSFET C3M MOSFET Technology Features High Blocking Voltage with Low on resistance Resistant to Latch-up Fast intrinsic diode with low reverse recovery (Qrr) Easy to Parallel and... | |
| Silicon Carbide Power MOSFET E-Series Automotive N-Channel Enhancement Mode 750V SiC MOSFET technology Optimized package with separate driver source pin 4.7mm of creepage distance between drain and source High blocking... | |
| Silicon Carbide Power MOSFET E-Series Automotive N-Channel Enhancement Mode Optimized package with separate driver source pin High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic... | |
| Silicon Carbide Power MOSFET N-Channel Enhancement Mode High blocking voltage with low on-resistance High speed switching with low capacitances 12V...15V / 0V VGS compatible with most flyback controllers Ultra-low drain-gate... | |
| Silicon Carbide, Six-Pack Module Technical Features Fully SiC MOSFET-based for Ultra-Low Loss Comparative Tracking Index (CTI) greater than 600 V for Material Group I Extremely Low Power Loop Inductance (6.6... | |
| Technical Features Fully SiC MOSFET-based for Ultra-Low Loss Comparative Tracking Index (CTI) greater than 600 V for Material Group I Extremely Low Power Loop Inductance (6.6 nH) High Performance Si3N4... | |
| Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Features Gen4 Technology with Soft Body Diode Typical Applications EV Chargers High-Efficiency Converters... | |
| Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Pre-Applied Thermal Interface Material Features Gen4 Technology with Soft Body Diode Typical Applications... | |
| CGHV40100 is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV40100, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety of... | |
| CGHV40100F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV40100F, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety of... | |
| CGHV40180F is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV40180F, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety of... | |
| CGHV40180P is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV40180P, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety of... | |
| CGHV40200PP is an unmatched, gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV40200PP, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety of... | |
| CGHV40320D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,... | |
| CGHV50200F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV50200F ideal for troposcatter communications,... | |
| CGHV59070F is an internally matched gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV59070F, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety... | |
| CGHV59070P is an internally matched gallium nitride (GaN) high electron mobility transistor (HEMT). The CGHV59070P, operating from a 50 volt rail, offers a general purpose, broadband solution to a variety... | |
| CGHV59350F is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV59350F ideal for 5.2 -... | |
| CGHV60040D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,... | |
| CGHV60075D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,... | |
| CGHV60170D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity,... | |
| CGHV96050F1 is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) on Silicon Carbide (SiC) substrates. This GaN Internally Matched (IM) FET offers excellent power added efficiency in comparison to... | |
| CGHV96050F2 is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) on Silicon Carbide (SiC) substrates. This GaN Internally Matched (IM) FET offers excellent power added efficiency in comparison to... | |
| CGHV96100F2 is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) on Silicon Carbide (SiC) substrates. This GaN Internally Matched (IM) FET offers excellent power added efficiency in comparison to... | |
| CGHV96130F is a gallium nitride (GaN) High Electron Mobility Transistor(HEMT) on Silicon Carbide (SiC) substrates. This GaN Internally Matched (IM) FEToffers excellent power added efficiency in comparison to other technologies. | |
| Dual (AC Switch) IGBT S-Series Module. Powerex Dual IGBT Module in a common collector AC Switch configuration. Each module consists of two IGBTs in an AC Switch configuration with each... | |
| Dual IGBTMOD™ NX-S Series Module 200 Amperes/1200 Volts. Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with... | |
| Dual IGBTMOD™ NX-S Series Module 300 Amperes/1200 Volts. Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with... | |
| Dual IGBTMOD™ NX-S Series Module 450 Amperes/1200 Volts. Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with... | |
| Features 3rd generation SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant... | |
| Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 8mm of creepage distance between drain and source High blocking voltage with low On-resistance High speed switching... | |
| Features Minimum of 900V Vbr across entire operating temperature range High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery charge (Qrr) High-speed switching with low output... | |
| FlowmNPC0. Mixed voltage component topology. Neutral point clamped inverter. Reactive power capability. Low inductance layout. | |
| Gold metallized multi-purpose silicon DMOS RF FET 15W 12.5V 500 MHz push-pull | |
| High Power Switching Use Insulated Type Flat base type Copper base plate (Nickel-plating) Nickel-plating tab terminals RoHS Directive compliant UL Recognized under UL1557, File No.E323585 Application AC Motor Control, Motion/Servo... | |
| High Power Switching Use Insulated Type Flat base type Copper base plate (Nickel-plating) RoHS Directive compliant Tin-plating pin terminals Application AC Motor Control, Motion/Servo Control, Power Supply, etc | |
| New Product! BeO-free package, only 0.2 0C/W thermal resistance. 300W, 16dB gain @ 175MHz | |
| Powerex Dual IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with each transistor having a reverse-connected super-fast recovery... | |
| Powerex IGBT Modules are designed for use in switching applications. Each module consists of one IGBT Transistor and one super-fast recovery diode. All components and interconnects are isolated from the... | |
| Powerex IGBTMOD™ Modules are designed for use in high frequency applications; 30 kHz for hard switching applications and 60 to 70 kHz for soft switching applications. Each module consists of... | |
| Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of six IGBT Transistors in a three phase bridge configuration with each transistor having a reverse-connected super-fast... | |
| Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of six IGBT Transistors in a three phase bridge configuration, with each transistor having a reverse-connected super-fast... | |
| Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with each transistor having a reverse-connected super-fast recovery free-wheel... | |
| Powerex Mega Power Dual (MPD) Modules are designed for use in switching applications. Each module consists of two IGBT Transistors having a reverse- connected super-fast recovery free-wheel diode. All components... | |
| Powerex MOSFET Modules are designed for use in low voltage switching applications. Each module consists of 6 MOSFET switches with low Rds(on) and a fast recovery body diode to yield... | |
| RF MOSFET performance can be severely limited by the driver selection. The DRF1400A and B are half bridge hybrids with symmetrically orientated leads so that the two can easily be... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SiC DMOSFET, 650V Vds, RDS On 15 mOhm, Al Source, Ni/Au Drain 8"" | |
| SiC DMOSFET, 650V Vds, RDS On 45 mOhm, Al Source, Ni/Au Drain 8"" | |
| SiC MOSFET G4 AUTO 1200V/14mO MLT | |
| SiC, MOSFET, 15 mOhm,750V, TSC (U2) , Automotive, Gen4 | |
| SiC, MOSFET, 160 mOhm,1200V, TSC (U2) , Automotive | |
| SiC, MOSFET, 21 mOhm,1200V, TSC (U2) , Automotive | |
| SiC, MOSFET, 25 mOhm, 1200V, TO-247-4, Automotive, Gen4 | |
| SiC, MOSFET, 25 mOhm,1200V, TO-263-7 XL T&R , Automotive, Gen4 | |
| SiC, MOSFET, 25 mOhm,1200V, TSC (U2) , Automotive, Gen4 | |
| SiC, MOSFET, 25 mOhm,750V, TSC (U2) , Automotive, Gen4 | |
| SiC, MOSFET, 36 mOhm, 1200V, TO-247-4, Automotive, Gen4 | |
| SiC, MOSFET, 45 mOhm,750V, TSC (U2) , Automotive, Gen4 | |
| SiC, MOSFET, 60 mOhm,750V, TSC (U2) , Automotive, Gen4 | |
| SiC, MOSFET,36 mOhm,1200V, TO-263-7 XL T&R , Automotive, Gen4 | |
| SiC, MOSFET,36 mOhm,1200V, TSC (U2) , Automotive, Gen4 | |
| Silicon Carbide Power MOSFET E-Series Automotive N-Channel Enhancement Mode Features 3rd generation SiC MOSFET technology High blocking voltage with low on-resistance High-speed switching with low capacitances Fast intrinsic diode with... | |
| Silicon Carbide Power MOSFET E-Series Automotive Features 3rd generation SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse... | |
| Silicon Carbide Power MOSFET E-Series Automotive N-Channel Enhancement Mode 3rd generation SiC MOSFET technology Optimized package with separate driver source pin 4.7mm of creepage distance between drain and source High... | |
| Six IGBTMOD™ + Brake NX-S Series Module 100 Amperes/1200 Volts. Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of six IGBT Transistors in a three... | |
| The CHK015AaQIA is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. It offers general purpose and broadband solutions for a variety of RF power applications. It is well suited... | |
| The CHK5010-99F is a 4W GaN on SiC High Electron Mobility Transistor (HEMT). The CHK5010-99F offers a general purpose and broadband solution for a variety of RF power applications. The... | |
| The CHK8013-99F is a 14W Gallium Nitride High Electron Mobility Transistor. This product offers a general purpose and broadband solution for a variety of RF power applications such as radar... | |
| The CHK8015-99F is a 16W Gallium Nitride on Silicon Carbide (GaN on SiC) High Electron Mobility Transistor (HEMT). This product offers a general purpose and broadband solution for a variety... | |
| The CHK8101-SYC is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. It offers general purpose and broadband solutions for a variety of RF power applications. It is well suited... | |
| The CHK8101a99F is a 20W Gallium Nitride High Electron Mobility Transistor. This product offers a general purpose and broadband solution for a variety of RF power applications such as radar... | |
| The CHK8201-SYA is an unmatched power bar microwave transistor, which integrates two CHK8101A-99F/00 power bars packaged together with individual access possible, that produces 45W of combined output power. The CHK8201-SYA... | |
| The CHK9013-99F is a 85W Gallium Nitride High Electron Mobility Transistor. This product offers a general purpose and broadband solution for a variety of RF power applications such as radar... | |
| The CHK9014-99F is a 55W Gallium Nitride High Electron Mobility Transistor. This product offers a general purpose and broadband solution for a variety of RF power applications such as radar... | |
| The CHKA011aSXA is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. It offers general purpose and broadband solutions for a variety of RF power applications. It is well suited... | |
| The CHKA012a99F is a 140W Gallium Nitride High Electron Mobility Transistor. This product offers a general purpose and broadband solution for a variety of RF power applications such as radar... | |
| The CHKA012bSYA is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. This power bar offers general purpose and broadband solutions for a variety of RF power applications. It is... | |
| The CHZ015A-QEG is an input matched packaged Gallium Nitride High Electron Mobility Transistor. It allows broadband solutions for a variety of RF power applications in L-band. The circuit is well... | |
| The CHZ180AaSEB is an input matched and output pre-matched packaged Gallium Nitride High Electron Mobility Transistor. It allows broadband solutions for a variety of RF power applications in L-band. It... | |
| The CHZ8012-QJA is an S-Band Quasi-MMIC Power Amplifier based on GaN power bar and GaAs input and output matching circuits. The CHZ8012-QJA is fully matched on 50 Ohms. It can... | |
| The CHZ9012-QFA is an S-Band Quasi-MMIC High Power Amplifier based on GaN power bar and GaAs input and output matching circuits. It is fabricated using UMS 0.25µm GaN on SiC... | |
| The DC35-15-D3 is an unmatched, COMMON SOURCE, class AB GaN on SiC HEMT transistor capable of providing over 18dB gain, 15 Watts of RF output power across the 30-3500 MHz... | |
| The DC35GN-15-Q4 is a COMMON SOURCE, class -AB, GaN on SiC HEMT transistor capable of broadband pulsed and CW RF power applications. This transistor utilizes gold metallization, air-cavity Cu-base QFN... | |
| The DRF1200 hybrid includes a high power gate driver and the power MOSFET. The driver output can be configured as Inverting and Non-Inverting. It was designed to provide the system... | |
| The DRF1201 hybrid includes a high power gate driver and the power MOSFET. The driver output can be configured as Inverting and Non-Inverting. It was designed to provide the system... | |
| The DRF1203 hybrid includes a high power gate driver and the power MOSFET. The driver output can be configured as Inverting and Non-Inverting. It was designed to provide the system... | |
| The DRF1300 is a push-pull hybrid containing two high power gate drivers and two power MOSFETs. It was designed to provide the system designer increased flexibility, higher performance, and lowered... | |
| The DRF1301 is a push-pull hybrid containing two high power gate drivers and two power MOSFETs. It was designed to provide the system designer increased flexibility, higher performance, and lowered... | |
| The EC2612 is based on a 0.15µm gate pseudomorphic high electron mobility transistor (0.15µm PHEMT) technology. Gate width is 120µm and the 0.15µm T-shaped aluminum gate features low resistance and... | |
| The GRF0020 is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7.0GHz on a 50V supply rail. The wide bandwidth of the GRF0020 makes it suitable... | |
| The GRF0020D is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7GHz on a 50V supply rail. The wide bandwidth of the GRF0020D makes it suitable... | |
| The GRF0030 is a 50W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 6.0GHz on a 50V supply rail. The wide bandwidth of the GRF0030 makes it suitable... | |
| The GRF0030D is a 50W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 6.0GHz on a 50V supply rail. The wide bandwidth of the GRF0030D makes it suitable... | |
| The GS-065-004-1-L is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology... | |
| The GS-065-008-1-L is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology... | |
| The GS-065-011-1-L is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology... | |
| The GS-065-018-2-L is a 650V, 18A, 78 mOhm bottom-side cooled transistor ideal for smaller and lighter consumer adapters for laptops and gaming consoles and higher power density and efficiency in... | |
| The GS-065-060-5-B-A is designed to meet automotive reliability standards including AEC-Q101 qualification and GaN Systems’ AutoQual+ testing and qualification which is based on the company’s collaboration with automotive partners to... | |
| The GS-065-060-5-T-A is an Automotive-grade 650 V enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems innovates... | |
| The GS-065-080-1-D is an enhancement mode gallium nitride (GaN) on silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems... | |
| The GS-065-150-1-D is an enhancement mode gallium nitride (GaN) on silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems... | |
| The GS66508P is an enhancement mode GaN-on-silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology... | |
| The GS66516B is an enhancement mode gallium nitride (GaN) on silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems... | |
| The GTRA184602FC is a 460-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a... | |
| The GTRA262802FC is a 250-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency,... | |
| The GTRA263902FC is a 370-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a... | |
| The GTRA362002FC is a 200-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) designed for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and... | |
| The GTRA362802FC is a 280-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) designed for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and... | |
| The GTRA364002FC is a 400-watt (PSAT) GaN on SiC high electron mobility transistor (HEMT) designed for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and... | |
| The GTRA374902FC is a 450-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a... | |
| The GTRA384802FC is a 400-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input and output matching, high efficiency,... | |
| The GTRB097152FC-V1 is a 900-watt (P4dB) GaN on SiC high electron mobility transistor (HEMT) designed for use in multi-standard cellular power amplifier applications. It features high efficiency, and a thermally-enhanced... | |
| This is the Wolfspeed’s 4th generation of high performance silicon carbide MOSFET in a package less bare die format to be implemented into any custom module design. The high blocking... | |
| This is the Wolfspeed’s 4th generation of high performance silicon carbide MOSFET in a packageless bare die format to be implemented into any custom module design. The high blocking voltage... | |
| Flat base type Copper base plate (Nickel-plating) Nickel-plating tab terminals RoHS Directive compliant UL Recognized under UL1557, File No.E323585 | |
| Flat base type Copper base plate (Nickel-plating) RoHS Directive compliant Tin-plating pin terminals | |
| Flat base type Copper base plate (Nickel-plating) RoHS Directive compliant Tin-plating pressfit terminals |
| << Prev | Next >> |