Microchip Technology, Inc. 1200V 103A MOSFET Transistor MSC025SMA120B4

Description
TRANS SJT N-CH 1200V 103A TO247 Product overview: MSC025SMA120B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC025SMA120B4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS SJT N-CH 1200V 103A TO247 Product overview: MSC025SMA120B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC025SMA120B4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 103A MOSFET Transistor
278-MSC025SMA120B4
1200V 103A MOSFET Transistor 278-MSC025SMA120B4
TRANS SJT N-CH 1200V 103A TO247 Product overview: MSC025SMA120B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC025SMA120B4 can be used for catalog matching and distributor lookup.

TRANS SJT N-CH 1200V 103A TO247 Product overview: MSC025SMA120B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC025SMA120B4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2419250 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419250
MOSFETs 2419250
MOSFET SIC 1200 V 25 mOhm TO-247-4

MOSFET SIC 1200 V 25 mOhm TO-247-4

Supplier's Site
MOSFETs - 2419251 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419251
MOSFETs 2419251
MOSFET SIC 1200 V 25 mOhm TO-247-4

MOSFET SIC 1200 V 25 mOhm TO-247-4

Supplier's Site
MOSFETs - 2419251P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419251P
MOSFETs 2419251P
MOSFET SIC 1200 V 25 mOhm TO-247-4

MOSFET SIC 1200 V 25 mOhm TO-247-4

Supplier's Site
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC025SMA120B4
Silicon Carbide MOSFETs MSC025SMA120B4
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC025SMA120B4 device is a 1200 V, 25 mOhm SiC MOSFET in a TO-247 4-lead package with a source sense. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating and welding H/EV powertrain and EV charger Power supply and distribution

The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC025SMA120B4 device is a 1200 V, 25 mOhm SiC MOSFET in a TO-247 4-lead package with a source sense.

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter, more compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1094063-MSC025SMA120B4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1094063-MSC025SMA120B4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1094063-MSC025SMA120B4
Win Source Part Number: 1094063-MSC025SMA120 B4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 103A (Tc) Rds On (Max) @ Id, Vgs: 31mOhm @ 40A, 20V Vgs(th) (Max) @ Id: 2.8V @ 3mA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 232 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 3020 pF @ 1000 V Vgs (Max): +23V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-MSC025SMA120B4 Base Product Number: MSC025 Drive Voltage (Max Rds On, Min Rds On): 20V

Win Source Part Number: 1094063-MSC025SMA120B4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 103A (Tc)
Rds On (Max) @ Id, Vgs: 31mOhm @ 40A, 20V
Vgs(th) (Max) @ Id: 2.8V @ 3mA
Power Dissipation (Max): 500W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 232 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 3020 pF @ 1000 V
Vgs (Max): +23V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-MSC025SMA120B4
Base Product Number: MSC025
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC025SMA120B4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC025SMA120B4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC025SMA120B4
TRANS SJT N-CH 1200V 103A TO247

TRANS SJT N-CH 1200V 103A TO247

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 103A, To-247 Rohs Compliant Microchip - 29AK2547 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 103A, To-247 Rohs Compliant Microchip
29AK2547
Mosfet, N-Ch, 1.2Kv, 103A, To-247 Rohs Compliant Microchip 29AK2547
MOSFET, N-CH, 1.2KV, 103A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 103A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MSC025SMA120B4 2419250 MSC025SMA120B4 1094063-MSC025SMA120B4 MSC025SMA120B4 29AK2547
Product Name 1200V 103A MOSFET Transistor MOSFETs Silicon Carbide MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 103A, To-247 Rohs Compliant Microchip
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 500 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details