Innoscience Technology Co., Ltd. GaN Power Transistor INN650DA600A

Description
Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DCDC converter LED driver Fast battery charger Standard adaptor
Request a Quote
Description
Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DCDC converter LED driver Fast battery charger Standard adaptor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GaN Power Transistor - INN650DA600A - Richardson RFPD
Downers Grove, IL, United States
GaN Power Transistor
INN650DA600A
GaN Power Transistor INN650DA600A
Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DCDC converter LED driver Fast battery charger Standard adaptor

Currently not available for sale in the U.S.

650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size

Features

  • Enhancement mode transistor-Normally off power switch
  • Ultra high switching frequency
  • No reverse-recovery charge
  • Low gate charge, low output charge
  • Qualified for industrial applications according to JEDEC Standards
  • ESD safeguard
  • RoHS, Pb-free, REACH-compliant

Applications

  • DCM/BCM PFC
  • AHB/LLC/QR Flyback/ACF DCDC converter
  • LED driver
  • Fast battery charger
  • Standard adaptor
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number INN650DA600A
Product Name GaN Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type U-dfn2020
View Details
Igbt, Module, Dual N Channel, 1.2Kv, 1.2Ka; Continuous Collector Current Fuji Electric - 54W0214 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type TO-3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers