RF Transistor NPN 33V 1.1A 10W Chassis Mount 244-04, STYLE 1
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1323966-MRF321
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 10
Mounting: Chassis Mount
Power - Max: 10W
Voltage - Collector Emitter Breakdown (Max): 33V
Current - Collector (Ic) (Max): 1.1A
Gain: 13dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 500mA, 5V
Supplier Device Package: 244-04, STYLE 1
Case / Package: 244-04
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 1465-1179
RoHS Status: ROHS3 Compliant
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TRANS NPN 33V 244-04
RF TRANS NPN 33V 244-04
| DigiKey | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1465-1179-ND | 1323966-MRF321 | MRF321 | MRF321 | MRF321 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | RF Power Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | 244-04 | SOT3; 244-04 | Ceramic Flanged | 244-04 | |
| Packing Method | Tray; Tray | Tray | |||
| Power Gain | 13 dB | 12 dB | 13 dB |