MACOM RF FETs, MOSFETs MRF166C

Description
RF Mosfet N-Channel 28V 25mA 30MHz ~ 500MHz 16dB 20W 319-07, Style 3
Request a Quote Datasheet
Description
RF Mosfet N-Channel 28V 25mA 30MHz ~ 500MHz 16dB 20W 319-07, Style 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1465-1161-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-1161-ND
RF FETs, MOSFETs 1465-1161-ND
RF Mosfet N-Channel 28V 25mA 30MHz ~ 500MHz 16dB 20W 319-07, Style 3

RF Mosfet N-Channel 28V 25mA 30MHz ~ 500MHz 16dB 20W 319-07, Style 3

Buy Now Datasheet
RF Power Transistor - MRF166C - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF166C
RF Power Transistor MRF166C
Designed primarily for wideband large-signal output and driver from 30-500 MHz.

Designed primarily for wideband large-signal output and driver from 30-500 MHz.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF166C - 885912-MRF166C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF166C
885912-MRF166C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF166C 885912-MRF166C
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 885912-MRF166C Features: RF Mosfet N-Channel 28 V 25 mA 30MHz ~ 500MHz 16dB 20W 319-07, Style 3 Package: Tray Package: 319-07 Family Name: MRF166 Categories: Discrete Semiconductor Products Case / Package: 319-07, Style 3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0075

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 885912-MRF166C
Features: RF Mosfet N-Channel 28 V 25 mA 30MHz ~ 500MHz 16dB 20W 319-07, Style 3
Package: Tray
Package: 319-07
Family Name: MRF166
Categories: Discrete Semiconductor Products
Case / Package: 319-07, Style 3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0075

Buy Now Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRF166C
RF MOSFET Transistors MRF166C
RF MOSFET Transistors 5-500MHz 20Watts 28Volt Gain 13.5dB

RF MOSFET Transistors 5-500MHz 20Watts 28Volt Gain 13.5dB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF166C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF166C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF166C
RF MOSFET 28V 319-07

RF MOSFET 28V 319-07

Supplier's Site
RF FETs, MOSFETs - MRF166C - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRF166C
RF FETs, MOSFETs MRF166C
FET RF 65V 500MHZ 319-07

FET RF 65V 500MHZ 319-07

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF MOSFET Transistors
Product Number 1465-1161-ND MRF166C 885912-MRF166C MRF166C MRF166C MRF166C
Product Name RF FETs, MOSFETs RF Power Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF166C RF MOSFET Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
Package Type 319-07 Ceramic Flanged SOT3; 319-07, Style 3 319-07, Style 3 319-07
Output Power 20 watts
Power Gain 13.5 dB 16 dB
Operating Frequency 2 to 500 MHz 30 to 500 MHz
Unlock Full Specs
to access all available technical data