Richardson RFPD Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 1200 V, 19 A at 100 kHz Power MOS 7 punch-through (PT) IGBT with co-packaged anti-parallel SiC diode, TO-247 Features Low conduction loss and saturation voltage Low gate charge Ultrafast... | |
| 1200 V, 22 A at 100 kHz Power MOS 7 punch-through (PT) IGBT with co-packaged anti-parallel SiC diode, T-Max Features Low conduction loss and saturation voltage Low gate charge Ultrafast... | |
| 1200 V, 60 A at 20 kHz Power MOS 7 punch-through (PT) IGBT with co-packaged anti-parallel SiC diode, SOT-227 Features Low conduction loss and saturation voltage Low gate charge Ultrafast... | |
| 3 PHASE BRIDGE NPT IGBT POWER MODULE. Application: Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration,... | |
| 900 V, 43 A MOS 8 punch-through (PT) IGBT with co-packaged anti-parallel SiC diode, TO-247 Features Low conduction loss and saturation voltage Low gate charge Ultrafast tail current shutoff No... | |
| 900 V, 46 A Power MOS 8 punch-through (PT) IGBT with co-packaged anti-parallel SiC diode, SOT-227 Features Low conduction loss and saturation voltage Low gate charge Ultrafast tail current shutoff... | |
| 900 V, 64 A Power MOS 8 punch-through (PT) IGBT with co-packaged anti-parallel SiC diode, T-MAX Features Low conduction loss and saturation voltage Low gate charge Ultrafast tail current shutoff... | |
| 900 V, 80 A Power MOS 8 punch-through (PT) IGBT with co-packaged anti-parallel SiC diode, T-MAX Features Low conduction loss and saturation voltage Low gate charge Ultrafast tail current shutoff... | |
| Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive... | |
| Features High speed Trench + Field Stop Fast IGBT 4 Technology: Low voltage drop, Low leakage current, Low switching losses, Low leakage current, RBSOA and SCSOA rated, Very Rugged SiC... | |
| Features High speed Trench + Field Stop IGBT 4 IGBT 3: Low voltage drop, Low tail current, Switching frequency up to 20 kHz, Very rugged SiC Schottky Diode (D3, D4):... | |
| Features Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged, Fast intrinsic diode Q1, Q3 Trench and Field Stop IGBT: Low... | |
| A new generation of high voltage power IGBTs. Using punch-through technology and a proprietary metal gate, this IGBT has been optimized for very fast switching, making it ideal for high... | |
| Applications AC and DC motor control Switched Mode Power Supplies Features Trench + Field Stop IGBT5 technology Very low stray inductance Internal thermistor for temperature monitoring Benefits Outstanding performance at... | |
| Applications AC and DC motor control Switched Mode Power Supplies Power Factor Correction Features Trench + Field Stop IGBT5 technology Very low stray inductance Internal thermistor for temperature monitoring Benefits... | |
| Applications Motor control Switched Mode Power Supplies Uninterruptible Power Supplies Features Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Zero reverse recovery Zero forward... | |
| Applications Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features Trench + Field Stop IGBT5 technology Very low stray inductance Internal thermistor for temperature monitoring Benefits Outstanding... | |
| Applications Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features Trench + Field Stop IGBT5 technology Very low stray inductance Kelvin emitter for easy drive Lead frames... | |
| Applications Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features Trench + Field Stop IGBT5 technology Very low stray inductance Kelvin source for easy drive Internal thermistor... | |
| Applications Welding converters Uninterruptible Power Supplies Switched Mode Power Supplies Motor control Features Trench + Field Stop IGBT5 technology Very low stray inductance Internal thermistor for temperature monitoring Benefits Outstanding... | |
| ASYMMETRICAL - BRIDGE NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Switched Reluctance Motor Drives. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive,... | |
| BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy... | |
| BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance,... | |
| BOOST CHOPPER TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Trench + Field Stop IGBT Technology, Very... | |
| Boost IGBT/SiC diode | |
| Boost Si COOLMOS/SiC diode | |
| BUCK CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low... | |
| Buck chopper NPT IGBT Power Module | |
| BUCK CHOPPER TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter for Easy... | |
| Buck Chopper Trench + Field Stop IGBT4 Power Module - Low voltage drop, Low leakage current, Low switching losses, Soft recovery parallel diodes, Low diode VF, RBSOA and SCSOA rated. | |
| buck Si COOLMOS/SiC diode | |
| DUAL BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for... | |
| Dual Boost Chopper, NPT IGBT Power Module. Application: AC and DC motor control, Switched Mode Power Supplies, Power Factor Correction (PFC), Interleaved PFC. Features: Non Punch Through (NPT) Fast IGBT... | |
| DUAL BUCK CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very... | |
| DUAL COMMON SOURCE TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC Switches, Switched Mode Power Supplies, Uninterruptible Power Supplies. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter for... | |
| Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching... | |
| Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior,... | |
| Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive... | |
| Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature... | |
| Features High speed Trench + Field Stop IGBT 4: Low voltage drop, Low leakage current, Low switching losses, Very rugged Chopper SiC Schottky Diode (CR1, CR2): Zero reverse recovery, Zero... | |
| Features IGBT 7 (Phase leg) IGBT 3 (Dual common emitter) Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Al2O3 substrate and copper... | |
| Features IGBT 7: Low-voltage drop, Low-leakage current Kelvin emitter for easy drive M6 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Press-fit terminals for easy... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits Direct mounting to heatsink (isolated package) Low... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper baseplate Benefits Direct mounting to heatsink (isolated... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors AlN substrate for improved thermal performance... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits Direct mounting... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper base plate... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper baseplate Benefits... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors AlN... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Al2O3 substrate and copper base plate Benefits High efficiency converter Direct... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M6 power connectors Al2O3 substrate and copper base plate Benefits High efficiency converter Direct... | |
| Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M6 power connectors M4 connectors for signal Al2O3 substrate and copper base plate Benefits... | |
| Features Power MOS 8 MOSFET: Low RDS(on), Low Input and Miller capacitance, Low gate charge, Avalanche energy rated, Very Rugged SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature... | |
| Features Q2, Q4 and Q5 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated Q1, Q3 Trench and Field Stop IGBT3: Low voltage drop, Switching... | |
| Features Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated Q1, Q3 Trench and Field Stop IGBT3: Low voltage drop, Switching frequency up... | |
| Features Trench + Field Stop Fast IGBT 4 Technology: Low voltage drop, Low leakage current, Low switching losses, Low leakage current, RBSOA and SCSOA rated SiC Schottky Diode: Zero reverse... | |
| FULL - BRIDGE FAST TRENCH + FIELD STOP IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Fast Trench + Field Stop IGBT... | |
| FULL - BRIDGE NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy... | |
| FULL - BRIDGE NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance,... | |
| FULL - BRIDGE SUPER JUNCTION MOSFET POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: COOLMOS, Very Low Stray Inductance, Internal Thermistor for Temperature... | |
| FULL - BRIDGE SUPER JUNCTION MOSFET POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies. Features: COOLMOS, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring, High... | |
| FULL - BRIDGE TRENCH + FIELD STOP IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Trench + Field Stop IGBT Technology, Kelvin... | |
| FULL - BRIDGE, NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy... | |
| Full bridge High speed Trench + Field Stop IGBT4 Power module | |
| Full bridge Si COOLMOS/SiC diode | |
| Full bridge Trench + Field Stop IGBT4 Power Module | |
| High Speed PT IGBT. POWER MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff... | |
| ISOTOP BOOST CHOPPER MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: Power MOS V MOSFETs, ISOTOP Package (SOT-227), Very... | |
| ISOTOP BOOST CHOPPER MOSFET POWER MODULE | |
| ISOTOP BOOST CHOPPER SUPER JUNCTION MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: COOLMOS, ISOTOP Package (SOT-227), Very Low... | |
| ISOTOP BOOST CHOPPER TRENCH + FIELD STOP IGBT. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: Trench + Field Stop IGBT Technology,... | |
| ISOTOP BUCK CHOPPER MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Power MOS 7 MOSFETs, ISOTOP Package (SOT-227), Very Low Stray Inductance, High Level... | |
| ISOTOP BUCK CHOPPER MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Power MOS V MOSFETs, ISOTOP Package (SOT-227), Very Low Stray Inductance, High Level... | |
| ISOTOP BUCK CHOPPER TRENCH + FIELD STOP IGBT. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Trench + Field Stop IGBT Technology, ISOTOP Package (SOT-227), Very Low... | |
| ISOTOP® Boost chopper SiC MOSFET + SiC chopper diode Power module | |
| ISOTOP® Boost chopper Trench + Field Stop IGBT3 | |
| Phase Leg & Dual Common Emitter Power Module | |
| PHASE LEG FAST TRENCH + FIELD STOP IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Trench + Field Stop IGBT Technology, Kelvin... | |
| Phase leg High speed Trench + Field Stop IGBT4 Power Module | |
| Phase leg NPT IGBT Power Module - Low voltage drop, Low tail current, Switching frequency up to 50 kHz, Soft recovery parallel diodes, Low diode VF, Low leakage current, RBSOA... | |
| PHASE LEG NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive,... | |
| PHASE LEG NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance, Internal... | |
| Phase leg Si COOLMOS/SiC diode | |
| PHASE LEG SUPER JUNCTION MOSFET POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: COOLMOS, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring,... | |
| Phase leg Super Junction MOSFET Power Module | |
| Phase Leg Trench + Field Stop IGBT Power Module - Low voltage drop, Low tail current, Switching frequency up to 20 kHz, Soft recovery parallel diodes, Low diode VF, Low... | |
| Phase Leg Trench + Field Stop IGBT®Power Module | |
| Phase leg Trench + Field Stop IGBT4 Power Module - Low voltage drop, Low leakage current, Low switching losses, Soft recovery parallel diodes, Low diode VF, RBSOA and SCSOA rated. | |
| Power MOS 7® FREDFET. Power MOS 7® is a new generation of a low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with... | |
| Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly... | |
| Power MOS 7® MOSFET. Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power... | |
| Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® | |
| Power MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff - VCE(ON) tradeoff results... | |
| POWER MOS 8® is a high speed, highvoltage N-channel switch-mode power MOSFET. This 'FREDFET' version has adrain-source (body) diode that has been optimizedfor high reliability in ZVS phaseshifted bridge and... | |
| Power MOS 8™ is a high speed, high voltage N-channel switch-mode power MOSFET. A proprietary planar stripe design yields excellent reliability and manufacturability. Low switching loss is achieved with low... | |
| Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS... | |
| Power MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff -... | |
| Power MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff -... | |
| POWER MOS IV®. N-CHANNEL ENHANCEMENT MODE HIGH VOLTAGE POWER MOSFETS. | |
| Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power... | |
| POWER MOS V®. Power MOS V® is a new generation of high voltage N-Channel enhancement mode power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Single Switch Trench + Field Stop IGBT4 Power Module - Low voltage drop, Low leakage current, Low switching losses, Soft recovery parallel diodes, Low diode VF, RBSOA and SCSOA rated. | |
| Single switch with Series diode Trench + Field Stop IGBT4 | |
| SINGLE SWITCH WITH SERIES DIODES NPT IGBT POWER MODULE. Application: Zero Current Switching Resonant Mode. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray... | |
| Super Junction MOSFET. Ultra low RDS(ON); Low Miller Capacitance; Ultra Low Gate Charge, Qg; Avalanche Energry Rated; Extreme dv/dt Rated, Popular TO-247 or Surface Mount D3 Package. | |
| Super Junction MOSFET. Ultra low RDS(ON); Low Miller Capacitance; Ultra Low Gate Charge, Qg; Avalanche Energry Rated; Popular T-MAX or TO-264 Package. | |
| Super Junction MOSFET | |
| The Fast IGBT is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology the Fast IGBT offers superior ruggedness, fast switching speed and low Collector-Emitter On voltage. | |
| The Fast IGBT is a new generation of high voltage power IGBTs. Using Non-Punch through technology, the Fast IGBT combined with an APT free wheeling Ultra Fast Recovery Epitaxial Diode... | |
| The Fast IGBT is a new generation of high voltage power IGBTs. Using Non-Punch through technology, the Fast IGBT offers superior ruggedness, fast switching speed and low Collector-Emitter On voltage. | |
| The Power MOS 7® IGBT is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many high frequency, high voltage switching applications... | |
| The Power MOS 7® IGBT used in this resonant mode combi is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many... | |
| The Power MOS 7® IGBT is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many high frequency, high voltage switching... | |
| The Thunderbolt HS™ series is based on thin wafer non-punch through (NPT) technology similar to the Thunderbolt® series, but trades higher Vce(ON) for significantly lower turn-on energy Eoff. The low... | |
| The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology the Thunderbolt IGBT® offers superior ruggedness and ultrafast switching speed. | |
| The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology, the Thunderbolt IGBT® offers superior ruggedness and ultrafast switching speed. | |
| The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Thunderbolt IGBT® offers superior ruggedness and ultrafast switching speed. | |
| The Thunderbolt IGBT™ is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology the Thunderbolt IGBT™ offers superior ruggedness and ultrafast switching speed. | |
| The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non- Punch Through Technology, the Thunderblot IGBT® offers superior ruggedness and ultrafast switching speed. | |
| The Ultra Fast 650V NPT-IGBT® family of products is the newest generation of IGBTs optimized for outstanding ruggedness and best trade-off between conduction and switching losses. | |
| The Ultra Fast NPT - IGBT® family of products is the newest generation of planar IGBTs optimized for outstanding ruggedness and the best trade-off between conduction and switching losses. | |
| The Ultra Fast NPT - IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Ultra Fast NPT-IGBT® offers superior ruggedness and ultrafast switching speed. | |
| Thunderblot IGBT®. The Thunderblot IGBT® is a new generation of high voltage power IGBTs. Using Non- Punch Through Technology, the Thunderblot IGBT® offers superior ruggedness and ultrafast switching speed. • | |
| TRIPLE DUAL COMMON SOURCE TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC Switches, Switched Mode Power Supplies, Uninterruptible Power Supplies. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter... | |
| TRIPLE PHASE LEG NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy... | |
| Ultra Fast NPT - IGBT®. The Ultra Fast NPT - IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Ultra Fast NPT-IGBT... | |
| Utilizing the latest Field Stop and Trench Gate technologies, these IGBT's have ultra low VCE(ON) and are ideal for low frequency applications that require absolute minimum conduction loss. Easy paralleling... | |
| Utilizing the latest Non-Punch Through (NPT) Field Stop technology, these IGBT's have a very short, low amplitude tail current and low Eoff. The Trench Gate design results in superior VCE(on)... |
| << Prev | Next >> |