N-Channel 1200V 37A (Tc) 200W (Tc) Through Hole TO-247-3
Features
Benefits
Applications
MOSFET, N-CH, 1.2KV, 37A, TO-247 ROHS COMPLIANT: YES
SICFET N-CH 1200V 37A TO247-3
SICFET N-CH 1200V 37A TO247-3
| DigiKey | Richardson RFPD | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MSC080SMA120B-ND | MSC080SMA120B | 29AK2560 | MSC080SMA120B | MSC080SMA120B |
| Product Name | Single FETs, MOSFETs | Silicon Carbide MOSFETs | Mosfet, N-Ch, 1.2Kv, 37A, To-247 Rohs Compliant Microchip | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | |||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3L | TO-3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 |
| rDS(on) | 0.0800 ohms | ||||
| V(BR)DSS | 1200 volts |