Microchip Technology, Inc. FET, MOSFET Arrays MSCC60VRM99CT3AG

Description
Mosfet Array 600V 19A (Tc) Chassis Mount SP3F
Request a Quote Datasheet
Description
Mosfet Array 600V 19A (Tc) Chassis Mount SP3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCC60VRM99CT3AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCC60VRM99CT3AG-ND
FET, MOSFET Arrays 150-MSCC60VRM99CT3AG-ND
Mosfet Array 600V 19A (Tc) Chassis Mount SP3F

Mosfet Array 600V 19A (Tc) Chassis Mount SP3F

Buy Now Datasheet
Silicon Carbide/Silicon Hybrid Modules - MSCC60VRM99CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
MSCC60VRM99CT3AG
Silicon Carbide/Silicon Hybrid Modules MSCC60VRM99CT3AG
Features Super junction MOSFET Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Very rugged SiC Schottky diode Zero reverse recovery Zero forward recovery Temp. Independent switching behavior Positive temperature coefficient on VF AlN substrate for improved thermal performance Internal thermistor for temperature monitoring Kelvin emitter for easy drive Very low stray inductance High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant Applications Power Supply

Features

  • Super junction MOSFET
    • Ultra low RDSon
    • Low Miller capacitance
    • Ultra low gate charge
    • Avalanche energy rated
    • Very rugged
  • SiC Schottky diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temp. Independent switching behavior
    • Positive temperature coefficient on VF
  • AlN substrate for improved thermal performance
  • Internal thermistor for temperature monitoring
  • Kelvin emitter for easy drive
  • Very low stray inductance
  • High level of integration

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS Compliant

Applications

  • Power Supply
Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCC60VRM99CT3AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCC60VRM99CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCC60VRM99CT3AG
MOSFET 600V 19A SP3F

MOSFET 600V 19A SP3F

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 150-MSCC60VRM99CT3AG-ND MSCC60VRM99CT3AG MSCC60VRM99CT3AG
Product Name FET, MOSFET Arrays Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP3F
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKQ120N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details