Microchip Technology, Inc. Silicon Carbide MOSFETs MSC2X50SDA170J

Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Isolated voltage to 2500 V Benefits Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote
Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Isolated voltage to 2500 V Benefits Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSC2X50SDA170J is a dual 1700V, 50A silicon carbide Schottky barrier diode in a SOT-227 package, designed for high-frequency power applications such as power factor correction, freewheeling, and snubber/clamp circuits. It features no reverse recovery, low forward voltage, and low leakage current. The device has a junction-to-case thermal resistance of 0.35 to 0.50 °C/W and is rated for operation from -55°C to 175°C. The package supports direct heatsink mounting with an isolated voltage rating of 2500 V RMS and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The MSC2X50SDA170J is a dual 1700V, 50A silicon carbide Schottky barrier diode in a SOT-227 package, designed for high-frequency power applications such as power factor correction, freewheeling, and snubber/clamp circuits. It features no reverse recovery, low forward voltage, and low leakage current. The device has a junction-to-case thermal resistance of 0.35 to 0.50 °C/W and is rated for operation from -55°C to 175°C. The package supports direct heatsink mounting with an isolated voltage rating of 2500 V RMS and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - MSC2X50SDA170J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC2X50SDA170J
Silicon Carbide MOSFETs MSC2X50SDA170J
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Isolated voltage to 2500 V Benefits Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche energy rated
  • RoHS compliant
  • Isolated voltage to 2500 V

Benefits

  • Outstanding performance at high-frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • RoHS compliant

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MSC2X50SDA170J
Product Name Silicon Carbide MOSFETs
Package Type SOT-227
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers