Guerrilla RF RF Power Transistor GRF0020

Description
The GRF0020 is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7.0GHz on a 50V supply rail. The wide bandwidth of the GRF0020 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
The GRF0020 is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7.0GHz on a 50V supply rail. The wide bandwidth of the GRF0020 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - GRF0020 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
GRF0020
RF Power Transistor GRF0020
The GRF0020 is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7.0GHz on a 50V supply rail. The wide bandwidth of the GRF0020 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.

The GRF0020 is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7.0GHz on a 50V supply rail. The wide bandwidth of the GRF0020 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number GRF0020
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details