Microchip Technology, Inc. MOSFETs MSC750SMA170B

Description
MOSFET SIC 1700 V 750 mOhm TO-247
Request a Quote Datasheet
Description
MOSFET SIC 1700 V 750 mOhm TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2419278 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419278
MOSFETs 2419278
MOSFET SIC 1700 V 750 mOhm TO-247

MOSFET SIC 1700 V 750 mOhm TO-247

Supplier's Site
MOSFETs - 2419277 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419277
MOSFETs 2419277
MOSFET SIC 1700 V 750 mOhm TO-247

MOSFET SIC 1700 V 750 mOhm TO-247

Supplier's Site
MOSFETs - 2419278P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419278P
MOSFETs 2419278P
MOSFET SIC 1700 V 750 mOhm TO-247

MOSFET SIC 1700 V 750 mOhm TO-247

Supplier's Site
Single FETs, MOSFETs - 150-MSC750SMA170B-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-MSC750SMA170B-ND
Single FETs, MOSFETs 150-MSC750SMA170B-ND
N-Channel 1700V 7A (Tc) 68W (Tc) Through Hole TO-247-3

N-Channel 1700V 7A (Tc) 68W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1700V 7A MOSFET Transistor
278-MSC750SMA170B
1700V 7A MOSFET Transistor 278-MSC750SMA170B
SICFET N-CH 1700V 7A TO247-3 Product overview: MSC750SMA170B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC750SMA170B can be used for catalog matching and distributor lookup.

SICFET N-CH 1700V 7A TO247-3 Product overview: MSC750SMA170B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC750SMA170B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC750SMA170B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC750SMA170B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC750SMA170B
SICFET N-CH 1700V 7A TO247-3

SICFET N-CH 1700V 7A TO247-3

Supplier's Site
Mosfet, N-Ch, 1.7Kv, 7A, To-247 Rohs Compliant Microchip - 29AK2568 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.7Kv, 7A, To-247 Rohs Compliant Microchip
29AK2568
Mosfet, N-Ch, 1.7Kv, 7A, To-247 Rohs Compliant Microchip 29AK2568
MOSFET, N-CH, 1.7KV, 7A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.7KV, 7A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - MSC750SMA170B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MSC750SMA170B
Single FETs, MOSFETs MSC750SMA170B
SICFET N-CH 1700V 7A TO247-3

SICFET N-CH 1700V 7A TO247-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2419278 150-MSC750SMA170B-ND 278-MSC750SMA170B MSC750SMA170B 29AK2568 MSC750SMA170B
Product Name MOSFETs Single FETs, MOSFETs 1700V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.7Kv, 7A, To-247 Rohs Compliant Microchip Single FETs, MOSFETs
Package Type TO-247; TO-247 TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
MOSFET Operating Mode Enhancement
V(BR)DSS 1700 volts 1700 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details