Richardson RFPD Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
0.45-6.0 GHz Low Noise Transistor
2-pack-integrated intelligent Power System
3-phase bridge rectifier + brake chopper + 3-phase bridge inverter intelligent power module
3-Phase Bridge Rectifier + Brake Chopper + 3-Phase Bridge Inverter|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•Trench technology IGBT|•CAL High Density FWD|•Integrated NTC...
3-Phase Bridge Rectifier + Brake Chopper + 3-Phase Bridge Inverter|•One screw mounting module|•Fully compatible with SEMITOP®1,2,3|•Impro ved thermal performances by aluminum oxide substrate|•Trench IGBT technology|•CAL technology free-wheeling diode|•Integrated NTC temperature...
3-Phase Bridge Rectifier + Brake Chopper|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•Trench IGBT technology|•CAL Technology FWD|Typical Applications:|•Recti fier
3-Phase Bridge Rectifier + IGBT braking chopper
A208 version includes the brake and is housed in the 12mm flow 1 package. Trench Fieldstop technology IGBTs for low saturation losses. Compact design with enhanced rectifier.
Controllable Bridge Rectifier
Fast IGBT4 Module
Fast IGBT4 Module|•IGBT4 = 4. Generation (Trench) IGBT|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Icnom|•Soft switching 4. Generation CAL diode (CAL4)|Typical Applications:|•AC inverter drives|•UPS|•Electro...
Fast IGBT4 Module|•IGBT4 = 4. Generation (Trench) IGBT|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Icnom|•Soft switching 4. Generation CAL diode (CAL4)|Typical Applications:|•DC/DC - converter|•Brake...
Fast Switching H Bridge Module. fastPIM 1 H.
Features 1200V SiC Planar MOSFET Single phase inverter topology One screw mounting module Fully compatible with other SEMITOP® Press-Fit types Improved thermal performance by aluminum oxide substrate Ultra Low...
Features High efficiency dual boost Ultra fast switching frequency Low Inductance Layout 1200V IGBT and 1200V SiC diode PressFiT option Applications solar inverter
Features High efficiency dual boost Ultra fast switching frequency Low Inductive Layout 1200V SiC MOSFET (Cree) and 1200V SiC diode (Cree) Target Applications Solar inverter
Features High efficiency dual boost Ultra fast switching frequency Low Inductive Layout 1200V SiC MOSFET and 1200V SiC diode Integrated bypass diode Target Applications Solar Inverter UPS
Features Homogeneous Si VCE(sat) with positive temperature coefficient High short circuit capability Typical Applications AC inverter drives UPS Electronic Welding
Features IGBT4 = 4. Generation (Trench) IGBT VCEsat with positive temperature coefficient High short circuit capability, self limiting to 6 x ICNOM Soft switching 4. Generation CAL diode (CAL4)...
Features Solderless interconnection Mitsubishi Generation 6.1 technology Applications Servo Drives Industrial Motor Drives UPS
Features Solderless interconnection Trench Fieldstop IGBT4 technology Applications Servo Drives Industrial Motor Drives UPS
Features Trench = Trenchgate technology VCE(sat) with positive temperature coefficient High Short Circuit capability, self limiting to 6 x IC Applications AC Inverter Drives UPS Electronic Welders
Features Trench=Trenchgate technology VCEsat with positive temperature coefficient High short circuit capability, self limiting to 6 x Ic Applications AC inverter drives UPS Electronic welders
flowPIM 1 3rd gen, 1200V / 35A. Features: 3- rectifier, BRC, Inverter, NTC; Very compact housing, easy to route; IGBT4 / EmCon4 technology for low saturation losses and improved EMC...
flowPIM 1 3rd gen, 1200V/25A. Features: 3- rectifier, BRC, Inverter, NTC; Very compact housing, easy to route; IGBT4 / EmCon4 technology for low saturation losses and improved EMC behaviour. Applications:...
H-bridge inverter. Features • Trench IGBTs • Robust and soft freewheeling diode in CAL technology • Highly reliable spring contacts for electrical connection • UL recognised file no. E63532. Typical...
H-bridge inverter
IGBT Module. VCE(Sat) with positive temperature coefficient. High short circuit capability, self limiting to 6 x Icnom. Fast & soft inverse CAL diodes. Large clearance (10 mm) and creepage distances...
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•High short circuit capability|•Low tail current with low temperature dependence|•Integrat ed PTC temperature sensor|Typical Applications:|•Switc...
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•High short circuit capability|•Ultra Fast NPT IGBT technology|•Vce,sat with positive coefficient|Typical Applications:|•Switc hing (not for...
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•N-channel homogeneous silicon structure (NPT-Non punch-through IGBT)|•High short circuit capability|•Low tail current with low temperature...
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•N-channel homogeneous silicon structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•Low threshold voltage|•Fast...
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•N-channel homogeneous silicon structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•Low threshold voltage|Typical...
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•N-channel, homogeneous Silicon structure (NPT-Non punch-through IGBT)|•High short circuit capability|•Low tail current with low temperature...
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•Trench IGBT technology|•CAL technology FWD|•Integrated NTC temperature sensor|Typical Applications:|•Inver ter up to 12.5 kVA|•Typ. motor...
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•Trench IGBT technology|•CAL technology FWD|Typical Applications:|•3 Level Inverter|•UPS
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•Ultrafast NPT technology IGBT|•CAL technology FWD|•Integrated NTC temperature sensor|Typical Applications:|•Inver ter
IGBT Module|•MOS input (voltage controlled)|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse...
IGBT Module|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper...
IGBT Module|•One screw mounting module|•Fully compatible with SEMITOP®1,2,3|•Impro ved thermal performances by aluminum oxide substrate|•Trench IGBT technology|•CAL technology FWD|•Integrated NTC temperature sensor|Typical Applications:|•Inver ter up to 42 kVA|•Typ. motor power...
IGBT Module|•One screw mounting module|•Fully compatible with SEMITOP®1,2,3|•Impro ved thermal performances by aluminum oxide substrate|•Trench IGBT technology|•CAL technology FWD|•Integrated NTC temperature sensor|Typical Applications:|•Inver ter up to 50 kVA|•Typ. motor power...
IGBT Module|•Round main terminals|•Easy drilling of PCB|•Input diodes glass passivated|•1400 V PIV, good for 500 VAC|•High I²t rating (inrush current)|•IGBT is latch-up free, homogeneous NPT silicon-structure|•H igh short circuit capability,...
Low Loss IGBT Module|•MOS input (voltage controlled)|•N channel, homogeneous Si structure (NPT-Non Punch-Through IGBT)|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6...
MiniSKiip 2nd Gen. PIM Size 3, 1200V / 50A.
MiniSKiip 2nd Gen. SIXPACK Size 2, 1200V / 50A.
MiniSKiiP® 3 Features Trench 4 IGBT´s Robust and soft freewheeling diodes in CAL technology Highly reliable spring contacts for electrical connections Typical Applications Inverter up to 41 kVA Typical motor...
MiniSKiiP® IGBT4 PACK Module
MOSFET Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB) Trench Technology Short internal connections and low inductance case Typical...
Power MOSFET Module|•N Channel, enhancement mode|•Avalanche characteristics|•Sho rt internal connections avoid oscillations|•Isolat ed copper baseplates|•All electrical connections on top for easy busbaring|•Large clearance (10mm) and creepage distances (13mm)|•UL recognized, file...
Power MOSFET Module|•N Channel, enhancement mode|•Avalanche characteristic|•Shor t connections and built-in gate resistors to suppress internal oscillations even in critical applications|•Isolat ed copper baseplate|•All electrical connections on top for easy...
Powerex has expanded the HVIGBT module product line with the development of the QID3320004 3300V 200A Dual IGBT low profile module. This module makes use of the latest Mitsubishi R-Series...
Powerex IGBT Modules are designed for use in high frequency applications; upwards of 30 kHz for hard switching applications and 80 kHz for soft switching applications. Each module consists of...
Powerex Silicon Carbide MOSFET Modules are designed for use in high frequency applications. Each module consists of two MOSFET Silicon Carbide Transistors with each transistor having a reverse connected fast...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SEMITOP® 3 IGBT Module Features Compact design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Ultrafast NPT technology IGBT CAL Technology FWD Integrated...
Semitrans 2. Vce(sat) with positive temperature coefficient. High short circuit capability, self limiting to 6 x Icnom. Fast & soft inverse CAL diodes. Large clearance (10mm) and creepage distances (20...
SEMITRANS® 2. Trench IGBT Modules Features Homogenous Si Trench=Trenchgate technology Vce(sat) with positive temperature coefficient High short circuit capability, self limiting ti 6 x Ic Typical Applications AC inverter drives...
SEMITRANS® 3 Trench IGBT Modules Features Homogenous Si Trench = Trenchgate technology Vce(sat) with positive temperature coefficient High short circuit capability, self limiting to 6 x Ic Typical Applications AC...
SEMITRANS® 3 Features V-IGBT = 6. Generation Trench V-IGBT (Fuji) CAL4 = Soft switching 4. Generation CAL-diode Isolated copper baseplate using DBC technology (Direct Copper Bonding) Increased power cycling capability...
SEMITRANS® 4 Trench IGBT Modules Features Homogenous Si Trench = Trenchgate technology Vce(sat) with positive temperature coefficient High short circuit capability, self limiting to 6 x Ic Typical Applications AC...
SEMITRANS® 4, IGBT4 Modules
SEMiX® 3s Trench IGBT Modules Features Homogeneous Si Trench = Trenchgate technology VCE(sat) with positive temperature coefficient High short circuit capability Typical Applications AC inverter drives UPS Electronic Welding Items...
SEMiX® offers users a high degree of flexibility in system configuration. Inverters, for instance, can be constructed either with compact sixpacks (SEMiX® 13/33c) or with thermally decoupled half bridges in...
Six Pack with NTC. flowPACK 1.
Sixpack with NTC. flowPACK 0.
SKiiP® 3 2-pack-integrated intelligent Power System Features SKiiP technology inside Trench IGBTs CAL HD diode technology Integrated current sensor Integrated temperature sensor Integrated heat sink Typical Applications Renewable energies Traction...
SKiiP® 3. 2-pack-integrated intelligent Power System Features SKiiP technology inside Trench IGBTs CAL HD diode technology Integrated current sensor Integrated temperature sensor Integrated heat sink Typical Applications Renewable energies Traction...
SKiiP® 3 Features SKiiP technology inside Trench IGBTs CAL HD diode technology Integrated current sensor Integrated temperature sensor Integrated heat sink Typical Applications Renewable energies Traction Elevators Industrial drives Items...
SKiiP® 4. 2-pack-integrated intelligent Power System Features Intelligent Power Module Integrated current and temperature measurement Integrated DC-link measurement Solder free power section IGBT4 and CAL4F technology Safety isolated switching and...
Split Dual Si/SiC Hybrid IGBT Module. Powerex IGBT Modules are designed for use in high frequency applications; upwards of 30 kHz for hard switching applications and 80 kHz for soft...
SPT IGBT Module|•Homogeneous Si|•SPT = Soft-Punch-Through technology|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Ic|Typical Applications:|•AC inverter drives|•UPS|•Electro nic welders fsw up to 20 kHz...
SPT IGBT Module|•SPT = Soft-Punch-Through technology|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Ic|Typical Applications:|•AC inverter drives|•UPS|•Electro nic welders at fsw up to 20 kHz...
Standard Power Integrated Module with PFC. flowPIM 1 + P.
Standard Power Integrated Module. flowPIM 0.
Standard Power Integrated Module. flowPIM 1, 2nd Generation.
Standard Power Integrated Module. flowPIM 1.
Standard Power Integrated Module. flowPIM 2.
Superfast IGBT Module|•NPT- Non punch-through IGBT|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•50 % less turn...
Superfast NPT-IGBT Modules Features N channel, homogeneous Silicon structure (NPT-Non Punch-Through IGBT) Low tail current with low temperature dependence High short circuit capability, self limiting if term. G is clamped...
Superfast NPT-IGBT Module|•N channel, homogeneous Si-structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•Very...
Superfast NPT-IGBT Module|•N channel, homogeneous Silicon structure (NPT - Non punch-through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos.
Superfast NPT-IGBT Module|•N channel, homogeneous Silicon structure (NPT- Non Punch-Through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff.
The TA9110K is a broadband GaN power transistor capable ofdelivering 6W CW from 30MHz to 4.0GHz frequency band. Thetransistor can be used at lower frequencies with reduced outputpower. The input...
The TA9210D is a broadband capable 12.5W GaN on Silicon power transistor covering 30MHz to 2.7GHz frequency band with a single match. TA9210D is usable upto 4GHz. The input and...
The TA9310E is a broadband GaN power transistor capable of delivering 20W CW from 500MHz to 4.0GHz frequency band. The transistor can be used at lower frequencies with reduced output...
The TA9410E is a broadband GaN power transistor capable of delivering 25W CW from 20MHz to 3.0GHz frequency band. The input and output can be matched for best power and...
Three phase controlled rectifier Features Isolated power stacks SKKT 162/16 Heatsink P3/265 Forced air cooling RC circuit included Thermal trip included Typical Applications Regulated power supplies Alternator excitation Motor control...
Transfer Molding Type Insulated Type Main Function and Ratings RC-IGBT inverter bridge for three phase DC-to-AC power conversion Built-in bootstrap diodes with current limiting resistor Open emitter type Application AC...
Trench IGBT Module (in Half-Bridge configuration).
Trench IGBT Module
Trench IGBT Modules. Features • IGBT 4 Trench Gate Technology • Solder technology • VCE(sat) with positive temperature coefficient • Low inductance case • Isolated by Al2O3 DCB (Direct Copper...
Trench IGBT Modules. SEMiX353GD176HDc Features • Homogeneous Si • Trench = Trenchgate technology • VCE(sat) with positive temperature coefficient • UL recognised file no. E63532 Typical Applications • AC inverter...
Trench IGBT Modules
Trench IGBT Modules Features Homogeneous Si Trench = Trenchgate technology VCE(sat) with positive temperature coefficient High short circuit capability Press-fit pins as auxiliary contacts Thermally optimized ceramic Typical Applications...
Trench IGBT Module|•Homogeneous Si|•Trench = Trenchgate technology|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Ic|Typical Applications:|•AC inverter drives mains 575 - 750 V AC|•Public transport...
Trench IGBT Module|•Homogeneous Si|•Trench = Trenchgate technology|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Ic|Typical Applications:|•AC inverter drives|•UPS|•Electro nic welders
Trench IGBT Module|•Homogeneous Si|•Trench = Trenchgate technology|•Vce(sat) with positive temperature coefficient|•High short circuit capability|•UL recognized file no. E63532|Typical Applications:|•AC inverter drives|•UPS|•Electro nic Welding
Trench IGBT Module|•Homogeneous Si|•Trench = Trenchgate technology|•Vce(sat) with positive temperature coefficient|•UL recognized file no. E63532|Typical Applications:|•Matri x Converter|•Resonant Inverter|•Current Source Inverter
Trench IGBT Module|•Trench = Trenchgate technology|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Ic|Typical Applications:|•AC inverter drives|•UPS|•Electro nic welders
Trench IGBT Module|•Trench = Trenchgate technology|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Ic|Typical Applications:|•Elect ronic welders|•AC inverter drives|•UPS
Ultra Fast IGBT Module|•Homogeneous Si|•NPT-IGBT|•Vce(sa t) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Ic|Typical Applications:|•Reson ant inverters up to 100 kHz|•Inductive heating|•Electronic welders at fsw...
Ultra Fast IGBT Module|•N channel, homogeneous Si|•Low inductance case|•Short tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Fast & soft inverse CAL diodes|•Isolated copper...
Ultra Fast IGBT Module|•NPT - Non punch-through IGBT|•Low inductance case|•Short tail current with low temperature dependence|•High short circuit capability, self limiting|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB...
Vincotech releases Press-fit versions flowPIM® 0 and flowPIM® 1 product families. All modules feature a 3-phase input rectifier, a 3-phase output inverter, a brake chopper, and an added...

<< Prev Next >>