700V, 60 mΩ typical at VGS = 20V, Silicon Carbide (SiC) N-Channel MOSFET in a PSMT-16L surface mount package with top-side cooling and source sense, rated for a maximum junction temperature of 175 °C, with a continuous drain current of 48 A at 25 °C, and able to withstand a single-pulse avalanche energy of up to 1100 mJ. The device is RoHS compliant and features low gate charge, fast switching, and an integrated body diode that eliminates the need for an external freewheeling diode.
700V, 60 mOhm typical at VGS = 20V, 68 mOhm typical at VGS = 18V, Silicon Carbide (SiC) N-Channel MOSFET, Power Surface Mount Top-Side Cooled (PSMT) 16-lead with a source sense.
Features
Benefits
Applications
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MSC060SMA070SCT/R |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 0.0600 ohms |