Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 846952-MRF150
Features: RF Mosfet 50 V 250 mA
Package: Tray
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.29.0095
RF MOSFET 50V 211-11 Product overview: MRF150 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF150 can be used for catalog matching and distributor lookup.
Designed primarily for linear large-signal output stages up to150 MHz frequency range.
RF Mosfet N-Channel 50V 250mA 30MHz ~ 150MHz 8dB ~ 17dB 150W 211-11, Style 2
RF MOSFET Transistors 5-150MHz 150Watts 50Volt Gain 17dB
RF MOSFET 50V 211-11
FET RF 125V 150MHZ 211-11
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 846952-MRF150 | 285-MRF150 | MRF150 | 1465-1152-ND | MRF150 | MRF150 | MRF150 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF150 | 50V MOSFET Transistor | RF Power Transistor | RF FETs, MOSFETs | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT3 | Tray | Ceramic Flanged | 211-11, Style 2 | 211-11, Style 2 | 211-11, Style 2 | |
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| PD | 300 milliwatts | ||||||
| Packing Method | Tray | Tray |