MACOM Bipolar RF Transistors MRF313

Description
RF Transistor NPN 30V 150mA 2.5GHz 1W Chassis Mount 305A-01, Style 1
Request a Quote Datasheet
Description
RF Transistor NPN 30V 150mA 2.5GHz 1W Chassis Mount 305A-01, Style 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 1465-1175-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
1465-1175-ND
Bipolar RF Transistors 1465-1175-ND
RF Transistor NPN 30V 150mA 2.5GHz 1W Chassis Mount 305A-01, Style 1

RF Transistor NPN 30V 150mA 2.5GHz 1W Chassis Mount 305A-01, Style 1

Buy Now Datasheet
RF Power Transistor - MRF313 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF313
RF Power Transistor MRF313
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MRF313 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MRF313
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MRF313
TRANS RF NPN 30V 150MA 305A-01

TRANS RF NPN 30V 150MA 305A-01

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 1465-1175-ND MRF313 MRF313
Product Name Bipolar RF Transistors RF Power Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type 305A-01 Ceramic Flanged
Power Gain 15 dB
Output Power 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548840 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
SOT23 Bipolar Transistor - 276-BCW61E6384HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers