Microchip Technology, Inc. RF Power Transistor MS1227D

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MS1227 is an epitaxial NPN planar RF transistor designed for SSB communications at 30 MHz, operating at 12.5 volts with a minimum output power of 20 W and a power gain of 15 dB in common emitter configuration. It features gold metalization and emitter ballasting for improved ruggedness. The device is rated for a collector-base voltage of 36 V, collector-emitter voltage of 18 V, and maximum power dissipation of 80 W, with a junction-case thermal resistance of 2.2 °C/W.

Datasheet Summary
Powered by GS/AI

The MS1227 is an epitaxial NPN planar RF transistor designed for SSB communications at 30 MHz, operating at 12.5 volts with a minimum output power of 20 W and a power gain of 15 dB in common emitter configuration. It features gold metalization and emitter ballasting for improved ruggedness. The device is rated for a collector-base voltage of 36 V, collector-emitter voltage of 18 V, and maximum power dissipation of 80 W, with a junction-case thermal resistance of 2.2 °C/W.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MS1227D - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MS1227D
RF Power Transistor MS1227D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MS1227D
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
24V 240A MOSFET Transistor - 278-AUIRF1324S-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
7 suppliers